Isoprene / Polyisoprene Elastomers and Rubber Compounds
1 Result
Cariflex Isoprene Rubber (IR) -- IR0307 K
from Kraton Polymers LLC
from Kraton Polymers LLC
Kraton isoprene rubbers (IR) are high molecular weight, anionically polymerized polyisoprene that can be processed in the same way as a natural rubber, including vulcanization. They combine the key qualities of natural rubber such as good mechanical properties and hysteresis with superior features... [See More]
- Chemical System: Isoprene or Polyisoprene
- Industry: Sanitary; Adhesives, Sealant & Coatings, Compounding & Personal Hygiene
- Filler: Unfilled