MRO / Construction Flap Wheels and Specialty Abrasives
Description
Flap wheels and specialty abrasives are tools used in various industrial processes. They include products such as cartridge rolls, cross pads, drum sleeves, and flap discs, which are made from coated or nonwoven abrasives. These tools are designed to sand, grind, debur, or finish surfaces, particularly in smaller, hard-to-reach areas like bores, cavities, or recesses. Flap wheels and flap discs are particularly noted for their long-term usability, as they expose new abrasive grains as they wear down. Additionally, non-woven discs and other types of wheels, such as convolute, laminated cotton, and unified wheels, are extensively used for industrial deburring and finishing tasks .
Working Principle
Flap wheels work by having abrasive flaps radiate out from the center of the wheel, where they are bonded together. As the wheel rotates, these flaps come into contact with the workpiece, performing the desired abrasive action. The design allows for continuous exposure of new abrasive grains, which maintains the cutting efficiency over time. This makes them particularly useful for applications requiring consistent surface finishing or material removal. Nonwoven abrasives, on the other hand, consist of abrasive grains adhered to a nonwoven textile backing, providing a flexible and conformable abrasive surface that is ideal for finishing and deburring .
Applications
Flap wheels and specialty abrasives are used in a variety of specific applications. For instance, they are employed in sanding, grinding, and deburring tasks in industrial settings. They are particularly effective in finishing smaller, intricate areas such as bores and cavities. Nonwoven abrasives are also used in surface conditioning and finishing applications, providing a smooth finish on metals and other materials .
Advantages over other Flap Wheels and Specialty Abrasives
One of the key advantages of flap wheels and specialty abrasives is their ability to expose new abrasive grains as they wear down, which extends their usability and maintains their effectiveness over time. This feature makes them more durable compared to other abrasives that may lose their cutting ability as they wear. Additionally, the variety of available grit sizes, backing types, and mounting styles allows for customization to specific tasks, enhancing their versatility in different applications .
Limitations
Despite their advantages, flap wheels and specialty abrasives have limitations. They may not be suitable for extremely heavy material removal tasks where more aggressive abrasives are required. Additionally, the initial cost of high-quality flap wheels can be higher compared to other abrasive options, which might be a consideration for budget-conscious operations .
Considerations
When selecting flap wheels and specialty abrasives, several factors should be considered. Initial costs can vary depending on the quality and type of abrasive, with higher-quality options generally offering better performance and durability. Operating expenses may include the cost of replacement wheels and maintenance of the equipment used with these abrasives. Durability is a key factor, as products that expose new abrasive grains can offer longer service life. Accuracy in achieving the desired finish is another consideration, as well as the ease of replacement and maintenance, which can impact overall productivity and cost-effectiveness .
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Very Fine Grit Polishing or Lapping; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
- Outer / OD: 2
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Very Fine Grit Polishing or Lapping; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
- Outer / OD: 2
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Very Fine Grit Polishing or Lapping; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Very Fine Grit Polishing or Lapping; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Very Fine Grit Polishing or Lapping; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
- Outer / OD: 2
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Very Fine Grit Polishing or Lapping; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Very Fine Grit Polishing or Lapping; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 8
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 3
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 12
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 5
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 2
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Very Fine Grit Polishing or Lapping; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 2
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 3
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 6
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 2
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Norton Light Convolute Wheel 7SF Fine [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 6
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
- Outer / OD: 1
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.1875
from Norton Abrasives
Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Advanced resin bond system... [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge
- Outer / OD: 6
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Choose Norton Bear-Tex Clean & Finish Convolute Wheels for a fine surface finish with light pressure. Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications. Convolute wheels are formed by wrapping and bonding web material impregnated with... [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 4
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
- Outer / OD: 1
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.1875
from Norton Abrasives
Merit ® Powerflex ® [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
- Outer / OD: 4.5
- Type: FlapDisc
- Bore / Shank: 0.6250
from Norton Abrasives
Norton Metalite R265 Flap Wheels are designed to deliver a consistent finish with a uniform rate of cut, flap wheels wear away, continually exposing fresh abrasive. Conformable to most shapes, they are available in coarse to fine. Typical applications include metal fabrication, blending welds,... [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 3.5
- Type: Flapwheel
- Bore / Shank: 0.6250
from Norton Abrasives
Type 29 conical flap discs with high performance zirconia alumina plus abrasive provide aggressive cut and long life with up to 30% longer life than competitive zirconia alumina products [See More]
- Applications & Materials Abraded: Metalworking; MRO or Welding; Dry
- Outer / OD: 7
- Type: FlapDisc
- Max Speed: 8600
from Norton Abrasives
Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products [See More]
- Applications & Materials Abraded: Metalworking; MRO or Welding; Dry
- Outer / OD: 4.5
- Type: FlapDisc
- Max Speed: 13000
from Norton Abrasives
Norton and Merit brands are joining forces to deliver a simpler, comprehensive one-stop shop product portfolio for all specialty abrasives for offhand and portable power tools, within a single "Norton Merit" brand. The Norton Merit Pink line is the first introduction under the new unique branding. [See More]
- Applications & Materials Abraded: MRO or Welding; Dry; Coarser filaments or grit sizes
- Outer / OD: 0.2500 to 3
- Type: CrossPad; Flapwheel
- Width: 2 to 3
from Norton Abrasives
Norton Vortex Unified Wheel 3AM [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
- Outer / OD: 2
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500