Flap Wheel Flap Wheels and Specialty Abrasives
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 3
- Outer / OD: 8
- Width: 2
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 5
- Outer / OD: 12
- Width: 2
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 2
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 2
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 3
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 3
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
- Outer / OD: 6
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
- Outer / OD: 6
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
- Outer / OD: 6
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 3
- Width: 1.75
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
- Outer / OD: 6
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 3
- Outer / OD: 8
- Width: 1
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 3
- Outer / OD: 8
- Width: 2
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 2
- Outer / OD: 6
- Width: 1
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 3
- Outer / OD: 8
- Width: 1
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 5
- Outer / OD: 12
- Width: 1
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 2
- Width: 1
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 2
- Width: 1
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 2
- Width: 1
from Norton Abrasives
Quality aluminum oxide abrasive provides good cut rate and life [See More]
- Type: Flapwheel
- Max Speed: 6000
- Outer / OD: 6
- Type: Ceramic
from Norton Abrasives
Quality aluminum oxide abrasive provides good cut rate and life [See More]
- Type: Flapwheel
- Max Speed: 6000
- Outer / OD: 6
- Type: Ceramic
from Norton Abrasives
Quality aluminum oxide abrasive provides good cut rate and life [See More]
- Type: Flapwheel
- Max Speed: 30000
- Outer / OD: 1
- Type: Ceramic
from Norton Abrasives
Quality aluminum oxide abrasive provides good cut rate and life [See More]
- Type: Flapwheel
- Max Speed: 30000
- Outer / OD: 1
- Type: Ceramic
from Norton Abrasives
Norton Metalite R265 Flap Wheels are designed to deliver a consistent finish with a uniform rate of cut, flap wheels wear away, continually exposing fresh abrasive. Conformable to most shapes, they are available in coarse to fine. Typical applications include metal fabrication, blending welds,... [See More]
- Type: Flapwheel
- Bore / Shank: 0.6250
- Outer / OD: 3.5
- Width: 1
from Norton Abrasives
Norton and Merit brands are joining forces to deliver a simpler, comprehensive one-stop shop product portfolio for all specialty abrasives for offhand and portable power tools, within a single "Norton Merit" brand. The Norton Merit Pink line is the first introduction under the new unique branding. [See More]
- Type: CrossPad; Flapwheel
- Width: 2 to 3
- Outer / OD: 0.2500 to 3
- Type: Ceramic
from Maryland Brush Company, Inc.
Pittco-Clean ® Brushing Units. Helical brush strips equally spaced around a stainless steel core provide a sweeping type of brushing action. This construction also gives the brush self-cleaning properties, so it will not load with the material being brushed. The core and retaining channels are... [See More]
- Type: Abrasive Brush; Flapwheel
- Width: 16
- Outer / OD: 16
- Applications & Materials Abraded: Metalworking; Conveyor Belt Cleaning
from R. S. Hughes Company, Inc.
3M coated 241E flap wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 100. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Max Speed: 6100
- Bore / Shank: 1
- Type: Aluminum Oxide
from Walter Surface Technologies
Coolcut ™ flap wheels are ideal for general purpose blending, shaping and deburring. They are made from the highest quality abrasive grains and are perfectly balanced to provide a uniform, grained satin finish. No matter the application, Coolcut ™ Flap Wheels provide consistently... [See More]
- Type: Flapwheel
- Width: 0.3750 to 2
- Outer / OD: 1 to 6.5
- Max Speed: 27500
from Reid Supply
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for... [See More]
- Type: Flapwheel
- Bore / Shank: 0.2520
- Outer / OD: 3
- Max Speed: 20000
from ATA Group
We design, manufacture and distribute the most comprehensive and advanced range of tungsten carbide burs, pneumatic tools and abrasives – both bespoke and standard. For over 50 years we have advised and served customers operating in all major industry sectors including aerospace, automotive,... [See More]
- Type: Flapwheel
- Bore / Shank: 0.2362
- Outer / OD: 1.5 to 3.94
- Width: 0.9843 to 1.97
from Flexovit USA, Inc.
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A40. The unique product design of Flexovit's mounted flap... [See More]
- Type: Flapwheel
- Bore / Shank: 0.2500
- Outer / OD: 1
- Max Speed: 25000
from R. S. Hughes Company, Inc.
3M coated 241E flap wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Max Speed: 6100
- Bore / Shank: 1
- Type: Aluminum Oxide
from Walter Surface Technologies
Two-In-One ™ flap wheels remove material nearly as fast as regular flap wheels while leaving a finer finish thanks to the non-woven material between each sanding flap. Excellent for finishing work. FEATURES. Combine two finishing steps into one. Remove material and give a satin finish. [See More]
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500 to 1.25
- Outer / OD: 2 to 3
- Width: 1 to 1.75
from Reid Supply
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for... [See More]
- Type: Flapwheel
- Bore / Shank: 0.2520
- Outer / OD: 3
- Max Speed: 8000
from ATA Group
We design, manufacture and distribute the most comprehensive and advanced range of tungsten carbide burs, pneumatic tools and abrasives – both bespoke and standard. For over 50 years we have advised and served customers operating in all major industry sectors including aerospace, automotive,... [See More]
- Type: Flapwheel
- Bore / Shank: 0.2362
- Outer / OD: 1.18 to 2.36
- Width: 0.3937 to 1.18
from Flexovit USA, Inc.
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running. A60. Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic... [See More]
- Type: Flapwheel
- Bore / Shank: 0.6250
- Outer / OD: 4
- Max Speed: 8500
from R. S. Hughes Company, Inc.
3M coated 244D flap wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which... [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
- Max Speed: 30000
- Grit Size: 120
from Reid Supply
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for... [See More]
- Type: Flapwheel
- Bore / Shank: 0.2520
- Outer / OD: 1
- Max Speed: 30000
from R. S. Hughes Company, Inc.
3M coated 244D flap wheel uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
- Max Speed: 30000
- Grit Size: 120
from R. S. Hughes Company, Inc.
3M coated 244D flap wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
- Max Speed: 25000
- Grit Size: 120
from R. S. Hughes Company, Inc.
3M coated 244D flap wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
- Max Speed: 20000
- Grit Size: 120
from R. S. Hughes Company, Inc.
3M coated 244D flap wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
- Max Speed: 25000
- Grit Size: 60
from R. S. Hughes Company, Inc.
3M coated 244D flap wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
- Max Speed: 20000
- Grit Size: 60
from R. S. Hughes Company, Inc.
3M coated 341D flap wheel uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
- Max Speed: 30000
- Grit Size: 40
from R. S. Hughes Company, Inc.
3M 7210 flap wheel mandrel. For use with 9/16 in x 1 1/4 in flap assembly. [See More]
- Type: Flapwheel; Nonwoven
from R. S. Hughes Company, Inc.
3M 7211 flap wheel mandrel. For use with 1 in x 2 in flap assembly. [See More]
- Type: Flapwheel; Nonwoven
from R. S. Hughes Company, Inc.
3M 7212 flap wheel mandrel. For use with 9/16 in x 1 in flap assembly. [See More]
- Type: Flapwheel; Nonwoven
from R. S. Hughes Company, Inc.
3M ALMEN almen strip holder. Size is 7 x 2 in. [See More]
- Type: Flapwheel; Nonwoven
from R. S. Hughes Company, Inc.
3M Cubitron coated 741A flap wheel uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the flap wheel forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run... [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Max Speed: 6100
- Bore / Shank: 1
- Type: Ceramic
from R. S. Hughes Company, Inc.
3M Cubitron coated 741A flap wheel uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the flap wheel forming a grit of 60. [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Ceramic
- Bore / Shank: 1
- Grit Size: 60
from R. S. Hughes Company, Inc.
3M Cubitron coated 747D flap wheel uses ceramic as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this ceramic material into the flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can... [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Ceramic
- Max Speed: 30000
- Grit Size: 60
from R. S. Hughes Company, Inc.
3M Cubitron coated 747D flap wheel uses ceramic as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic material into the flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run... [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Ceramic
- Max Speed: 25000
- Grit Size: 60
from R. S. Hughes Company, Inc.
3M HD-ZH flap wheel has a diameter of 2 1/8 in. [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
from R. S. Hughes Company, Inc.
3M RP-ZF flap wheel has a diameter of 2 in. [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
from R. S. Hughes Company, Inc.
3M RP-ZF flap wheel has a diameter of 3 1/2 in. [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
from R. S. Hughes Company, Inc.
3M RP-ZF flap wheel has a diameter of 1 1/4 in. [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
from R. S. Hughes Company, Inc.
3M RP-ZF flap wheel has a diameter of 1 in. [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
from R. S. Hughes Company, Inc.
3M Scotch-Brite coated CB-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. 3M incorporates this silicon carbide material into the flap wheel forming a grit of 180. All abrasive products that rotate or spin, such as the ones in this category, have a maximum... [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Max Speed: 3200
- Bore / Shank: 3
- Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M Scotch-Brite coated CB-MF flap wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 100. [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Grit Size: 100
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M Scotch-Brite coated CB-ZR flap wheel uses aluminum oxide as the abrasive material and has a diameter of 2 1/2 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum... [See More]
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
- Max Speed: 9000
- Grit Size: 80