Bore / Center Mount Flap Wheels and Specialty Abrasives
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 2
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 2
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 2
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 8
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 3
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 12
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 5
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 6
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 6
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 6
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 6
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 8
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 3
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 8
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 3
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 6
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 2
from Norton Abrasives
Norton Light Convolute Wheel 7SF Fine [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 6
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 1
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.1875
from Norton Abrasives
Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Advanced resin bond system... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 6
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Choose Norton Bear-Tex Clean & Finish Convolute Wheels for a fine surface finish with light pressure. Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications. Convolute wheels are formed by wrapping and bonding web material impregnated with... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 4
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 1
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.1875
from Norton Abrasives
Merit ® Powerflex ® [See More]
- Mounting: Bore or Center Mount; Threaded
- Outer / OD: 4.5
- Type: FlapDisc
- Bore / Shank: 0.6250
from Norton Abrasives
Norton Metalite R265 Flap Wheels are designed to deliver a consistent finish with a uniform rate of cut, flap wheels wear away, continually exposing fresh abrasive. Conformable to most shapes, they are available in coarse to fine. Typical applications include metal fabrication, blending welds,... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 3.5
- Type: Flapwheel
- Bore / Shank: 0.6250
from Norton Abrasives
Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products [See More]
- Mounting: Bore or Center Mount; Arbor Thread
- Outer / OD: 4.5
- Type: FlapDisc
- Max Speed: 13000
from Norton Abrasives
Norton Vortex Unified Wheel 3AM [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 2
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Maryland Brush Company, Inc.
Pittco-Clean ® Brushing Units. Helical brush strips equally spaced around a stainless steel core provide a sweeping type of brushing action. This construction also gives the brush self-cleaning properties, so it will not load with the material being brushed. The core and retaining channels are... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 16
- Type: Abrasive Brush; Flapwheel
- Width: 16
from Walter Surface Technologies
Use the new FX ™ FLEX drum to easily clean TIG and MIG welds while leaving a fine #4 finish on your metal surfaces. This product is ideal for cleaning uneven surfaces like checker plate. FX ™ FLEX drums are made with a lower density material which allows you to achieve a perfectly... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 4.25 to 4.5
- Type: Sleeves; Nonwoven
- Bore / Shank: 0.6250
from ATA Group
We design, manufacture and distribute the most comprehensive and advanced range of tungsten carbide burs, pneumatic tools and abrasives – both bespoke and standard. For over 50 years we have advised and served customers operating in all major industry sectors including aerospace, automotive,... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 1.5 to 3.94
- Type: Flapwheel
- Bore / Shank: 0.2362
from Walter Surface Technologies
If time is money, then ENDURO-FLEX TURBO ™ is worth its weight in gold. This extremely aggressive flap disc removes material like a 36 grit but leaves a 60 grit, paint-ready finish, saving you a valuable step in the finishing process. The innovative backing pad design allows air to cool the... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 4.5 to 7
- Type: FlapDisc
- Bore / Shank: 0.6250 to 0.8750
from ATA Group
We design, manufacture and distribute the most comprehensive and advanced range of tungsten carbide burs, pneumatic tools and abrasives – both bespoke and standard. For over 50 years we have advised and served customers operating in all major industry sectors including aerospace, automotive,... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 1.18 to 2.36
- Type: Flapwheel
- Bore / Shank: 0.2362
from Walter Surface Technologies
Whether you work on stainless steel, aluminum or any copper alloy the ENDURO-FLEX Stainless flap discs will replace grinding wheels and sanding discs and provide exceptional cost savings, higher productivity and a more consistent surface finish. Made from natural and sustainable plant fibers, the... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 4.5 to 7
- Type: FlapDisc
- Bore / Shank: 0.8750
from Walter Surface Technologies
Coolcut ™ flap wheels are ideal for general purpose blending, shaping and deburring. They are made from the highest quality abrasive grains and are perfectly balanced to provide a uniform, grained satin finish. No matter the application, Coolcut ™ Flap Wheels provide consistently... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 1 to 6.5
- Type: Flapwheel
- Width: 0.3750 to 2
from Walter Surface Technologies
Combine two finishing steps into one with turbo power. The TWO-IN-ONE ™ TURBO DRUM's coated abrasive cloth cuts aggressively while the interweaved BLENDEX ™ flaps produce a No. 3 linear brushed finish. Available in 4.5" x 2" and 4.5" x 4" formats, these exceptional finishing tools are an... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 4.5
- Type: Sleeves; Interleaved
- Bore / Shank: 0.6250
from Walter Surface Technologies
The new Enduro-Flex ALU ™ uses a superior zirconia alumina grain blend that is free of iron, sulfur and chlorine to achieve maximum results when blending on aluminum surfaces. It ’s built using a special coating for extra long life. Thanks to its high removal rates, and resistance to... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 4.5 to 7
- Type: FlapDisc
- Bore / Shank: 0.6250 to 0.8750
from Walter Surface Technologies
Get a professional shine efficiently and with the versatility of a flap disc. Strong removal rates and improved finishing capabilities ensure a consistent surface finish every time. FEATURES. Ideal for mirror finishing jobs. One step finishing solution to reduce cost. MATERIALS. Aluminum. Stainless... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 4.5 to 5
- Type: FlapDisc
- Max Speed: 2000
from Walter Surface Technologies
Get a professional shine efficiently and with the versatility of a flap disc. Strong removal rates and improved finishing capabilities ensure a consistent surface finish every time. FEATURES. Ideal for mirror finishing jobs. MATERIALS. Aluminum. Mild steel. Mirror finishes. Stainless steel. [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 4.5 to 5
- Type: FlapDisc
- Max Speed: 7300
from Walter Surface Technologies
For bringing down and blending in light welds, for deburring, breaking edges and rounding corners. Aggressive, cool cutting and provides a consistent uniform finish. Abrasive flaps are secured onto a flexible backing, making them ideal for working on curved surfaces. Features. Flexible backing for... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 4.5 to 6
- Type: FlapDisc
- Max Speed: 11000
from Walter Surface Technologies
ALLSTEELT ™ features a unique zirconia alumina abrasive grain blend that self-sharpens with less pressure, providing a high removal rate with angle grinders. ALLSTEEL ™ is an economical solution for operators who need a quality, industrial grade flap disc for a variety of applications. [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 4.5 to 5
- Type: FlapDisc
- Max Speed: 13300
from Walter Surface Technologies
The ENDURO-FLEX one-step finishing discs not only meet but surpass the challenges that the metal fabricating and finishing industry faces on a daily basis. With the new ultra sharp and refined zirconium grain, the ENDURO-FLEX finishing disc will stay sharper for a longer period of time while... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 4.5 to 7
- Type: FlapDisc
- Bore / Shank: 0.6250 to 0.8750
from Walter Surface Technologies
FX ™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features. Aggressively, efficiency from... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 2
- Type: Non-woven Wheel; Sleeves; Convolute Wheel; Nonwoven
- Bore / Shank: 0.2500
from Walter Surface Technologies
ENDURO-FLEX 2-in-1 ™ flap discs remove TIG welds and finish the surface in just one step, substantially reducing your finishing costs. Save time and reduce your inventory by using just one disc instead of two or more to perform the same job. Features. Consistent finish without smearing. Fast... [See More]
- Mounting: Bore or Center Mount
- Outer / OD: 4.5 to 5
- Type: FlapDisc
- Bore / Shank: 0.6250