Silicon Carbide Flap Wheels and Specialty Abrasives
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Type: Silicon Carbide
- Outer / OD: 2
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Type: Silicon Carbide
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Type: Silicon Carbide
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Silicon Carbide
- Outer / OD: 6
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Type: Silicon Carbide
- Outer / OD: 6
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Type: Silicon Carbide
- Outer / OD: 1
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.1875
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Type: Silicon Carbide
- Outer / OD: 2
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Type: Silicon Carbide
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Type: Silicon Carbide
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Type: Silicon Carbide
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.3750
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Type: Silicon Carbide
- Outer / OD: 6
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Type: Silicon Carbide
- Outer / OD: 2
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Max Speed: ? to 18000
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Type: Silicon Carbide
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Max Speed: ? to 12100
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Type: Silicon Carbide
- Outer / OD: 1
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.1875
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Type: Silicon Carbide
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.3750
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Type: Silicon Carbide
- Outer / OD: 1
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.1875
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Type: Silicon Carbide
- Outer / OD: 3
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Advanced resin bond system... [See More]
- Type: Silicon Carbide
- Outer / OD: 12
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 5
from Norton Abrasives
Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Advanced resin bond system... [See More]
- Type: Silicon Carbide
- Outer / OD: 6
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Advanced resin bond system... [See More]
- Type: Silicon Carbide
- Outer / OD: 8
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 3
from Norton Abrasives
Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Advanced resin bond system... [See More]
- Type: Silicon Carbide
- Outer / OD: 8
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 3
from Norton Abrasives
Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Advanced resin bond system... [See More]
- Type: Silicon Carbide
- Outer / OD: 6
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Advanced resin bond system... [See More]
- Type: Silicon Carbide
- Outer / OD: 6
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Choose Norton Bear-Tex Clean & Finish Convolute Wheels for a fine surface finish with light pressure. Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications. Convolute wheels are formed by wrapping and bonding web material impregnated with... [See More]
- Type: Silicon Carbide
- Outer / OD: 4
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Small Area General Purpose Sponge [See More]
- Type: Silicon Carbide
- Width: 4.5
- Type: Pad or Block; Nonwoven
- Grit Size: 100
from R. S. Hughes Company, Inc.
3M Scotch-Brite coated CB-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. 3M incorporates this silicon carbide material into the flap wheel forming a grit of 180. All abrasive products that rotate or spin, such as the ones in this category, have a maximum... [See More]
- Type: Silicon Carbide
- Bore / Shank: 3
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Max Speed: 3200
from R. S. Hughes Company, Inc.
3M Scotch-Brite non-woven CF-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 15789 having a fine grade. All abrasive products that rotate or spin, such as the ones... [See More]
- Type: Silicon Carbide
- Bore / Shank: 5
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Max Speed: 2500
from R. S. Hughes Company, Inc.
3M Scotch-Brite non-woven CF-FS flap wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93759 having a super fine grade. All abrasive products that rotate or spin, such as... [See More]
- Type: Silicon Carbide
- Bore / Shank: 5.75
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Max Speed: 1800
from R. S. Hughes Company, Inc.
3M Scotch-Brite non-woven CF-MF flap wheel uses silicon carbide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 55747 having a medium grade. [See More]
- Type: Silicon Carbide
- Type: Abrasive Brush; Flapwheel; Nonwoven
from R. S. Hughes Company, Inc.
Standard Abrasives 613125 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the flexible flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as... [See More]
- Type: Silicon Carbide
- Bore / Shank: 0.2500
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Max Speed: 23000
from R. S. Hughes Company, Inc.
Standard Abrasives 640406 flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the flap wheel forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this... [See More]
- Type: Silicon Carbide
- Bore / Shank: 0.6250
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Max Speed: 12000
from R. S. Hughes Company, Inc.
Standard Abrasives 875342 FB133 16-16 buff & blend flap brush uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. [See More]
- Type: Silicon Carbide
- Type: Abrasive Brush; Flapwheel; Nonwoven
from R. S. Hughes Company, Inc.
Standard Abrasives Buff and Blend coated 898015 flap brush uses silicon carbide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this silicon carbide material into the flap brush forming a grit of 80. All abrasive products that rotate or spin, such as the ones in... [See More]
- Type: Silicon Carbide
- Max Speed: 12000
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Grit Size: 80