Specialty / Other Flap Wheels and Specialty Abrasives

8 Results
PC1628, 16 Inch Pittco Clean Brush -- 49006
from Maryland Brush Company, Inc.

Pittco-Clean ® Brushing Units. Helical brush strips equally spaced around a stainless steel core provide a sweeping type of brushing action. This construction also gives the brush self-cleaning properties, so it will not load with the material being brushed. The core and retaining channels are... [See More]

  • Type: Abrasive Brush; Flapwheel
  • Width: 16
  • Outer / OD: 16
  • Applications & Materials Abraded: Metalworking; Conveyor Belt Cleaning
1" Polyflex Encapsulated Power Tube Brush, .0104" Steel Wire Fill, 2-1/2" Brush Length -- 35825
from Weiler Abrasives

Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long life. Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action [See More]

  • Type: Abrasive Brush
  • Bore / Shank: 0.3125
  • Outer / OD: 0.0100
  • Width: 10.12
Abrasive Drums for Cleaning TIG and MIG Welds -- FX™ Flex Drums
from Walter Surface Technologies

Use the new FX ™ FLEX drum to easily clean TIG and MIG welds while leaving a fine #4 finish on your metal surfaces. This product is ideal for cleaning uneven surfaces like checker plate. FX ™ FLEX drums are made with a lower density material which allows you to achieve a perfectly... [See More]

  • Type: Sleeves; Nonwoven
  • Bore / Shank: 0.6250
  • Outer / OD: 4.25 to 4.5
  • Width: 2 to 4
1/2" Polyflex Encapsulated Power Tube Brush, .006" Steel Wire Fill, 2" Brush Length -- 35821
from Weiler Abrasives

Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long life. Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action [See More]

  • Type: Abrasive Brush
  • Bore / Shank: 0.4500
  • Outer / OD: 0.0060
  • Width: 5.3
3/4" Polyflex Encapsulated Power Tube Brush, .0104" Steel Wire Fill, 2-1/2" Brush Length -- 35823
from Weiler Abrasives

Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long life. Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action [See More]

  • Type: Abrasive Brush
  • Bore / Shank: 0.7500
  • Outer / OD: 0.0100
  • Width: 0.7000
5/8" Polyflex Encapsulated Power Tube Brush, .0104" Steel Wire Fill, 2" Brush Length -- 35822
from Weiler Abrasives

Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long life. Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action [See More]

  • Type: Abrasive Brush
  • Bore / Shank: 0.6500
  • Outer / OD: 0.0100
  • Width: 0.6000
8" Vat Brush, White Nylon Fill, Plastic Block -- 75570
from Weiler Abrasives

Ideal for cleaning Valves, Outlets, Small Tanks, Beverage Dispensers and Coffee Urns. White Nylon Block [See More]

  • Type: Abrasive Brush
  • Width: 4.5
  • Bore / Shank: 3.4
  • Applications & Materials Abraded: Facility Maintenance
8-1/2" Grout Detail Brush, Stiff Black Nylon Fill -- 73233
from Weiler Abrasives

Ideal for Removing Stubborn Dirt, Grime and Mildew fro Tiled surface [See More]

  • Type: Abrasive Brush
  • Width: 1.95
  • Bore / Shank: 0.9000
  • Applications & Materials Abraded: Facility Maintenance