Blending / Intermediate (Medium Grits) Flap Wheels and Specialty Abrasives
from Norton Abrasives
Bear-Tex ® Deburring Unified Wheel [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Very Fine Grit Polishing or Lapping; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
- Outer / OD: 2
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 8
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 3
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 12
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 5
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 2
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 3
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 6
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 2
from Norton Abrasives
Bear-Tex ® Flap Wheel [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 3
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 6
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 2
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 8
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 3
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
- Outer / OD: 2
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Norton Light Convolute Wheel 7SF Fine [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 12
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 5
from Norton Abrasives
Norton Light Convolute Wheel 7SF Fine [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 12
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 5
from Norton Abrasives
Norton Light Convolute Wheel 7SF Fine [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 14
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 8
from Norton Abrasives
Norton Light Convolute Wheel 7SF Fine [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 8
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 3
from Norton Abrasives
Norton Light Convolute Wheel 7SF Fine [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 8
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 3
from Norton Abrasives
Norton Light Convolute Wheel 7SF Fine [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 6
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Norton Light Convolute Wheel 7SF Fine [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 12
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 5
from Norton Abrasives
Norton Light Convolute Wheel 7SF Fine [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 6
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Norton Light Convolute Wheel 7SF Fine [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 6
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Norton Light Convolute Wheel 7SF Fine [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 14
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 8
from Norton Abrasives
Norton Light Convolute Wheel 7SF Fine [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 8
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 3
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
- Outer / OD: 1
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.1875
from Norton Abrasives
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
- Outer / OD: 2
- Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Choose Norton Bear-Tex Clean & Finish Convolute Wheels for a fine surface finish with light pressure. Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications. Convolute wheels are formed by wrapping and bonding web material impregnated with... [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 4
- Type: Non-woven Wheel; Convolute Wheel; Nonwoven
- Bore / Shank: 1
from Norton Abrasives
Small Area General Purpose Sponge [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Contour or Edge
- Width: 4.5
- Type: Pad or Block; Nonwoven
- Type: Silicon Carbide
from Flexovit USA, Inc.
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA80. For use on steel, cast iron, stainless steel and... [See More]
- Applications & Materials Abraded: Metalworking; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld
- Width: 0.7500
- Outer / OD: 1.25
- Max Speed: 26000
from Walter Surface Technologies
If time is money, then ENDURO-FLEX TURBO ™ is worth its weight in gold. This extremely aggressive flap disc removes material like a 36 grit but leaves a 60 grit, paint-ready finish, saving you a valuable step in the finishing process. The innovative backing pad design allows air to cool the... [See More]
- Applications & Materials Abraded: Metalworking; Automotive; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
- Outer / OD: 4.5 to 7
- Type: FlapDisc
- Bore / Shank: 0.6250 to 0.8750
from Flexovit USA, Inc.
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA80. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]
- Applications & Materials Abraded: Metalworking; Medium Grit Blending or Intermediate Cutting
- Outer / OD: 4
- Type: FlapDisc
- Bore / Shank: 0.6250
from Walter Surface Technologies
Whether you work on stainless steel, aluminum or any copper alloy the ENDURO-FLEX Stainless flap discs will replace grinding wheels and sanding discs and provide exceptional cost savings, higher productivity and a more consistent surface finish. Made from natural and sustainable plant fibers, the... [See More]
- Applications & Materials Abraded: Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
- Outer / OD: 4.5 to 7
- Type: FlapDisc
- Bore / Shank: 0.8750
from Flexovit USA, Inc.
Flexovit ZIRCOTEX High Performance Type 27 & Type 29 Flap Discs are made with aluminum oxide resin cloth backed by a high strength fiberglass disc. A120. A general purpose wheel intended for applications that do not require extensive material removal. This spec is ideal on ferrous and nonferrous... [See More]
- Applications & Materials Abraded: Metalworking; Medium Grit Blending or Intermediate Cutting
- Outer / OD: 4
- Type: FlapDisc
- Bore / Shank: 0.6250
from Walter Surface Technologies
Coolcut ™ flap wheels are ideal for general purpose blending, shaping and deburring. They are made from the highest quality abrasive grains and are perfectly balanced to provide a uniform, grained satin finish. No matter the application, Coolcut ™ Flap Wheels provide consistently... [See More]
- Applications & Materials Abraded: Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
- Outer / OD: 1 to 6.5
- Type: Flapwheel
- Width: 0.3750 to 2
from Flexovit USA, Inc.
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA80. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]
- Applications & Materials Abraded: Metalworking; Medium Grit Blending or Intermediate Cutting
- Outer / OD: 4.5
- Type: FlapDisc
- Bore / Shank: 0.8750
from Walter Surface Technologies
The new Enduro-Flex ALU ™ uses a superior zirconia alumina grain blend that is free of iron, sulfur and chlorine to achieve maximum results when blending on aluminum surfaces. It ’s built using a special coating for extra long life. Thanks to its high removal rates, and resistance to... [See More]
- Applications & Materials Abraded: Metalworking; Dry; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld
- Outer / OD: 4.5 to 7
- Type: FlapDisc
- Bore / Shank: 0.6250 to 0.8750
from Flexovit USA, Inc.
Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA80. ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing... [See More]
- Applications & Materials Abraded: Metalworking; Medium Grit Blending or Intermediate Cutting
- Outer / OD: 4.5
- Type: FlapDisc
- Bore / Shank: 0.8750
from Walter Surface Technologies
For bringing down and blending in light welds, for deburring, breaking edges and rounding corners. Aggressive, cool cutting and provides a consistent uniform finish. Abrasive flaps are secured onto a flexible backing, making them ideal for working on curved surfaces. Features. Flexible backing for... [See More]
- Applications & Materials Abraded: Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Contour or Edge
- Outer / OD: 4.5 to 6
- Type: FlapDisc
- Max Speed: 11000
from Flexovit USA, Inc.
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A80. The unique product design of Flexovit's mounted flap... [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
- Outer / OD: 1
- Type: Flapwheel
- Bore / Shank: 0.2500
from Walter Surface Technologies
ALLSTEELT ™ features a unique zirconia alumina abrasive grain blend that self-sharpens with less pressure, providing a high removal rate with angle grinders. ALLSTEEL ™ is an economical solution for operators who need a quality, industrial grade flap disc for a variety of applications. [See More]
- Applications & Materials Abraded: Metalworking; Dry; Coarser filaments or grit sizes; Medium Grit Blending or Intermediate Cutting
- Outer / OD: 4.5 to 5
- Type: FlapDisc
- Max Speed: 13300
from Flexovit USA, Inc.
Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A80. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic... [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; Plastics or Composites; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
- Width: 0.5000
- Outer / OD: 0.5000
- Max Speed: 30000
from Walter Surface Technologies
The ENDURO-FLEX one-step finishing discs not only meet but surpass the challenges that the metal fabricating and finishing industry faces on a daily basis. With the new ultra sharp and refined zirconium grain, the ENDURO-FLEX finishing disc will stay sharper for a longer period of time while... [See More]
- Applications & Materials Abraded: Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
- Outer / OD: 4.5 to 7
- Type: FlapDisc
- Bore / Shank: 0.6250 to 0.8750
from Flexovit USA, Inc.
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running. A80. Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic... [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; Plastics or Composites; Medium Grit Blending or Intermediate Cutting; Bench or Backstand; Fiberglass
- Outer / OD: 4
- Type: Flapwheel
- Bore / Shank: 0.6250
from Walter Surface Technologies
Two-In-One ™ flap wheels remove material nearly as fast as regular flap wheels while leaving a finer finish thanks to the non-woven material between each sanding flap. Excellent for finishing work. FEATURES. Combine two finishing steps into one. Remove material and give a satin finish. [See More]
- Applications & Materials Abraded: Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Very Fine Grit Polishing or Lapping
- Outer / OD: 2 to 3
- Type: Flapwheel; Non-woven Wheel; Nonwoven
- Bore / Shank: 0.2500 to 1.25
from Walter Surface Technologies
ENDURO-FLEX 2-in-1 ™ flap discs remove TIG welds and finish the surface in just one step, substantially reducing your finishing costs. Save time and reduce your inventory by using just one disc instead of two or more to perform the same job. Features. Consistent finish without smearing. Fast... [See More]
- Applications & Materials Abraded: Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
- Outer / OD: 4.5 to 5
- Type: FlapDisc
- Bore / Shank: 0.6250