Material Removal / Roughing (Coarse Grits / Filaments) Flap Wheels and Specialty Abrasives

38 Results
Bear-Tex® Interleaf Flap Wheel -- 66261010712
from Norton Abrasives

A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]

  • Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
  • Outer / OD: 12
  • Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
  • Bore / Shank: 5
Bear-Tex® Interleaf Flap Wheel -- 66261051720
from Norton Abrasives

A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]

  • Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
  • Outer / OD: 2
  • Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Interleaf Flap Wheel -- 66261051721
from Norton Abrasives

A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]

  • Applications & Materials Abraded: Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
  • Outer / OD: 2
  • Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® NEX Unified Wheel -- 66261014914
from Norton Abrasives

Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
  • Outer / OD: 3
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.3750
Bear-Tex® NEX Unified Wheel -- 66261014915
from Norton Abrasives

Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
  • Outer / OD: 1
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.1875
Bear-Tex® NEX Unified Wheel -- 66261014919
from Norton Abrasives

Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
  • Outer / OD: 3
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® NEX Unified Wheel -- 66261014920
from Norton Abrasives

Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
  • Outer / OD: 3
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.3750
Bear-Tex® NEX Unified Wheel -- 66261014921
from Norton Abrasives

Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
  • Outer / OD: 2
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Max Speed: ? to 22100
Bear-Tex® NEX Unified Wheel -- 66261014922
from Norton Abrasives

Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
  • Outer / OD: 3
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Max Speed: ? to 18100
Bear-Tex®General Duty Unified Wheel -- 66261000938
from Norton Abrasives

Bear-Tex ® Deburring Unified Wheel [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
  • Outer / OD: 1
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.1875
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184000
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications & Materials Abraded: MRO or Welding; Dry; Coarser filaments or grit sizes; Coarse Grit
  • Max Speed: 12000
  • Outer / OD: 4
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184019
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications & Materials Abraded: MRO or Welding; Dry; Coarser filaments or grit sizes; Coarse Grit
  • Max Speed: 25000
  • Outer / OD: 1
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184041
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications & Materials Abraded: MRO or Welding; Dry; Coarser filaments or grit sizes; Coarse Grit
  • Max Speed: 14000
  • Outer / OD: 3
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184042
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications & Materials Abraded: MRO or Welding; Dry; Coarser filaments or grit sizes; Coarse Grit
  • Max Speed: 23000
  • Outer / OD: 1.75
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184065
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications & Materials Abraded: MRO or Welding; Dry; Coarser filaments or grit sizes; Coarse Grit
  • Max Speed: 23000
  • Outer / OD: 1.25
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184066
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications & Materials Abraded: MRO or Welding; Dry; Coarser filaments or grit sizes; Coarse Grit
  • Max Speed: 23000
  • Outer / OD: 1.25
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184076
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications & Materials Abraded: MRO or Welding; Dry; Coarser filaments or grit sizes; Coarse Grit
  • Max Speed: 23000
  • Outer / OD: 1.5
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184077
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications & Materials Abraded: MRO or Welding; Dry; Coarser filaments or grit sizes; Coarse Grit
  • Max Speed: 14000
  • Outer / OD: 3
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184079
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications & Materials Abraded: MRO or Welding; Dry; Coarser filaments or grit sizes; Coarse Grit
  • Max Speed: 23000
  • Outer / OD: 1.5
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184270
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications & Materials Abraded: MRO or Welding; Dry; Coarser filaments or grit sizes; Coarse Grit
  • Max Speed: 23000
  • Outer / OD: 1.25
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184346
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications & Materials Abraded: MRO or Welding; Dry; Coarser filaments or grit sizes; Coarse Grit
  • Max Speed: 25000
  • Outer / OD: 1
  • Type: Aluminum Oxide
Merit® Powerflex® -- 08834194803
from Norton Abrasives

Merit ® Powerflex ® [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
  • Outer / OD: 4.5
  • Type: FlapDisc
  • Bore / Shank: 0.6250
Metalite® R265 Flap Wheel -- 63642502668
from Norton Abrasives

Norton Metalite R265 Flap Wheels are designed to deliver a consistent finish with a uniform rate of cut, flap wheels wear away, continually exposing fresh abrasive. Conformable to most shapes, they are available in coarse to fine. Typical applications include metal fabrication, blending welds,... [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
  • Outer / OD: 3.5
  • Type: Flapwheel
  • Bore / Shank: 0.6250
Norton Merit Pink Abrasives
from Norton Abrasives

Norton and Merit brands are joining forces to deliver a simpler, comprehensive one-stop shop product portfolio for all specialty abrasives for offhand and portable power tools, within a single "Norton Merit" brand. The Norton Merit Pink line is the first introduction under the new unique branding. [See More]

  • Applications & Materials Abraded: MRO or Welding; Dry; Coarser filaments or grit sizes
  • Outer / OD: 0.2500 to 3
  • Type: CrossPad; Flapwheel
  • Width: 2 to 3
Sealer Sanding Sponge -- 63642502538
from Norton Abrasives

Small Area General Purpose Sponge [See More]

  • Applications & Materials Abraded: Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning
  • Width: 3.75
  • Type: Pad or Block; Nonwoven
  • Type: Silicon Carbide
Flap Bands -- 46431
from Flexovit USA, Inc.

Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA40. For use on steel, cast iron, stainless steel and... [See More]

  • Applications & Materials Abraded: Metalworking; Coarser filaments or grit sizes; Portable Grinder or Handheld
  • Width: 0.7500
  • Outer / OD: 1.25
  • Max Speed: 26000
Flap Discs for Grinding and Finishing -- TWIST™
from Walter Surface Technologies

Long lasting with a consistent surface finish from start to end. Very high removal rate. Excellent for weld blending and finishing work. FEATURES. Fast removal of material. One step finishing solution to reduce cost. Plastic "TR" button for quick mounting. MATERIALS. Aluminum. Stainless steel. [See More]

  • Applications & Materials Abraded: Metalworking; Dry; Coarser filaments or grit sizes; Fine Grit Finishing or Deburring
  • Outer / OD: 2.5
  • Type: FlapDisc
  • Max Speed: 12000
Flap Discs -- Z4000F
from Flexovit USA, Inc.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]

  • Applications & Materials Abraded: Metalworking; Coarser filaments or grit sizes
  • Outer / OD: 4
  • Type: FlapDisc
  • Bore / Shank: 0.6250
Industrial Flap Discs -- ALLSTEEL™
from Walter Surface Technologies

ALLSTEELT ™ features a unique zirconia alumina abrasive grain blend that self-sharpens with less pressure, providing a high removal rate with angle grinders. ALLSTEEL ™ is an economical solution for operators who need a quality, industrial grade flap disc for a variety of applications. [See More]

  • Applications & Materials Abraded: Metalworking; Dry; Coarser filaments or grit sizes; Medium Grit Blending or Intermediate Cutting
  • Outer / OD: 4.5 to 5
  • Type: FlapDisc
  • Max Speed: 13300
Flap Discs -- Z4080F
from Flexovit USA, Inc.

Flexovit ZIRCOTEX High Performance Type 27 & Type 29 Flap Discs are made with aluminum oxide resin cloth backed by a high strength fiberglass disc. A24. A general purpose wheel intended for applications that do not require extensive material removal. This spec is ideal on ferrous and nonferrous... [See More]

  • Applications & Materials Abraded: Metalworking; Coarser filaments or grit sizes
  • Outer / OD: 4
  • Type: FlapDisc
  • Bore / Shank: 0.6250
Sanding and Surface Cleaning Mounted Wheels -- FX™ Mounted Wheels
from Walter Surface Technologies

FX ™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features. Aggressively, efficiency from... [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning
  • Outer / OD: 2
  • Type: Non-woven Wheel; Sleeves; Convolute Wheel; Nonwoven
  • Bore / Shank: 0.2500
Flap Discs -- Z4502F
from Flexovit USA, Inc.

Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40. ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing... [See More]

  • Applications & Materials Abraded: Metalworking; Coarser filaments or grit sizes
  • Outer / OD: 4.5
  • Type: FlapDisc
  • Bore / Shank: 0.8750
Flap Discs -- Z4505F
from Flexovit USA, Inc.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA60. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]

  • Applications & Materials Abraded: Metalworking; Coarser filaments or grit sizes
  • Outer / OD: 4.5
  • Type: FlapDisc
  • Bore / Shank: 0.8750
Flap Discs -- Z5000F
from Flexovit USA, Inc.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]

  • Applications & Materials Abraded: Metalworking; Coarser filaments or grit sizes
  • Outer / OD: 5
  • Type: FlapDisc
  • Bore / Shank: 0.8750
Flap Discs -- Z5005F
from Flexovit USA, Inc.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA60. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]

  • Applications & Materials Abraded: Metalworking; Coarser filaments or grit sizes
  • Outer / OD: 5
  • Type: FlapDisc
  • Bore / Shank: 0.8750
Mounted Flap Wheels -- PA200
from Flexovit USA, Inc.

Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A40. The unique product design of Flexovit's mounted flap... [See More]

  • Applications & Materials Abraded: Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
  • Outer / OD: 1
  • Type: Flapwheel
  • Bore / Shank: 0.2500
Spiral Band Sleeves -- 46032
from Flexovit USA, Inc.

Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A60. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic... [See More]

  • Applications & Materials Abraded: Metalworking; Woodworking; Plastics or Composites; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
  • Width: 0.5000
  • Outer / OD: 0.5000
  • Max Speed: 30000
Unmounted Flap Wheels -- PG512
from Flexovit USA, Inc.

Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running. A60. Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic... [See More]

  • Applications & Materials Abraded: Metalworking; Woodworking; Plastics or Composites; Coarser filaments or grit sizes; Bench or Backstand; Fiberglass
  • Outer / OD: 4
  • Type: Flapwheel
  • Bore / Shank: 0.6250