Closed Coat Flap Wheels and Specialty Abrasives

25 Results
Merit AO Coarse Arbor Unmounted Flap Wheel -- 08834120169
from Norton Abrasives

Quality aluminum oxide abrasive provides good cut rate and life [See More]

  • Features: Closed
  • Outer / OD: 6
  • Type: Flapwheel
  • Max Speed: 6000
Merit AO Coarse Arbor Unmounted Flap Wheel -- 08834120170
from Norton Abrasives

Quality aluminum oxide abrasive provides good cut rate and life [See More]

  • Features: Closed
  • Outer / OD: 6
  • Type: Flapwheel
  • Max Speed: 6000
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184000
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Features: Closed
  • Max Speed: 12000
  • Outer / OD: 4
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184019
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Features: Closed
  • Max Speed: 25000
  • Outer / OD: 1
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184041
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Features: Closed
  • Max Speed: 14000
  • Outer / OD: 3
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184042
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Features: Closed
  • Max Speed: 23000
  • Outer / OD: 1.75
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184065
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Features: Closed
  • Max Speed: 23000
  • Outer / OD: 1.25
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184066
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Features: Closed
  • Max Speed: 23000
  • Outer / OD: 1.25
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184076
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Features: Closed
  • Max Speed: 23000
  • Outer / OD: 1.5
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184077
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Features: Closed
  • Max Speed: 14000
  • Outer / OD: 3
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184079
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Features: Closed
  • Max Speed: 23000
  • Outer / OD: 1.5
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184270
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Features: Closed
  • Max Speed: 23000
  • Outer / OD: 1.25
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184346
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Features: Closed
  • Max Speed: 25000
  • Outer / OD: 1
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184444
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Features: Closed
  • Max Speed: 18000
  • Outer / OD: 2.5
  • Type: Aluminum Oxide
Merit AO Coarse Grit Overlap Slotted Disc -- 8834184655
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Features: Closed
  • Max Speed: 23000
  • Outer / OD: 1.75
  • Type: Aluminum Oxide
Merit AO Coarse Steel Shank Mini Flap Wheel -- 08834149801
from Norton Abrasives

Quality aluminum oxide abrasive provides good cut rate and life [See More]

  • Features: Closed
  • Outer / OD: 1
  • Type: Flapwheel
  • Max Speed: 30000
Merit AO Coarse Steel Shank Mini Flap Wheel -- 08834149803
from Norton Abrasives

Quality aluminum oxide abrasive provides good cut rate and life [See More]

  • Features: Closed
  • Outer / OD: 1
  • Type: Flapwheel
  • Max Speed: 30000
Merit AO Coarse Steel Shank Mini Flap Wheel -- 08834149804
from Norton Abrasives

Quality aluminum oxide abrasive provides good cut rate and life [See More]

  • Features: Closed
  • Outer / OD: 1
  • Type: Flapwheel
  • Max Speed: 30000
Merit AO Coarse Steel Shank Mini Flap Wheel -- 08834149805
from Norton Abrasives

Quality aluminum oxide abrasive provides good cut rate and life [See More]

  • Features: Closed
  • Outer / OD: 1
  • Type: Flapwheel
  • Max Speed: 30000
Merit AO Coarse Steel Shank Mini Flap Wheel -- 08834149810
from Norton Abrasives

Quality aluminum oxide abrasive provides good cut rate and life [See More]

  • Features: Closed
  • Outer / OD: 1.5
  • Type: Flapwheel
  • Max Speed: 25000
Merit AO Coarse Steel Shank Mini Flap Wheel -- 08834149811
from Norton Abrasives

Quality aluminum oxide abrasive provides good cut rate and life [See More]

  • Features: Closed
  • Outer / OD: 1.5
  • Type: Flapwheel
  • Max Speed: 25000
Merit® Powerflex® -- 08834194803
from Norton Abrasives

Merit ® Powerflex ® [See More]

  • Features: Closed
  • Outer / OD: 4.5
  • Type: FlapDisc
  • Bore / Shank: 0.6250
Metalite® R265 Flap Wheel -- 63642502668
from Norton Abrasives

Norton Metalite R265 Flap Wheels are designed to deliver a consistent finish with a uniform rate of cut, flap wheels wear away, continually exposing fresh abrasive. Conformable to most shapes, they are available in coarse to fine. Typical applications include metal fabrication, blending welds,... [See More]

  • Features: Closed
  • Outer / OD: 3.5
  • Type: Flapwheel
  • Bore / Shank: 0.6250
Norton BlueFire ZA Coarse Arbor Thread Fiberglass Conical Flap Disc -- 07660703205
from Norton Abrasives

Type 29 conical flap discs with high performance zirconia alumina plus abrasive provide aggressive cut and long life with up to 30% longer life than competitive zirconia alumina products [See More]

  • Features: Closed
  • Outer / OD: 7
  • Type: FlapDisc
  • Max Speed: 8600
Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc -- 63642503510
from Norton Abrasives

Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products [See More]

  • Features: Closed
  • Outer / OD: 4.5
  • Type: FlapDisc
  • Max Speed: 13000