Specialty / Other Flap Wheels and Specialty Abrasives
from Flexovit USA, Inc.
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A40. The unique product design of Flexovit's mounted flap... [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
- Outer / OD: 1
- Type: Flapwheel
- Bore / Shank: 0.2500
from Walter Surface Technologies
Use the new FX ™ FLEX drum to easily clean TIG and MIG welds while leaving a fine #4 finish on your metal surfaces. This product is ideal for cleaning uneven surfaces like checker plate. FX ™ FLEX drums are made with a lower density material which allows you to achieve a perfectly... [See More]
- Applications & Materials Abraded: Metalworking; Dry; Flexible course; Uneven surfaces like checker plate
- Outer / OD: 4.25 to 4.5
- Type: Sleeves; Nonwoven
- Bore / Shank: 0.6250
from Flexovit USA, Inc.
Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A60. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic... [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; Plastics or Composites; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
- Width: 0.5000
- Outer / OD: 0.5000
- Max Speed: 30000
from Flexovit USA, Inc.
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running. A60. Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic... [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; Plastics or Composites; Coarser filaments or grit sizes; Bench or Backstand; Fiberglass
- Outer / OD: 4
- Type: Flapwheel
- Bore / Shank: 0.6250