Cloth Flap Wheels and Specialty Abrasives
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Backing / Base: Cloth; Non-Woven
- Outer / OD: 6
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 2
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Backing / Base: Cloth; Non-Woven
- Outer / OD: 8
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 3
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Backing / Base: Cloth; Non-Woven
- Outer / OD: 12
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 5
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Backing / Base: Cloth; Non-Woven
- Outer / OD: 2
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Backing / Base: Cloth; Non-Woven
- Outer / OD: 2
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Backing / Base: Cloth; Non-Woven
- Outer / OD: 2
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 0.2500
from Norton Abrasives
Quality aluminum oxide abrasive provides good cut rate and life [See More]
- Backing / Base: Cloth
- Outer / OD: 6
- Type: Flapwheel
- Max Speed: 6000
from Norton Abrasives
Quality aluminum oxide abrasive provides good cut rate and life [See More]
- Backing / Base: Cloth
- Outer / OD: 6
- Type: Flapwheel
- Max Speed: 6000
from Norton Abrasives
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]
- Backing / Base: Cloth
- Max Speed: 12000
- Outer / OD: 4
- Type: Aluminum Oxide
from Norton Abrasives
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]
- Backing / Base: Cloth
- Max Speed: 25000
- Outer / OD: 1
- Type: Aluminum Oxide
from Norton Abrasives
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]
- Backing / Base: Cloth
- Max Speed: 14000
- Outer / OD: 3
- Type: Aluminum Oxide
from Norton Abrasives
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]
- Backing / Base: Cloth
- Max Speed: 23000
- Outer / OD: 1.75
- Type: Aluminum Oxide
from Norton Abrasives
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]
- Backing / Base: Cloth
- Max Speed: 23000
- Outer / OD: 1.25
- Type: Aluminum Oxide
from Norton Abrasives
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]
- Backing / Base: Cloth
- Max Speed: 23000
- Outer / OD: 1.25
- Type: Aluminum Oxide
from Norton Abrasives
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]
- Backing / Base: Cloth
- Max Speed: 23000
- Outer / OD: 1.5
- Type: Aluminum Oxide
from Norton Abrasives
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]
- Backing / Base: Cloth
- Max Speed: 14000
- Outer / OD: 3
- Type: Aluminum Oxide
from Norton Abrasives
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]
- Backing / Base: Cloth
- Max Speed: 23000
- Outer / OD: 1.5
- Type: Aluminum Oxide
from Norton Abrasives
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]
- Backing / Base: Cloth
- Max Speed: 23000
- Outer / OD: 1.25
- Type: Aluminum Oxide
from Norton Abrasives
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]
- Backing / Base: Cloth
- Max Speed: 25000
- Outer / OD: 1
- Type: Aluminum Oxide
from Norton Abrasives
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]
- Backing / Base: Cloth
- Max Speed: 18000
- Outer / OD: 2.5
- Type: Aluminum Oxide
from Norton Abrasives
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]
- Backing / Base: Cloth
- Max Speed: 23000
- Outer / OD: 1.75
- Type: Aluminum Oxide
from Norton Abrasives
Quality aluminum oxide abrasive provides good cut rate and life [See More]
- Backing / Base: Cloth
- Outer / OD: 1
- Type: Flapwheel
- Max Speed: 30000
from Norton Abrasives
Norton Metalite R265 Flap Wheels are designed to deliver a consistent finish with a uniform rate of cut, flap wheels wear away, continually exposing fresh abrasive. Conformable to most shapes, they are available in coarse to fine. Typical applications include metal fabrication, blending welds,... [See More]
- Backing / Base: Cloth
- Outer / OD: 3.5
- Type: Flapwheel
- Bore / Shank: 0.6250
from Norton Abrasives
Type 29 conical flap discs with high performance zirconia alumina plus abrasive provide aggressive cut and long life with up to 30% longer life than competitive zirconia alumina products [See More]
- Backing / Base: Cloth
- Outer / OD: 7
- Type: FlapDisc
- Max Speed: 8600
from Norton Abrasives
Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products [See More]
- Backing / Base: Cloth
- Outer / OD: 4.5
- Type: FlapDisc
- Max Speed: 13000
from Flexovit USA, Inc.
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]
- Backing / Base: Cloth
- Outer / OD: 4
- Type: FlapDisc
- Bore / Shank: 0.6250
from R. S. Hughes Company, Inc.
3M coated 241E flap wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 100. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Backing / Base: Cloth
- Bore / Shank: 1
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Max Speed: 6100
from Reid Supply
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad... [See More]
- Backing / Base: Cloth; Cloth
- Outer / OD: 7
- Type: FlapDisc
- Max Speed: 8600
from Flexovit USA, Inc.
Flexovit ZIRCOTEX High Performance Type 27 & Type 29 Flap Discs are made with aluminum oxide resin cloth backed by a high strength fiberglass disc. A120. A general purpose wheel intended for applications that do not require extensive material removal. This spec is ideal on ferrous and nonferrous... [See More]
- Backing / Base: Cloth
- Outer / OD: 4
- Type: FlapDisc
- Bore / Shank: 0.6250
from R. S. Hughes Company, Inc.
3M coated 241E flap wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Backing / Base: Cloth
- Bore / Shank: 1
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Max Speed: 6100
from Flexovit USA, Inc.
Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40. ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing... [See More]
- Backing / Base: Cloth
- Outer / OD: 4.5
- Type: FlapDisc
- Bore / Shank: 0.8750
from R. S. Hughes Company, Inc.
3M coated 244D flap wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which... [See More]
- Backing / Base: Cloth
- Max Speed: 30000
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
from Flexovit USA, Inc.
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA60. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]
- Backing / Base: Cloth
- Outer / OD: 4.5
- Type: FlapDisc
- Bore / Shank: 0.8750
from R. S. Hughes Company, Inc.
3M coated 244D flap wheel uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Backing / Base: Cloth
- Max Speed: 30000
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
from Flexovit USA, Inc.
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA80. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]
- Backing / Base: Cloth
- Outer / OD: 4.5
- Type: FlapDisc
- Bore / Shank: 0.8750
from R. S. Hughes Company, Inc.
3M coated 244D flap wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Backing / Base: Cloth
- Max Speed: 25000
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
from Flexovit USA, Inc.
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]
- Backing / Base: Cloth
- Outer / OD: 5
- Type: FlapDisc
- Bore / Shank: 0.8750
from R. S. Hughes Company, Inc.
3M coated 244D flap wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Backing / Base: Cloth
- Max Speed: 20000
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
from Flexovit USA, Inc.
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA60. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]
- Backing / Base: Cloth
- Outer / OD: 5
- Type: FlapDisc
- Bore / Shank: 0.8750
from R. S. Hughes Company, Inc.
3M coated 244D flap wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Backing / Base: Cloth
- Max Speed: 25000
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 244D flap wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Backing / Base: Cloth
- Max Speed: 20000
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 341D flap wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the flap wheel forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Backing / Base: Cloth
- Max Speed: 25000
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which... [See More]
- Backing / Base: Cloth
- Max Speed: 10000
- Type: Sleeves; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Backing / Base: Cloth
- Max Speed: 10000
- Type: Sleeves; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Backing / Base: Cloth
- Max Speed: 8000
- Type: Sleeves; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which... [See More]
- Backing / Base: Cloth
- Max Speed: 10000
- Type: Sleeves; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which... [See More]
- Backing / Base: Cloth
- Max Speed: 14000
- Type: Sleeves; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Backing / Base: Cloth
- Max Speed: 18000
- Type: Sleeves; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which... [See More]
- Backing / Base: Cloth
- Max Speed: 15000
- Type: Sleeves; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which... [See More]
- Backing / Base: Cloth
- Max Speed: 30000
- Type: Sleeves; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Backing / Base: Cloth
- Max Speed: 6000
- Type: Sleeves; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Backing / Base: Cloth
- Max Speed: 3000
- Type: Sleeves; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which... [See More]
- Backing / Base: Cloth
- Max Speed: 8000
- Type: Sleeves; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which... [See More]
- Backing / Base: Cloth
- Max Speed: 10000
- Type: Sleeves; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which... [See More]
- Backing / Base: Cloth
- Max Speed: 23000
- Type: Sleeves; Nonwoven
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run... [See More]
- Backing / Base: Cloth
- Max Speed: 15000
- Type: Sleeves; Nonwoven
- Type: Ceramic
from R. S. Hughes Company, Inc.
3M Cubitron coated 741A flap wheel uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the flap wheel forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run... [See More]
- Backing / Base: Cloth
- Bore / Shank: 1
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Max Speed: 6100
from R. S. Hughes Company, Inc.
3M Cubitron coated 741A flap wheel uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the flap wheel forming a grit of 60. [See More]
- Backing / Base: Cloth
- Bore / Shank: 1
- Type: Abrasive Brush; Flapwheel; Nonwoven
- Type: Ceramic