Interleaved / Combination Flap Wheels and Specialty Abrasives
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 2
- Outer / OD: 6
- Width: 1
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 3
- Outer / OD: 8
- Width: 1
from Norton Abrasives
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]
- Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
- Bore / Shank: 0.2500
- Outer / OD: 2
- Width: 1
from Walter Surface Technologies
Combine two finishing steps into one with turbo power. The TWO-IN-ONE ™ TURBO DRUM's coated abrasive cloth cuts aggressively while the interweaved BLENDEX ™ flaps produce a No. 3 linear brushed finish. Available in 4.5" x 2" and 4.5" x 4" formats, these exceptional finishing tools are an... [See More]
- Type: Sleeves; Interleaved
- Bore / Shank: 0.6250
- Outer / OD: 4.5
- Width: 2 to 4