ANSI - CAMI / Coated Flap Wheels and Specialty Abrasives

36 Results
Bear-Tex® Deburring Unified Wheel -- 66261052200
from Norton Abrasives

Bear-Tex ® Deburring Unified Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 2
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Deburring Unified Wheel -- 66261058782
from Norton Abrasives

Bear-Tex ® Deburring Unified Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 2
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Deburring Unified Wheel -- 66261058854
from Norton Abrasives

Bear-Tex ® Deburring Unified Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 3
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Deburring Unified Wheel -- 66261058859
from Norton Abrasives

Bear-Tex ® Deburring Unified Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 3
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Deburring Unified Wheel -- 66261058876
from Norton Abrasives

Bear-Tex ® Deburring Unified Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 2
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Deburring Unified Wheel -- 66261058877
from Norton Abrasives

Bear-Tex ® Deburring Unified Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 3
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Deburring Unified Wheel -- 66261058881
from Norton Abrasives

Bear-Tex ® Deburring Unified Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 3
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Flap Wheel -- 66261000889
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 8
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 3
Bear-Tex® Flap Wheel -- 66261005070
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 12
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 5
Bear-Tex® Flap Wheel -- 66261051716
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 2
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Flap Wheel -- 66261051717
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 2
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Flap Wheel -- 66261051718
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 3
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Flap Wheel -- 66261051719
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 3
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Flap Wheel -- 66261058450
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 6
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 2
Bear-Tex® Flap Wheel -- 66261058456
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 6
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 2
Bear-Tex® Interleaf Flap Wheel -- 66261051720
from Norton Abrasives

A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 2
  • Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Metal Finishing Wheel -- 66261007936
from Norton Abrasives

Norton Light Convolute Wheel 7SF Fine [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 6
  • Type: Non-woven Wheel; Convolute Wheel; Nonwoven
  • Bore / Shank: 1
Bear-Tex® NEX Unified Wheel -- 66261014891
from Norton Abrasives

Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 1
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.1875
Bear-Tex® Series 4000 Wheel -- 66261004021
from Norton Abrasives

Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Advanced resin bond system... [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 6
  • Type: Non-woven Wheel; Convolute Wheel; Nonwoven
  • Bore / Shank: 1
Bear-Tex®Clean & Finish Conv. Wheel -- 66261058502
from Norton Abrasives

Choose Norton Bear-Tex Clean & Finish Convolute Wheels for a fine surface finish with light pressure. Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications. Convolute wheels are formed by wrapping and bonding web material impregnated with... [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 4
  • Type: Non-woven Wheel; Convolute Wheel; Nonwoven
  • Bore / Shank: 1
Bear-Tex®General Duty Unified Wheel -- 66261000938
from Norton Abrasives

Bear-Tex ® Deburring Unified Wheel [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 1
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.1875
Contour Single Sided Sponge -- 07660702257
from Norton Abrasives

Small Area General Purpose Sponge [See More]

  • System: ANSI - CAMI / Coated
  • Width: 4.5
  • Type: Pad or Block; Nonwoven
  • Type: Silicon Carbide
Merit® Powerflex® -- 08834194803
from Norton Abrasives

Merit ® Powerflex ® [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 4.5
  • Type: FlapDisc
  • Bore / Shank: 0.6250
Metalite® R265 Flap Wheel -- 63642502668
from Norton Abrasives

Norton Metalite R265 Flap Wheels are designed to deliver a consistent finish with a uniform rate of cut, flap wheels wear away, continually exposing fresh abrasive. Conformable to most shapes, they are available in coarse to fine. Typical applications include metal fabrication, blending welds,... [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 3.5
  • Type: Flapwheel
  • Bore / Shank: 0.6250
Norton Vortex Unified Wheel 3AM -- 66254428456
from Norton Abrasives

Norton Vortex Unified Wheel 3AM [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 2
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.2500
Flap Bands -- 46431
from Flexovit USA, Inc.

Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA40. For use on steel, cast iron, stainless steel and... [See More]

  • System: ANSI - CAMI / Coated
  • Width: 0.7500
  • Outer / OD: 1.25
  • Max Speed: 26000
Flap Discs -- Z4000F
from Flexovit USA, Inc.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 4
  • Type: FlapDisc
  • Bore / Shank: 0.6250
Flap Discs -- Z4075F
from Flexovit USA, Inc.

Flexovit ZIRCOTEX High Performance Type 27 & Type 29 Flap Discs are made with aluminum oxide resin cloth backed by a high strength fiberglass disc. A120. A general purpose wheel intended for applications that do not require extensive material removal. This spec is ideal on ferrous and nonferrous... [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 4
  • Type: FlapDisc
  • Bore / Shank: 0.6250
Flap Discs -- Z4502F
from Flexovit USA, Inc.

Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40. ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing... [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 4.5
  • Type: FlapDisc
  • Bore / Shank: 0.8750
Flap Discs -- Z4505F
from Flexovit USA, Inc.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA60. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 4.5
  • Type: FlapDisc
  • Bore / Shank: 0.8750
Flap Discs -- Z4510F
from Flexovit USA, Inc.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA80. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 4.5
  • Type: FlapDisc
  • Bore / Shank: 0.8750
Flap Discs -- Z5000F
from Flexovit USA, Inc.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 5
  • Type: FlapDisc
  • Bore / Shank: 0.8750
Flap Discs -- Z5005F
from Flexovit USA, Inc.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA60. ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and... [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 5
  • Type: FlapDisc
  • Bore / Shank: 0.8750
Mounted Flap Wheels -- PA200
from Flexovit USA, Inc.

Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A40. The unique product design of Flexovit's mounted flap... [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 1
  • Type: Flapwheel
  • Bore / Shank: 0.2500
Spiral Band Sleeves -- 46032
from Flexovit USA, Inc.

Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A60. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic... [See More]

  • System: ANSI - CAMI / Coated
  • Width: 0.5000
  • Outer / OD: 0.5000
  • Max Speed: 30000
Unmounted Flap Wheels -- PG512
from Flexovit USA, Inc.

Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running. A60. Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic... [See More]

  • System: ANSI - CAMI / Coated
  • Outer / OD: 4
  • Type: Flapwheel
  • Bore / Shank: 0.6250