Open Coat Flap Wheels and Specialty Abrasives

25 Results
Bear-Tex® Flap Wheel -- 66261000889
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 8
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 3
Bear-Tex® Flap Wheel -- 66261005070
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 12
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 5
Bear-Tex® Flap Wheel -- 66261051716
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 2
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Flap Wheel -- 66261051717
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 2
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Flap Wheel -- 66261051718
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 3
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Flap Wheel -- 66261051719
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 3
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Flap Wheel -- 66261058450
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 6
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 2
Bear-Tex® Flap Wheel -- 66261058451
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 6
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 2
Bear-Tex® Flap Wheel -- 66261058456
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 6
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 2
Bear-Tex® Flap Wheel -- 66261058474
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 3
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Flap Wheel -- 66261058487
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 6
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 2
Bear-Tex® Flap Wheel -- 66261058491
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 8
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 3
Bear-Tex® Flap Wheel -- 66261058493
from Norton Abrasives

Bear-Tex ® Flap Wheel [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 8
  • Type: Flapwheel; Non-woven Wheel; Nonwoven
  • Bore / Shank: 3
Bear-Tex® Interleaf Flap Wheel -- 66261007678
from Norton Abrasives

A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 6
  • Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
  • Bore / Shank: 2
Bear-Tex® Interleaf Flap Wheel -- 66261010711
from Norton Abrasives

A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 8
  • Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
  • Bore / Shank: 3
Bear-Tex® Interleaf Flap Wheel -- 66261010712
from Norton Abrasives

A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 12
  • Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
  • Bore / Shank: 5
Bear-Tex® Interleaf Flap Wheel -- 66261051720
from Norton Abrasives

A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 2
  • Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Interleaf Flap Wheel -- 66261051721
from Norton Abrasives

A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or... [See More]

  • Features: Open; Anti-loading
  • Outer / OD: 2
  • Type: Flapwheel; Non-woven Wheel; Interleaved; Nonwoven
  • Bore / Shank: 0.2500
Bear-Tex® Metal Finishing Wheel -- 66261007936
from Norton Abrasives

Norton Light Convolute Wheel 7SF Fine [See More]

  • Features: Open
  • Outer / OD: 6
  • Type: Non-woven Wheel; Convolute Wheel; Nonwoven
  • Bore / Shank: 1
Bear-Tex® NEX Unified Wheel -- 66261014891
from Norton Abrasives

Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or... [See More]

  • Features: Open
  • Outer / OD: 1
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.1875
Bear-Tex® Series 4000 Wheel -- 66261004021
from Norton Abrasives

Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Advanced resin bond system... [See More]

  • Features: Open
  • Outer / OD: 6
  • Type: Non-woven Wheel; Convolute Wheel; Nonwoven
  • Bore / Shank: 1
Bear-Tex®Clean & Finish Conv. Wheel -- 66261058502
from Norton Abrasives

Choose Norton Bear-Tex Clean & Finish Convolute Wheels for a fine surface finish with light pressure. Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications. Convolute wheels are formed by wrapping and bonding web material impregnated with... [See More]

  • Features: Open
  • Outer / OD: 4
  • Type: Non-woven Wheel; Convolute Wheel; Nonwoven
  • Bore / Shank: 1
Bear-Tex®General Duty Unified Wheel -- 66261000938
from Norton Abrasives

Bear-Tex ® Deburring Unified Wheel [See More]

  • Features: Open
  • Outer / OD: 1
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.1875
Contour Single Sided Sponge -- 07660702257
from Norton Abrasives

Small Area General Purpose Sponge [See More]

  • Features: Open
  • Width: 4.5
  • Type: Pad or Block; Nonwoven
  • Type: Silicon Carbide
Norton Vortex Unified Wheel 3AM -- 66254428456
from Norton Abrasives

Norton Vortex Unified Wheel 3AM [See More]

  • Features: Open
  • Outer / OD: 2
  • Type: Non-woven Wheel; Unified or Unitized Wheel; Nonwoven
  • Bore / Shank: 0.2500