USB Moisture Meters

16 Results
Hygrometers -- 2005024 [HP32 from Rotronic Instruments (UK) Ltd.]
from RS Components, Ltd.

Rotronic Instruments HP32 Hygrometer [See More]

  • Digital Outputs: USB; USB
  • Form Factor: Digital Hygrometer
  • Variables Measured: Relative Humidity; DewPoint
  • Relative Humidity Range: 100
Trace Moisture Analyzer -- moisture.IQ
from Panametrics

Applications. This multichannel analyzer measures moisture in gases and non-aqueous liquids and oxygen (optional) in gases. Designed for permanent installations, it is used in conjunction with Panametrics Moisture Image Series and M Series moisture probes for industries and applications including:... [See More]

  • Digital Outputs: Ethernet; Serial Interface; USB
  • Form Factor: Instrument
  • Variables Measured: DewPoint; Pressure (optional feature); Temperature (optional feature)
  • Dew Point Range: -148 to 50
Hygrometers -- 2005039 [0563 6352 from Testo Inc.]
from RS Components, Ltd.

Testo 0563 6352 Hygrometer [See More]

  • Digital Outputs: USB; USB
  • Form Factor: Digital Hygrometer
  • Variables Measured: Relative Humidity; DewPoint
  • Relative Humidity Range: 100
Hygrometers -- 2226917 [HP31 from Rotronic Instruments (UK) Ltd.]
from RS Components, Ltd.

Rotronic Instruments HP31 Handheld Hygro [See More]

  • Digital Outputs: USB; USB
  • Form Factor: Digital Hygrometer
  • Variables Measured: Relative Humidity
  • Relative Humidity Range: 100
Dewpoint Meter for General Applications -- SADPmini2
from Alpha Moisture Systems

The revolutionary SADP mini 2 Portable Dewpoint Meter manufactured by Alpha Moisture Systems sets new response speed, accuracy, and repeatability standards. It is the perfect instrument for spot-checking dewpoint and trace moisture measurements in gases, dry compressed air, and dry rooms/chambers. [See More]

  • Digital Outputs: USB
  • Form Factor: Meter
  • Variables Measured: DewPoint
  • Dew Point Range: -166 to 68
Handheld Temp Humidity Meter -- HH314A
from OMEGA Engineering, Inc.

The HH314A is a low cost, high performance handheld meter with datalogging ability. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. [See More]

  • Digital Outputs: Serial Interface; USB
  • Form Factor: Sensor (optional feature); Meter
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Range: 0.0 to 100
Digital Dewpoint Monitor -- Vaisala® Hand-held Dewpoint Meter
from DME Company

The Vaisala DRYCAP ® Hand-Held Dewpoint Meter DM70 measures dewpoint temperature accurately over a wide measurement range. The probe may be inserted directly into pressurized processes, and it responds rapidly from ambient to process conditions. The sensor withstands condensation and fully... [See More]

  • Digital Outputs: USB
  • Form Factor: Meter
  • Variables Measured: DewPoint
  • Display: Digital Readouts or Indicators
USB Water Activity Probe -- HC2-AW
from Rotronic Instrument Corp.

For water activity measurements in bulk materials such as flour, grain, spices, etc. and for solid and pasty products such as meat, sausage as well as oils, fats, etc. [See More]

  • Digital Outputs: USB
  • Form Factor: Meter
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Range: 0.0 to 100
Humidity/Temperature Datalogger -- ST-171
from REED-Direct

User selectable measurement rate from 2 seconds to 24 hours. Alarm display if user-defined max/min values are exceeded. Displays all status information through two LEDs. Includes wall mount bracket and Windows compatible software. SPECIFICATIONS: Temperature Range: -40 to 70 °C (-40 to 158... [See More]

  • Digital Outputs: USB
  • Form Factor: Datalogger
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Range: 0.0 to 100
Hygrometer -- Optisure
from The Kahn Companies

An optical (chilled mirror) hygrometer for determining dewpoint using a fundamental measurement technology. • Fundamental, Accurate, Drift-Free Measurement. • -76 °F to +104 °F Dewpoint Range. • Dewpoint Accuracy of ±0.18 °F. • Advanced Dual Optics System. [See More]

  • Digital Outputs: USB
  • Form Factor: Meter; Instrument
  • Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
  • Relative Humidity Range: ? to 100
Portable Dewpoint Meter for Hazardous Applications -- SADPmini2-Ex
from Alpha Moisture Systems

The SADP mini 2-Ex is certified Intrinsically Safe to IECEx, ATEX, and cULus for use in hazardous areas and with potentially explosive gases. The revolutionary SADP mini 2-Ex Intrinsically Safe Portable Dewpoint Meter manufactured by Alpha Moisture Systems sets new response speed, accuracy, and... [See More]

  • Digital Outputs: USB
  • Form Factor: Meter
  • Variables Measured: DewPoint
  • Dew Point Range: -166 to 68
Humidity Temperature Handheld Meters -- RH820
from OMEGA Engineering, Inc.

High performance humidity handheld meters available with USB or wireless connectivity. They offer a double display to show the temperature and humidity from built in sensors and can alternately display data from a separate Type K thermocouple connected via SMP type miniature connector. Save function... [See More]

  • Digital Outputs: USB; Wireless
  • Form Factor: Sensor; Instrument
  • Variables Measured: Relative Humidity; DewPoint; Wet Bulb
  • Relative Humidity Range: 0.0 to 100
USB Water Activity Probe -- HC2-AW-USB
from Rotronic Instrument Corp.

The new station probe HC2-AW-USB offers new possibilities. This USB probe can be directly connected to a PC running HW4-P-QUICK-Vx software enabling water activity measurement capability. The HC2-AW-USB is the perfect device for a multi station application, as multiple probes can be attached to a... [See More]

  • Digital Outputs: USB
  • Form Factor: Meter
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Range: 0.0 to 100
Temperature/Humidity Datalogger -- ST-172
from REED-Direct

Minimum/Maximum function with alarm. Real-time clock stores data and time. LCD readout displays current temperature ( °F or °C) or humidity reading, min/max reading with date and time. Download data directly to a PC via USB cable supplied. Includes data logger, mounting bracket with screws,... [See More]

  • Digital Outputs: USB
  • Form Factor: Meter
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Range: 0.0 to 100
Humidity Temperature Meter -- OMEGAETTE® HH311
from OMEGA Engineering, Inc.

The HH311 is a low cost, high performance handheld meter. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. The temperature/humidity... [See More]

  • Digital Outputs: Serial Interface; USB
  • Form Factor: Meter
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Range: 0.0 to 100
Real-Time Temperature/Humidity Monitor -- OM-EL-USB-RT
from OMEGA Engineering, Inc.

The OM-EL-USB-RT is a real time temperature and humidity monitor that displays real time temperature and humidity data on your computer via the Windows control software (it is not a data logger and does not have any internal memory). The software displays the temperature, relative humidity and dew... [See More]

  • Digital Outputs: USB
  • Form Factor: Sensor
  • Variables Measured: Relative Humidity; DewPoint; Temperature
  • Relative Humidity Range: 0.0 to 100