Moisture Content Moisture Meters

87 Results
Absolute Moisture Meter -- PCE-W3
from PCE Instruments / PCE Americas Inc.

Absolute Moisture Meter of waste paper (% H2O) with a very robust penetrating probe. [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 6 to 30
  • Form Factor: Meter
  • Moisture Content Accuracy: 10
Portable Moisture Analyzer -- TransPort Aurora
from Panametrics

BHGE ’s Aurora series of moisture analyzers uses tunable diode laser absorption spectroscopy (TDLAS) to rapidly and accurately measure moisture in a variety of background gases. The Aurora TransPort, the latest addition to the series, is a battery operated, moveable analyzer that can be taken... [See More]

  • Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
  • Absolute Humidity Range: 0.0015 to 0.0038
  • Form Factor: Analyzer
  • Dew Point Range: -97 to 27
Absolute Moisture Meter -- PCE-WT1N
from PCE Instruments / PCE Americas Inc.

Sawdust Moisture Meter for the absolute humidity of sawdust /. wood chips (in% H2O) with very robust measuring chamber and simple operation The moisture analyzer is designed for professional use in the control output of sawmills in the input or control of pellet mills, manufacturers of heating... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 8 to 30
  • Form Factor: Meter
  • Moisture Content Accuracy: 10
Absolute Moisture Meter for Soil -- PCE-SMM 1
from PCE Instruments / PCE Americas Inc.

PCE-SMM 1 Absolute Moisture Meter for Soil. Portable, handheld, battery-operated moisture-measuring probe for soil PCE-SMM 1 is an absolute moisture meter for soil ideal for use in agriculture, crop science, horticulture, botany, landscaping, gardening and environmental testing applications. This... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 50
  • Form Factor: Meter
  • Moisture Content Accuracy: 5
Absolute Moisture Meter for Wood -- PCE-WMH-3
from PCE Instruments / PCE Americas Inc.

PCE-WMH-3 is a portable handheld digital absolute moisture meter or analyzer used to measure the moisture content of wood. This hammer-style wood moisture analyzer features preset characteristic curves for measuring moisture in 270 different wood types. A table of exotic wood type coefficient values... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 60
  • Form Factor: Meter
  • Moisture Content Accuracy: 1
Inline Moisture Sensor for Grain -- PCE-A-315
from PCE Instruments / PCE Americas Inc.

In addition to remarkable precision, the PCE-A-315 inline moisture analyzer delivers significant cost savings. The PCE-A-315 lowers energy costs by enabling shorter drying times and reduces labor costs by automating the moisture monitoring process. Suitable for the continuous monitoring of moisture... [See More]

  • Variables Measured: Moisture Content; Temperature
  • Moisture Content Range: 5 to 40
  • Form Factor: Sensor
  • Moisture Content Accuracy: 0.5000 to 1
Moisture Meter -- PCE-MWM 230
from PCE Instruments / PCE Americas Inc.

PCE-MWM 230 VHF-Band Moisture Measurement Sensor Crushed Stone, Gravel, Ore (conveyor) [See More]

  • Variables Measured: Moisture Content; Temperature
  • Moisture Content Range: 0.0 to 100
  • Form Factor: Meter
  • Moisture Content Accuracy: 0.0200
Moisture Meter -- PCE-PEL 20
from PCE Instruments / PCE Americas Inc.

Portable pellets moisture Tester PCE-PEL 20 / sensor length 1000 mm / battery- powered / measuring range 10% to 20 % / easy, low-cost and quick measuring The pellets moisture tester PCE-PEL 20 was designed in collaboration with biomass power plant operators. Since the heating value of pellets... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 10 to 20
  • Form Factor: Meter
  • Compensation: Temperature Compensation
Moisture Meter -- PCE-RCM 11
from PCE Instruments / PCE Americas Inc.

Moisture meter PCE-RCM 11. Air Quality Monitor for Indicative Measurement of Environmental Conditions / Determination of HCHO, particulate matter (PM2.5 / PM10) / Temperature and relative humidity / 3 " TFT LCD display The air quality monitor PCE-RCM 11 serves the indicative examination of... [See More]

  • Variables Measured: Moisture Content
  • Operating Temp: 32 to 122
  • Form Factor: Meter
  • Display: Digital Readouts or Indicators
Infrared Multi Analyzer -- Fiber Type
from CHINO Works America Inc.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 70
  • Form Factor: Analyzer; Instrument
  • Moisture Content Accuracy: 0.1000 to 0.8000
Moisture Detector -- ST-123
from REED-Direct

Electrical resistance measuring principle. Impact-proof plastic housing. Auto power-off. 8mm long integrated electrode is replaceable. SPECIFICATIONS: Range: Wood: 6 to 44% M.C.; Material: 0.2 to 2.0% M.C. Accuracy: Wood: ±1%; Material: ±0.05%. Power Supply: 3 x CR2032 batteries. [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 6 to 44
  • Form Factor: Meter
  • Moisture Content Accuracy: 1
Concrete Moisture Measurement Kit -- SHM40
from Vaisala

For ASTM2170 Compliant Borehole Measurement. Measuring structural moisture is essential in order to avoid mold and volatile organic compounds (VOCs). Vaisala SHM40 offers an easy and a reliable solution for humidity measurements in concrete and other structures using the borehole method, where... [See More]

  • Variables Measured: Relative Humidity; Moisture Content
  • Relative Humidity Range: 0.0 to 100
  • Form Factor: Meter; Analyzer
  • Relative Humidity Accuracy: 1.5
Pinless Moisture Meter -- HHMM257
from OMEGA Engineering, Inc.

The pinless HHMM257 handheld moisture meter incorporates a moisture sensor that monitors the moisture in wood and other building materials without causing surface damage. High frequency sensing technology allows the meter to take non-invasive moisture measurements. The HHMM257 has an easy-to-read... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 100
  • Form Factor: Meter
  • Operating Temp: 39 to 109
Combo Pin-Pinless Moisture Meter Restoration Contractor -- MO260-RK [MO260-RK from Extech]
from Transcat, Inc.

Product Highlights. Model MO260 Combination Pin/Pinless Moisture Meter. Monitor moisture in wood and other building material with. virtually no surface damage. %WME (wood moisture equivalent) pin moisture reading (6.0 to 94.8%). Relative pinless moisture reading for non-invasive measurement (0 to... [See More]

  • Variables Measured: Moisture Content
  • Form Factor: Meter
Basic Web Profiler -- Guardian-HD
from KPM Analytics

A Simple On-Line Web Scanner for Fewer Products & Zones. The Guardian-HD Basic Web Profile Analyzer is a single-scanner system to measure moisture, coat weight, and temperature (optional) for all paper, film, and web-converting processes. Entry-level functionality for operators to run simple... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.1000 to 95
  • Form Factor: Analyzer
  • Moisture Content Accuracy: 0.1000
Moisture Sensor -- FH A636 MF
from Clark Solutions

Humidity sensor for determination of moisture in mineral building materials, wood, paper and card boards. [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 7 to 30
  • Form Factor: Sensor
  • Moisture Content Accuracy: 2
Mark 3 Moisture Analyser -- MA-Mark-3
from Sartorius Lab Instruments GmbH & Co. KG

Mark 3 Moisture Analyzer MA-Mark-3. For More Flexibility, Reliability, and Cost-Effectiveness. Short measurement times increase your flexibility and allow you to make real-time changes to your process if desired. Highly precise measurement results even with very dry samples make the Mark 3 a... [See More]

  • Variables Measured: Moisture Content
  • Display: Digital Readouts or Indicators
  • Form Factor: Analyzer
  • Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Powder / Solids
Advanced Moisture Balance -- FD720
from Kett US

Universal Moisture Balance NIR [See More]

  • Variables Measured: Moisture Content; Temperature; Weight, Measurement Time
  • Moisture Content Range: 0.0 to 100
  • Form Factor: Instrument; Balance
  • Moisture Content Accuracy: 0.0500
Dewpoint and RH Hygrometer -- Optidew
from The Kahn Companies

The Optidew Dewpoint Hygrometer uses fundamental optical dewpoint measurement to provide drift-free long-term performance. It offers a wide measurement range of -76 to +194 °F dewpoint (or 0.5 to 100% relative humidity) at temperatures from -40 to +194 °F. Optidew provides two linear 4 -... [See More]

  • Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
  • Relative Humidity Range: 0.5000 to 100
  • Form Factor: Transmitter; Meter (optional feature); Instrument
  • Dew Point Range: -76 to 194
Chilled Mirror Dew/Frost Point Hygrometer -- DewMaster
from Edgetech Instruments Inc.

Edgetech Instruments field-proven chilled mirror technology. One, two or three stage sensors available - integral or remote from controller. NIST traceable calibration certificate. Depression range choice of either 45, 65 or 95 °C . (one, two or three-stage cooling). Automatic Balance Control... [See More]

  • Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
  • Dew Point Range: -40 to 140
  • Form Factor: Analyzer; Instrument; Monitor
  • Dew Point Accuracy: 0.36
Duff Moisture Meter -- DMM600
from Campbell Scientific, Inc.

The DMM600 measures volumetric water content of organic forest floor material. It is a portable, battery-powered device that uses measurement methods sensitive to the dielectric properties of the material being measured. The DMM600 consists of a cylinder that houses the electronics, a sample chamber... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Accuracy: 5
  • Form Factor: Meter
  • Digital Outputs: Serial Interface
Dew-Point Hygrometer | Moisture Measurement -- EA2-OL-HYG
from Process Sensing Technologies USA

Easy to install and maintain, the Easidew Online Hygrometer measures and displays dew point and moisture content for use in a wide range of moisture applications. The Easidew Online display provides analog, digital, and dual relay alarm outputs. This hygrometer is compatible with the entire Easidew... [See More]

  • Variables Measured: Moisture Content; DewPoint
  • Dew Point Range: ? to 68
  • Form Factor: Meter
  • Operating Temp: 32 to 122
Farm Grain Moisture Meter -- Perten AM 5200
from Fairbanks Scales, Inc.

The Perten AM 5200-Farm Grain Moisture Meter is based on the design of the market leading AM 5200-A USDA Certified, UGMA compatible and NTEP approved meter, the AM 5200-Farm uses the same technology and same calibrations as the official meters. Producers can now be assured of accurate on-farm grain... [See More]

  • Variables Measured: Moisture Content
Amprobe MT-10 Moisture Meter
from Amprobe Test Tools

Measure moisture content for wall board, wood or other building materials to determine places of harmful mold growth or unseen water damage. Typical application also include checking moisture of concrete slab and wood before installation of floors, determining wood moisture content during drying... [See More]

  • Variables Measured: Moisture Content; Temperature
  • Moisture Content Range: 0.3000 to 60
  • Form Factor: Meter
  • Moisture Content Accuracy: 0.1000 to 2
HUMY Continuous online moisture measuring system
from FineTek

The moisture in solids is an important parameter which strongly influences the quality of the product and can increase the economic efficiency of a production fundamentally. HUMY 3019 is in many processes, successfully in use among others at sugar, tobacco, grain, malt, flour, coal, sand, wood... [See More]

  • Variables Measured: Moisture Content
  • Compensation: Temperature Compensation
  • Form Factor: Instrument
  • Application: Moisture / Water Content in Powder / Solids
Food Moisture Content Meter -- Aqualab Duo
from Meter Group

Measure Water Activity and Moisture Content Simultaneously. Decagon's new AquaLab DUO makes it possible to measure water activity and moisture content simultaneously with unmatched repeatability. To measure moisture content using water activity requires an understanding of the relationship between... [See More]

  • Variables Measured: Moisture Content; Water Activity; Temperature
  • Relative Humidity Range: 10 to 95
  • Form Factor: Meter; Analyzer; Instrument
  • Relative Humidity Accuracy: -0.3000 to 0.3000
Aircraft Hygrometer -- 1011C
from Buck Research Instruments, LLC

The 1011C Aircraft Hygrometer is a complete chilled mirror optical dew point system for monitoring atmospheric dew and frost points. It provides three stages of thermoelectric cooling, and can reach frost points as low as -60 to -90 °C, depending on mounting configuration and operating... [See More]

  • Variables Measured: Moisture Content; DewPoint; Pressure (optional feature)
  • Dew Point Range: -85 to 122
  • Form Factor: Sensor
  • Dew Point Accuracy: 0.36
Soil Moisture Sensor -- MODEL 3051
from HydroLynx Systems, Inc.

The Model 3051 Soil Moisture Sensor measures the dielectric constant of soil, which is directly related to water content. The probe consists of a electronic module encapsulated in one end of the cylindrical housing and a moisture sensing element. The sensor measures an 18 in. section of soil... [See More]

  • Variables Measured: Moisture Content
  • Electrical Outputs: Voltage
  • Form Factor: Sensor
Automatic Karl Fischer Moisture Meter -- HD-A820-5
from Haida International Equipment Co., Ltd.

Purpose: Trace Moisture Analyzer is the Coulomb and Karl - Philippine Hugh method has effectively combine applications Determination of water consumption of the new equipment. The instrument overcomes the card you - Philippine Hugh method is cumbersome on the shortcomings of using a large... [See More]

  • Variables Measured: Moisture Content
  • Operating Temp: 32 to 104
  • Form Factor: Instrument
Infrared Multi Analyzer -- Liquid Cell
from CHINO Works America Inc.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 70
  • Form Factor: Analyzer; Instrument
  • Moisture Content Accuracy: 0.1000 to 0.8000
Moisture Detector -- ST-128M
from REED-Direct

Classifies moisture status as: dry, at risk or wet. Display Hold button. Max/Min function with alarm indication. LCD display with backlighting. Low battery indication with auto power off. SPECIFICATIONS: Measuring Range: 0.0 to 100.0% Moisture Content. Resolution: 0.1% M.C. Moisture Status Display:... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 100
  • Form Factor: Meter
  • Display: Digital Readouts or Indicators
Handheld Moisture and Temperature Meter for Spot-Checking in Oil -- MM70
from Vaisala

For Transformers and Oil Pipelines. Reliable MM70 is an ideal tool for the preventive maintenance of oil-filled systems. The water activity measurement indicates the margin to free water formation, which causes severe problems in lubrication systems. Excellent pressure and temperature tolerance. The... [See More]

  • Variables Measured: Moisture Content; Temperature
  • Operating Temp: 14 to 104
  • Form Factor: Meter
  • Electrical Outputs: Voltage
High-Temperature Moisture Transmitter w/2 Current Loops -- MMR101A-R-3-R-1-B [MMR101A-R-3-R-1-B from GE General Eastern Instruments]
from Transcat, Inc.

Product Highlights. Loop-powered, 4 to 20 mA transmitter. Proven polymer capacitive sensor for fast response and calibration stability. Platinum RTD temperature sensor. 1/2 in MNPT or other process connections. Operating temperature up to 300 °F (150 °C). 0 to 100% relative humidity. Dew... [See More]

  • Variables Measured: Moisture Content
  • Form Factor: Transmitter
Benchtop NIR Moisture Analyzer -- SpectraStar™ XT-3
from KPM Analytics

Product Overview. Moisture, Protein, and/or Oil Analysis in 30 Seconds. Trusted by thousands of quality assurance experts around the world, the SpectraStar ™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line applications in... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Accuracy: 0.2000
  • Form Factor: Analyzer
  • Operating Temp: 32 to 104
Concrete Moisture Tester -- HI520
from Kett US

Kett offers a wide array of test devices for use in the pulp and paper industry. Test measurements can be categorized in two areas - composition and physical characteristics. This brochure will describe several Kett products, specific uses in the pulp and paper industry, and ways our customers have... [See More]

  • Variables Measured: Moisture Content
  • Display: Digital Readouts or Indicators
  • Form Factor: Meter
  • Technology: Infrared
Dewpoint Transmitter -- Easidew
from The Kahn Companies

A low cost, 2-wire, rugged dewpoint transmitter for continuous measurement of the moisture content of compressed air or process gas. [See More]

  • Variables Measured: Moisture Content; DewPoint
  • Dew Point Range: -148 to 68
  • Form Factor: Transmitter
  • Dew Point Accuracy: 3.60
Chilled Mirror Transmitter -- DewTrak II
from Edgetech Instruments Inc.

The Edgetech Instruments Model DewTrak II dew point / humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content in gases. The instrument is powered by 24Vdc. The DewTrak II uses the chilled mirror dew point temperature condensation principle to... [See More]

  • Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
  • Electrical Outputs: Current; Voltage
  • Form Factor: Transmitter; Transmitter
  • Digital Outputs: Serial Interface
Fuel Moisture Sensor -- CS505-L
from Campbell Scientific, Inc.

The CS505 Fuel Moisture Sensor consists of an epoxy-encapsulated electronics package. It uses Time Domain Reflectometry Technology to measure the moisture content of the 10824 10-hour Fuel Moisture Stick. The 10824 is a USFS-specified, 10-hour, ponderosa-pine dowel that is purchased separately. The... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 70
  • Form Factor: Sensor
  • Moisture Content Accuracy: 12
Explosion Proof Moisture Transmitter - Easidew PRO XP -- EA-XP-TX
from Process Sensing Technologies USA

The Easidew PRO XP moisture transmitter is an explosion-proof dew-point transmitter for trace moisture measurements in gases or liquids in hazardous areas. It is certified by ATEX, CQPSUS, IECEx, and GOST for use in any North American, European or Asian zone. The transmitter has a wide dew-point... [See More]

  • Variables Measured: Moisture Content; DewPoint
  • Operating Temp: -40 to 140
  • Form Factor: Transmitter
Grain Analyzers -- Perten IM 9500
from Fairbanks Scales, Inc.

The IM 9500 uses industry standard near-infrared transmission to analyze samples, but innovates with use of Single Block Optics.The monochromator is machined from a single block of metal, with a rigidity of structure not available in other instruments. This makes the IM 9500 instrument more accurate... [See More]

  • Variables Measured: Moisture Content
Chilled Mirror Hygrometer -- CR-4
from Buck Research Instruments, LLC

The CR-4 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –65 °C, under favorable ambient conditions. Depending upon ambient temperature, it can measure dew points as high as 60 [See More]

  • Variables Measured: Relative Humidity; Moisture Content; DewPoint; Temperature (optional feature)
  • Relative Humidity Range: 0.0100 to 100
  • Form Factor: Instrument
  • Dew Point Range: -76 to 140
Automatic Micro Moisture Meter
from Haida International Equipment Co., Ltd.

Method for the determination of ": Carle Fischer coulometry (power law);. Display: 7 inch widescreen color touch screen liquid crystal display, Chinese prompt operation, friendly interface. The electrolytic current: 0-400mA automatic control ;. Measuring range: 0 . 1 μ g-200mgH2O ( 2ppm~100% ). [See More]

  • Variables Measured: Moisture Content
  • Operating Temp: 41 to 113
  • Form Factor: Instrument
  • Display: Digital Readouts or Indicators
Infrared Multi Analyzer -- Mirror Type
from CHINO Works America Inc.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 70
  • Form Factor: Analyzer; Instrument
  • Moisture Content Accuracy: 0.1000 to 0.8000
Wood Moisture Meter -- ST-129
from REED-Direct

Memory contains 8 wood groups with calibrations for approximately 170 species of wood. Built-in 2-point calibration check. User settable auto power off with override. Low battery indication. Integral contact pins are replaceable, remote moisture electode pins are not replaceable. Complete with... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 6 to 99.9
  • Form Factor: Meter
  • Moisture Content Accuracy: 1
Moisture and Temperature Meter for Oil -- Series MMT310
from Vaisala

For Transformer Oil, Hydraulic and Lubrication Systems in Marine and Paper Industry. Vaisala HUMICAP ® Moisture and Temperature Transmitter Series MMT310 is a fast and reliable on-line detector for moisture in oil. Used in for applications such as e.g. monitoring of transformer oil and of... [See More]

  • Variables Measured: Moisture Content; Temperature
  • Moisture Content Range: 0.0 to 100
  • Form Factor: Sensor; Transmitter
  • Moisture Content Accuracy: 0.0200
Hygromaster2 Moisture Meter w/ Short Hygrostick & Carry Case -- BLD7750
from Transcat, Inc.

Product Highlights. Infra-red non-contact surface temperature. Psychometric Calculations. Data logging. Simple to use interface with color display. Fast temperature and humidity response. Replaceable humidity and temperature sensor. Highly accurate [See More]

  • Variables Measured: Moisture Content
  • Form Factor: Meter
General Purpose On-Line NIR Sensor -- MCT460
from KPM Analytics

Product Overview. Continuous Measurement of Moisture, Oil, & Other Parameters. Thousands of MCT460 sensors have been installed at many of the largest industrial manufacturing plants in the world. The sensors help operators control moisture to within one tenth of a percent to meet product specs... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.1000 to 60
  • Form Factor: Analyzer
  • Moisture Content Accuracy: 0.1000
Desktop NIR Moisture Meter -- KJT200
from Kett US

A compact, easy-to-use unit for laboratory or near-line applications. Put the sample into the disposable dish and place the dish on the turntable. The system detects the sample, the turntable rotates for six seconds of measuring, and the moisture percentage is displayed on the screen. RS232... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 70
  • Form Factor: Meter
  • Display: Digital Readouts or Indicators
Dewpoint Transmitter -- SF82
from The Kahn Companies

Rugged design for wet environments and high humidity. -76 °F to +140 °F (-60 °C to +60 °C) dewpoint range. 0 to 24,000 PPMv moisture content. Linear 4-20 mA signal, MODBUS RTU digital output (optional). 2-wire loop powered configuration. Accuracy to ±3.6 °F. NIST... [See More]

  • Variables Measured: Moisture Content; DewPoint
  • Dew Point Range: -76 to 140
  • Form Factor: Transmitter
  • Dew Point Accuracy: 3.60
Dew Point Monitor -- Com.Air
from Edgetech Instruments Inc.

Reliable and Accurate. The Com.Air dew point monitor has been designed by Edgetech Instruments to offer the highest level of reliability and accuracy available in compressed air system dew point measurement. Backed by more than 35 years experience, this primary measurement technology is fully NIST... [See More]

  • Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure (optional feature)
  • Dew Point Range: -103 to 122
  • Form Factor: Instrument; Monitor
  • Dew Point Accuracy: 0.50
Michell Easidew EA2 | Moisture Meter -- EA2-TX
from Process Sensing Technologies USA

The Easidew sensor is a moisture meter that measures both dew point and moisture content. It is simple to install as it is available with a wide range of process connections and electrical connectors. All Easidew dew-point transmitters are available with a service exchange program which reduces the... [See More]

  • Variables Measured: Moisture Content; DewPoint
  • Dew Point Range: ? to 68
  • Form Factor: Meter
  • Operating Temp: -40 to 140
Inframatic Grain Analyzer -- Perten IM 8800
from Fairbanks Scales, Inc.

The Perten IM 8800 Inframatic Grain Analyzer surpasses the demands of a portable sophisticated grain analyzer to provide accuracy similar to elevator and lab based instruments in a cost-effective manner. Recent technological developments have allowed us to develop the IM 8800 using solid state... [See More]

  • Variables Measured: Moisture Content
Chilled Mirror Hygrometer -- CR-5
from Buck Research Instruments, LLC

The CR-5 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –60 °C, under favorable ambient conditions. It is configured as a transmitter module with an external sensor connected by cable up to 9 feet in length. [See More]

  • Variables Measured: Relative Humidity (optional feature); Moisture Content; DewPoint; Pressure (optional feature); Temperature (optional feature)
  • Relative Humidity Range: 0.0100 to 100
  • Form Factor: Sensor; Transmitter
  • Relative Humidity Accuracy: 0.2000
Halogen Rapid Moisture Tester -- HD-A820-4
from Haida International Equipment Co., Ltd.

Specifications. 1. High quality & high accuracy with reasonable price. 2. Fast delivery. 3. OEM. The Usage. SFY Series Infrared water content testing machine, adopting pyrolysis weight principles, is a new rapid moisture testing equipment. While measuring the weight of the sample, infrared... [See More]

  • Variables Measured: Moisture Content
  • Digital Outputs: Serial Interface
  • Form Factor: Instrument
  • Technology: Infrared
Hygromaster2 Moisture Meter w/ Short QuikStick & Carry Case -- BLD7751
from Transcat, Inc.

Product Highlights. Infra-red non-contact surface temperature. Psychometric Calculations. Data logging. Simple to use interface with color display. Fast temperature and humidity response. Replaceable humidity and temperature sensor. Highly accurate [See More]

  • Variables Measured: Moisture Content
  • Form Factor: Meter
Instant Moisture Profiling System -- IMPS-4400
from KPM Analytics

The Instant Moisture Profiling System (IMPS) is a non-contact RF moisture profiling system, typically used in board manufacturing plants, built in a customizable multi-sensor arrayed framework. [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 25
  • Form Factor: Analyzer
  • Moisture Content Accuracy: 0.0200 to 0.1000
Enhanced Portable Tester -- PM600
from Kett US

Similar to the Grainer II, the Aquasearch provides additional flexibility and versatility. Ninety-nine calibrations are available with 84 factory pre-calibrations provided. A bias adjustment is available to correlate the measurement values with local standards. An optional printer provides reports. [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 1 to 40
  • Form Factor: Meter
  • Moisture Content Accuracy: 0.5000
Explosion Proof Moisture Transmitter -- Easidew PRO XP
from The Kahn Companies

CSA, ATEX, IECEx, certified for Class I, Division 1, Groups A, B, C, & D. Dewpoints from -166 °F to +68 °F (-110 °C to +20 °C). 4-20 mA linear, configurable output signal. Rugged NEMA 4 weatherproof housing. 0-3000 PPMv moisture content in gas. 0-1000 PPMw moisture content in... [See More]

  • Variables Measured: Moisture Content; DewPoint
  • Dew Point Range: -166 to 68
  • Form Factor: Transmitter
  • Dew Point Accuracy: 1.80
Heated Dew Point System -- DPS3
from Edgetech Instruments Inc.

The Edgetech Instruments Model DPS3 is a heated dew point hygrometer that can measure dew points up to 95 °C (203 °F) and as low as -35 °C (-31 °F). This integrated system includes a microprocessor based electronics, a chilled mirror dew point sensor, a sample flow meter/valve,... [See More]

  • Variables Measured: Absolute Humidity; Moisture Content; DewPoint
  • Dew Point Range: -31 to 203
  • Form Factor: Instrument; Monitor
  • Dew Point Accuracy: 0.36
Transmitter for Moisture Analysis - Michell Easidew PRO I.S. -- EPR-IS
from Process Sensing Technologies USA

The Easidew PRO I.S. intrinsically safe dew-point transmitter measures moisture in demanding process and refinery applications in either gases or non-polar liquids. It offers a wide measurement range of –110 to +20 °Cdp, is easily integrated into existing systems and has global... [See More]

  • Variables Measured: Moisture Content; DewPoint
  • Operating Temp: -40 to 140
  • Form Factor: Transmitter
UGMA Grain Moisure Meter -- Perten AM 5200-A
from Fairbanks Scales, Inc.

The AM 5200-A is Perten ’s third-generation high frequency moisture meter employing UGMA technology. Drawing on experience from more than 2,000 installed units, the AM 5200-A is a moisture meter improved in every aspect – accuracy, repeatability, reliability, and user interface. It can... [See More]

  • Variables Measured: Moisture Content
Chilled Mirror Hygrometer -- UHQ-4P
from Buck Research Instruments, LLC

The UHQ-4P is a chilled mirror hygrometer that is designed for measuring elevated dew points up to 150 °C, such as those found in fuel cell and combustion applications Using technology developed for the CR-1A, CR-2 and CR-3, this instrument is unique because it does not use TE coolers to cool... [See More]

  • Variables Measured: Relative Humidity (optional feature); Moisture Content; DewPoint
  • Dew Point Range: 68 to 302
  • Form Factor: Instrument
  • Dew Point Accuracy: 0.36
Paper Moisture Tester -- HD-X001
from Haida International Equipment Co., Ltd.

Details: * Three ratio for testing different paper stock, cork, there. Pleats, large bundles of fragmentary paper, from zero to one hundred random. Ratios for other materials relative humidity humidity range. Circumference: 4.3% -18% Paper, 0% -100% of any. Substances, 5% -40% of the fragmented... [See More]

  • Variables Measured: Moisture Content
  • Display: Digital Readouts or Indicators
  • Form Factor: Instrument
HYGROPRO Absolute Moisture Transmitter -- HYGROPRO-1-1-R-1-0-0-0-0 [HYGROPRO-1-1-R-1-0-0-0-0 from GE Measurement & Control Solutions]
from Transcat, Inc.

Product Highlights. Ambient to ppb moisture measurement. Three-function capability with aluminum oxide moisture sensor, temperature thermistor and pressure transducer. Display can be oriented in field for easy viewing. Calibrations traceable to National Institute of Standards and Technology (NIST). [See More]

  • Variables Measured: Moisture Content
  • Form Factor: Transmitter
On-Line Moisture Analyzer -- NIR-6000
from KPM Analytics

The NIR-6000 industrial-grade analyzer provides continuous on-line moisture measurement in challenging process environments. Capturing measurements every four milliseconds, our analyzers can automatically adjust your process to meet your moisture measurement targets. This ongoing monitoring of... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 95
  • Form Factor: Analyzer
  • Moisture Content Accuracy: 0.1000
In-Line NIR Moisture Meter -- KJT30
from Kett US

Entry level on-line process moisture analyzer. Utilizing smarthead technology, this system provides instant, non-contact, non-destructive measurement of liquids and solid [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 100
  • Form Factor: Meter
  • Moisture Content Accuracy: 0.1000
Hygrometer -- Cermet II
from The Kahn Companies

The Kahn Cermet II Hygrometer consists of a digital display with integral signal conditioning board, ceramic dewpoint sensor and an interconnecting cable. The sensor can be installed directly in the gas line or in a separate sampling gas stream by utilizing the optional sensor block. The display can... [See More]

  • Variables Measured: Absolute Humidity; Moisture Content; DewPoint
  • Dew Point Range: -148 to 68
  • Form Factor: Meter; Instrument
  • Dew Point Accuracy: 1.80
Meteorological System -- 200M
from Edgetech Instruments Inc.

The Model 200M is a complete instrument for the measurement of atmospheric dew or frost point, ambient temperature, percent relative humidity and other psychrometric variables. It employs the very reliable optical chilled mirror sensing technique which provides a primary measurement of dew point,... [See More]

  • Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
  • Relative Humidity Range: 1 to 95
  • Form Factor: Instrument; Monitor
  • Relative Humidity Accuracy: 1
Cryogenic Hygrometer -- CR-1A
from Buck Research Instruments, LLC

Benefits of the CR-1A. • Wide Range: down to -120 °C ( < 1 ppb). • Fast Response Time: typically 10-20 seconds. • Inherent Stability and Accuracy. • NIST-traceable. • Very Low Maintenance. The CR-1A is a high performance, cryogenically cooled hygrometer. CR-1... [See More]

  • Variables Measured: Moisture Content; DewPoint
  • Dew Point Range: -184 to 86
  • Form Factor: Instrument
  • Dew Point Accuracy: 0.27
Paper Moisture Tester Factory -- HD-A820
from Haida International Equipment Co., Ltd.

Specifications. Moisture Tester Factory. 1. It adopts Japan's advanced sensor. 2. No wire between detector and the main body. 3. Can test cardboar. Paper Moisture Tester Factory. Main technical parameters. Test range: 0~40%. Accuracy: ±1%. Display: LCD. Measurable temperature: 5 °C~+60... [See More]

  • Variables Measured: Moisture Content; Temperature
  • Moisture Content Range: 0.0 to 40
  • Form Factor: Instrument
  • Moisture Content Accuracy: 1
HygroPro Moisture Transmitter -- HYGROPRO-2-1-W-1-0-0-0-0 [HYGROPRO-2-1-W-1-0-0-0-0 from GE Measurement & Control Solutions]
from Transcat, Inc.

Product Highlights. Ambient to ppb moisture measurement. Three-function capability with aluminum oxide moisture sensor, temperature thermistor and pressure transducer. Display can be oriented in field for easy viewing. Calibrations traceable to National Institute of Standards and Technology (NIST). [See More]

  • Variables Measured: Moisture Content
  • Form Factor: Transmitter
On-Line Moisture Analyzer -- NIR-6700
from KPM Analytics

The NIR-6000 Series are continuous on-line near infrared (NIR) analyzers that deliver reliable non-contact moisture measurements directly in process environments for monitoring and controlling almost any production line. This series is especially suited for high-throughput industrial applications... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 95
  • Form Factor: Analyzer
  • Moisture Content Accuracy: 0.1000
Micro-Moisture Analyzer -- FM300
from Kett US

Measures very low moisture and moisture in products with other volatiles by a unique "gain on drying" technology. An integrated micro balance weighs the sample to 0.00001g. The sample is then loaded into a sealed chamber where all volatiles are evaporated. A special carbon filter strips the... [See More]

  • Variables Measured: Moisture Content; Temperature; Weight, Measurement Time, Drying Curve
  • Moisture Content Range: ? to 100
  • Form Factor: Analyzer
  • Digital Outputs: Serial Interface
Hygrometer -- Optisure
from The Kahn Companies

An optical (chilled mirror) hygrometer for determining dewpoint using a fundamental measurement technology. • Fundamental, Accurate, Drift-Free Measurement. • -76 °F to +104 °F Dewpoint Range. • Dewpoint Accuracy of ±0.18 °F. • Advanced Dual Optics System. [See More]

  • Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
  • Relative Humidity Range: ? to 100
  • Form Factor: Meter; Instrument
  • Dew Point Range: -76 to 104
Portable Dew Point Monitor -- 1500
from Edgetech Instruments Inc.

A self-contained portable, multi-function hygrometer that accurately and reliably measures the moisture content in gases, with the battery life and ruggedness required for field use. The Model 1500 is a drift-free, low maintenance hygrometer featuring high durability, NIST traceable certification... [See More]

  • Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure (optional feature); Temperature (optional feature)
  • Dew Point Range: -103 to 122
  • Form Factor: Instrument; Portable
  • Dew Point Accuracy: 0.45
Cryogenic Hygrometer -- CR-2
from Buck Research Instruments, LLC

Benefits of the CR-2. • Wide Range: down to -100 °C (15 ppb). • Fast Response Time: typically 10-20 seconds. • Inherent Stability and Accuracy. • NIST-traceable. • Very Low Maintenance. The CR-2 exhibits the same wide range, fast response and high reliability as the... [See More]

  • Variables Measured: Moisture Content; DewPoint
  • Dew Point Range: -148 to 86
  • Form Factor: Instrument
  • Dew Point Accuracy: 0.18
Imaging Moisture Meter -- MR160 [MR160 from Teledyne FLIR IIS]
from Transcat, Inc.

Product Highlights. IDENTIFY AND VERIFY WITH ONE TOOL. First-ever thermal imaging moisture meter. 80 x 60 Lepton thermal imager with IGM technology. Document thermal images and moisture readings on one screen. Review images and generate reports with free FLIR Tools software. TROUBLESHOOT QUICKLY. [See More]

  • Variables Measured: Moisture Content
  • Form Factor: Meter
Online NIR sensor for Snack Food -- MCT466-SF
from KPM Analytics

Product Overview. Continuous Monitoring of Moisture, Oil/Fat & Product Temperature. The MCT466-SF is designed for demanding environmental conditions in food and snack food manufacturing. These sensors are being used at many of the largest food manufacturing plants in the world. They help... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.1000 to 60
  • Form Factor: Analyzer
  • Moisture Content Accuracy: 0.1000
Moisture Analyzer -- MM94L
from Kett US

The cost-effective 94L Production System provides instant, on-line measurement of liquids, solids and slurries without sample preparation, handling or alteration. The compact rugged design allows placement in locations where the environment is unfriendly and space is minimal. Integrated electronics... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 2 to 40
  • Form Factor: Analyzer
  • Display: Digital Readouts or Indicators
Intrinsically Safe Dewpoint Transmitter -- Easidew
from The Kahn Companies

FM and CSA certified, low cost, 2-wire, intrinsically safe dewpoint transmitter for continuous measurement of the moisture content in hazardous area applications. [See More]

  • Variables Measured: Moisture Content; DewPoint
  • Dew Point Range: -148 to 68
  • Form Factor: Transmitter
  • Dew Point Accuracy: 3.60
Portable Industrial Duty Hygrometer -- PDM75-X3
from Edgetech Instruments Inc.

Finally, a portable Dew Point hygrometer that integrates the accuracy and reliability of the Edgetech Instruments chilled mirror, with the convenience and ruggedness required for field use. Model PDM75-X3 delivers the Edgetech Instruments Advantage: an ideal system tailored to your application... [See More]

  • Variables Measured: Absolute Humidity; Moisture Content; DewPoint
  • Dew Point Range: -94 to 167
  • Form Factor: Portable
  • Dew Point Accuracy: 0.65
Cryogenic Hygrometer -- CR-3
from Buck Research Instruments, LLC

The new CR-3, like the CR-2, utilizes a closed cycle cryocooler, but differs in that it cannot be used on aircraft. The CR-3 is specifically designed for long-term, continuous-use applications where the instrument will mounted in a fixed location such as a laboratory. Cryocooler lifetime is greatly... [See More]

  • Variables Measured: Moisture Content; DewPoint
  • Dew Point Range: -184 to 104
  • Form Factor: Instrument
  • Dew Point Accuracy: 0.27
Moisture Analyzer Single Channel LCD Display with Keypad -- DEWIQ-311-0 [DEW.IQ-311-0 from GE Measurement & Control Solutions]
from Transcat, Inc.

Product Highlights. Rack, bench, panel (1/8 DIN), and wall mount configurations. NEMA 4 weatherproof membrane front display/keypad. M Series or IQ.probe moisture probe compatible. Displays moisture content in dew/frost point and ppmv. Built-in isolated current or voltage analog output(switch... [See More]

  • Variables Measured: Moisture Content; DewPoint
  • Dew Point Range: -112 to 68
  • Form Factor: Analyzer
Portable Moisture Tester -- PMT-330
from KPM Analytics

Hand-held RF moisture tester for manufacturing of board, wood, plastic, and paper products. [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Accuracy: 1
  • Form Factor: Meter
  • Operating Temp: 32 to 120
Moisture Analyzer -- MM94T
from Kett US

This desktop system offers a compact solution for near-line sampling or laboratory analysis. Select the product calibration from the touch panel, place the sample on the measurement platform and the 94T provides the moisture value in less than two seconds. Samples can be tested as quickly as they... [See More]

  • Variables Measured: Moisture Content
  • Moisture Content Range: 2 to 40
  • Form Factor: Analyzer
  • Display: Digital Readouts or Indicators
Intrinsicaly Safe Dewpoint Transmitter -- Easidew PRO
from The Kahn Companies

FM and CSA certified, low cost, 2-wire, intrinsically safe dewpoint transmitter with rugged housing for continuous measurement of the moisture content in hazardous area applications. [See More]

  • Variables Measured: Moisture Content; DewPoint
  • Dew Point Range: -148 to 68
  • Form Factor: Transmitter
  • Dew Point Accuracy: 3.60
Portable Trace Moisture Transmitter -- PPM2
from Edgetech Instruments Inc.

The Edgetech Instruments Model PPM2 is a portable battery powered trace moisture analyzer designed specifically for monitoring moisture levels in dewpoint and ppm units. This trace moisture analyzer utilizes an electrochemical (P2O5) sensor in combination with a proprietary semi permeable diffusion... [See More]

  • Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Moisture level in PPM; 1250-.1 ppmv
  • Moisture Content Accuracy: 5
  • Form Factor: Transmitter; Analyzer; Transmitter
  • Dew Point Range: -20 to 95