Analog Voltage Moisture Meters
from PCE Instruments / PCE Americas Inc.
Humidity sensor converts temperature or humidity to a 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The humidity sensor PCE-P18L was developed and constructed for the permanent monitoring of temperature or humidity. The compact dimensions of the humidity sensor are... [See More]
- Electrical Outputs: Voltage
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Panametrics
GE ’s Optica Series chilled mirror hygrometers offer National Institute of Standards and Technologies (NIST) —traceable humidity, temperature and pressure measurements for the connected generation. Now data is accessible from anywhere, any time, from within a browser over the Internet or... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: DewPoint; Pressure; Temperature
- Dew Point Range: -112 to 185
from DigiKey
BOARD MOUNT HUMIDITY SENSORS [See More]
- Electrical Outputs: Voltage
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Temperature
- Relative Humidity Accuracy: 3
from Panametrics
Features. air.IQ simplifies the selection and installation of your moisture analyzer. Install the moisture probe, wire your power and outputs to the terminal strip, and connect your gas to the inlet fitting. Wall mounted NEMA 4X package. Includes the analyzer display, moisture probe, interconnecting... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: DewPoint
- Dew Point Range: -166 to 140
from DigiKey
Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±3% RH 8s Chassis Mount [See More]
- Electrical Outputs: Voltage
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Temperature
- Relative Humidity Accuracy: 3
from Panametrics
Features. Rack, bench, panel, and wall mount configurations. NEMA 4 weatherproof membrane front display/keypad. M Series or IQ.probe moisture probe compatible. Displays moisture content in dew/ frost point and ppmv. Built-in isolated current or voltage analog output. Fail-safe fault alarm relay. Two... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: DewPoint
- Dew Point Range: -166 to 140
from DigiKey
Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±3% RH 8s Chassis Mount [See More]
- Electrical Outputs: Voltage
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Temperature
- Relative Humidity Accuracy: 3
from Panametrics
Applications. This multichannel analyzer measures moisture in gases and non-aqueous liquids and oxygen (optional) in gases. Designed for permanent installations, it is used in conjunction with Panametrics Moisture Image Series and M Series moisture probes for industries and applications including:... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: DewPoint; Pressure (optional feature); Temperature (optional feature)
- Dew Point Range: -148 to 50
from DigiKey
Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±3% RH 8s Chassis Mount [See More]
- Electrical Outputs: Voltage
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Temperature
- Relative Humidity Accuracy: 3
from DigiKey
Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±2% RH 5s Surface Mount [See More]
- Electrical Outputs: Voltage
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Temperature
- Relative Humidity Accuracy: 2
from DigiKey
Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±2% RH 5s Surface Mount [See More]
- Electrical Outputs: Voltage
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Temperature
- Relative Humidity Accuracy: 2
from DigiKey
Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±2% RH 5s Surface Mount [See More]
- Electrical Outputs: Voltage
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Temperature
- Relative Humidity Accuracy: 2
from DigiKey
Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±2% RH 5s Surface Mount [See More]
- Electrical Outputs: Voltage
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Temperature
- Relative Humidity Accuracy: 2
from Terra Universal, Inc.
Monitors and displays dew/frost point between -80 and +20 degrees C on LED readout. Features extreme sensitivity —measures moisture volumes from 0.5 PPM to 23,000 PPM. Mounts in dry boxes and other hermetically sealed enclosures for accurate in-place moisture monitoring and control. Interfaces... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Meter
- Variables Measured: DewPoint
- Dew Point Range: -112 to 68
from OMEGA Engineering, Inc.
The HX71 Series relative humidity sensor/transmitter provides a reliable and economical method for most relative humidity monitoring applications. The compact design is ideal for wall or duct mounting. Each unit is factory calibrated to provide excellent sensitivity, fast response, and stability. [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from The Kahn Companies
An optical (chilled mirror) hygrometer for determining dewpoint using a fundamental measurement technology. • Fundamental, Accurate, Drift-Free Measurement. • -76 °F to +104 °F Dewpoint Range. • Dewpoint Accuracy of ±0.18 °F. • Advanced Dual Optics System. [See More]
- Electrical Outputs: Current; Voltage; Switch
- Form Factor: Meter; Instrument
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
- Relative Humidity Range: ? to 100
from Meter Group
The 10HS Soil Moisture Sensor is the newest member of the Decagon Soil Moisture Sensor Family. The large sphere of influence allows you to measure the volumetric water content of a large soil sample volume (approximately 1 L). The 10HS obtains volumetric water content by measuring the dielectric... [See More]
- Electrical Outputs: Voltage
- Form Factor: Sensor
- Variables Measured: Moisture Content
- Operating Temp: -40 to 122
from REED-Direct
Easy to setup and operate. Wall mountable. SPECIFICATIONS: Humidity Range: 0 to 100% RH. Accuracy: ±3% RH. Temperature Range: 32 to 185 °F (0 to 85 °C). Accuracy: ±1 °C/ °F. Supply Voltage: 10-36Vdc. Output: 4-20mA. Output Load: 50-1k ω. Dimensions: 103 x 73 x... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Honeywell Sensing & IoT
The HIH-4000 Series Humidity Sensors are designed specifically for high volume OEM (Original Equipment Manufacturer) users. Direct input to a controller or other device is made possible by this sensor ’s near linear voltage output. With a typical current draw of only 200 µA, the HIH-4000... [See More]
- Electrical Outputs: Voltage
- Form Factor: Sensor
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from Smart Fog
The Smart Fog ® S1 Relative Humidity Sensor is designed to withstand the elements. A removable sintered filter protects the polymer capacitance sensor from solid objects that may come in contact with the transmitter. The transmitter is available with 4 to 20 mA or 0 to 10 VDC output signals for... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from HydroLynx Systems, Inc.
The HydroLynx relative humidity and temperature sensors are designed for use in meteorological monitoring stations. Model 2048RH/T has both relative humidity and air temperature in a single probe. Models 2046T and 2046WT are temperature only sensors for monitoring air and water. The air sensors are... [See More]
- Electrical Outputs: Voltage
- Form Factor: Sensor
- Variables Measured: Relative Humidity
- Operating Temp: -40 to 185
from Vaisala
For OEM Applications. An open frame module for integration into environmental chambers and incubators. The module incorporates the Vaisala HUMICAP ® 180R sensor which ensures excellent measurement accuracy. A reliable choice for OEM use. Features • Digital I2C communication... [See More]
- Electrical Outputs: Voltage
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; DewPoint
- Relative Humidity Accuracy: 1.5
from Edgetech Instruments Inc.
The Edgetech Instruments Model DewTrak II dew point / humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content in gases. The instrument is powered by 24Vdc. The DewTrak II uses the chilled mirror dew point temperature condensation principle to... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Transmitter; Transmitter
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Digital Outputs: Serial Interface
from Alpha Moisture Systems
Model CMH Chilled Mirror Hygrometer accurately measures the dewpoint of a gas by cooling a mirrored surface, over which the gas flows until a layer of dew forms on the surface. The Chilled Mirror Dew Point Hygrometer utilizes a 3-stage cooler combined with an integral refrigeration unit to measure... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: DewPoint
- Dew Point Range: -139 to 68
from Buck Research Instruments, LLC
The 1011C Aircraft Hygrometer is a complete chilled mirror optical dew point system for monitoring atmospheric dew and frost points. It provides three stages of thermoelectric cooling, and can reach frost points as low as -60 to -90 °C, depending on mounting configuration and operating... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor
- Variables Measured: Moisture Content; DewPoint; Pressure (optional feature)
- Dew Point Range: -85 to 122
from Sensirion
The new digital SHT3x humidity sensor series takes sensor technology to a new level. As the successor of the SHT2x series it is determined to set the next industry standard in humidity sensing. The SHT3x humidity sensor series consists of a low-cost version with the SHT30 humidity sensor, a standard... [See More]
- Electrical Outputs: Voltage
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from PMC Engineering LLC
The DT282 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and machine down-time is... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from COSA Xentaur Corporation
Tunable Diode Laser Spectroscopy. The Xentaur Moisture Analyzer Model XTDL-HT ™ is designed with a new proprietary optical algorithm based on GasScan ™ TDLAS technology from Physical Sciences Inc. All optical and sample system components are designed to handle the high particulate levels... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Meter
- Variables Measured: DewPoint
- Compensation: Temperature Compensation; Pressure Compensation
from Rotronic Instrument Corp.
The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressure measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms. Optical buttons, and the... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Pressure; Temperature
- Relative Humidity Range: 0.0 to 100
from OMEGA Engineering, Inc.
HX80 Series is a family of humidity probes that offers a variety of measurement parameters with precision accuracy: RH, temperature, dew point, pressure (psia), ppmv, ppmw, gr/lbs, etc. The probe is easily adaptable for most applications including high temperature and high pressure conditions. [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity; DewPoint; Pressure; Temperature
- Relative Humidity Range: 5 to 95
from The Kahn Companies
The Easidew PRO I.S. Hygrometer consists of the digital display with integral signal conditioning board, Easidew PRO I.S. Transmitter/Sensor, Galvanic Isolation Interface and 25-foot interconnecting cable. The sensor can be installed directly in the gas line or in a separate sampling gas stream by... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter; Meter; Instrument
- Variables Measured: Absolute Humidity; DewPoint; Pressure; Temperature
- Dew Point Range: -148 to 68
from Honeywell Sensing & IoT
The HIH-4000 Series Humidity Sensors are designed specifically for high volume OEM (Original Equipment Manufacturer) users. Direct input to a controller or other device is made possible by this sensor ’s near linear voltage output. With a typical current draw of only 200 µA, the HIH-4000... [See More]
- Electrical Outputs: Voltage
- Form Factor: Sensor
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from HydroLynx Systems, Inc.
The Model 3051 Soil Moisture Sensor measures the dielectric constant of soil, which is directly related to water content. The probe consists of a electronic module encapsulated in one end of the cylindrical housing and a moisture sensing element. The sensor measures an 18 in. section of soil... [See More]
- Electrical Outputs: Voltage
- Form Factor: Sensor
- Variables Measured: Moisture Content
from Vaisala
For Transformers and Oil Pipelines. Reliable MM70 is an ideal tool for the preventive maintenance of oil-filled systems. The water activity measurement indicates the margin to free water formation, which causes severe problems in lubrication systems. Excellent pressure and temperature tolerance. The... [See More]
- Electrical Outputs: Voltage
- Form Factor: Meter
- Variables Measured: Moisture Content; Temperature
- Operating Temp: 14 to 104
from Edgetech Instruments Inc.
Reliable and Accurate. The Com.Air dew point monitor has been designed by Edgetech Instruments to offer the highest level of reliability and accuracy available in compressed air system dew point measurement. Backed by more than 35 years experience, this primary measurement technology is fully NIST... [See More]
- Electrical Outputs: Current; Voltage; Switch
- Form Factor: Instrument; Monitor
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure (optional feature)
- Dew Point Range: -103 to 122
from Buck Research Instruments, LLC
The CR-4 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –65 °C, under favorable ambient conditions. Depending upon ambient temperature, it can measure dew points as high as 60 [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: Relative Humidity; Moisture Content; DewPoint; Temperature (optional feature)
- Relative Humidity Range: 0.0100 to 100
from Sensirion
CMOSens ® Technology for IR detection enables highly accurate carbon dioxide measurement at a competitive price. Along with the NDIR measurement technology for CO2 detection, a best-in-class Sensirion humidity and temperature sensor is also integrated on the same sensor module. Ambient humidity... [See More]
- Electrical Outputs: Voltage
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature; Carbon Dioxide
- Relative Humidity Range: 0.0 to 100
from PMC Engineering LLC
The WR293 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows for simple recalibration and... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter; Instrument
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Temperature; Frost Point, Mixing Ratio, Specific Enthalpy
- Relative Humidity Range: 0.0 to 100
from Rotronic Instrument Corp.
The HC2A-S / HC2A-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures humidity and temperature and calculates the dew/frost point. Applications. HVAC, food industry, building services equipment, paper, textile and pharmaceutical industries. [See More]
- Electrical Outputs: Voltage
- Form Factor: Transmitter; Meter
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Range: 0.0 to 100
from OMEGA Engineering, Inc.
The model HX92A is an economical humidity transmitter, providing on-site continuous monitoring of relative humidity. It is a 2-wire transmitter with either voltage or current output. The transmitter output is linearized, and RH readings are temperature compensated. A thin-film polymer capacitor... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity
- Relative Humidity Range: 3 to 95
from The Kahn Companies
The Series 4000 Hygrometer family features the most accurate and versatile optical hygrometers available in the marketplace today. [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Meter; Instrument
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Relative Humidity Range: 0.0 to 100
from Honeywell Sensing & IoT
The HIH-40104020/4021 Series Humidity Sensors are designed specifically for high volume OEM (Original Equipment Manufacturer) users. Direct input to a controller or other device is made possible by this sensor ’s near linear voltage output. With a typical current draw of only 200 µA, the... [See More]
- Electrical Outputs: Voltage
- Form Factor: Sensor
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from Vaisala
For Vaisala's Smart Humidity, Temperature, Dew Point, Moisture in Oil, CO2 and H2O2 Probes. Vaisala Indigo 200 Series host devices are part of Vaisala Indigo product family and intended for Vaisala's intelligent, stand-alone humidity probes (HMP3, HMP4, HMP5, HMP7, HMP8 and HMP9), dew point probes... [See More]
- Electrical Outputs: Voltage; Switch
- Form Factor: Transmitter
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Range: 0.0 to 100
from Edgetech Instruments Inc.
The Edgetech Instruments Model DPS3 is a heated dew point hygrometer that can measure dew points up to 95 °C (203 °F) and as low as -35 °C (-31 °F). This integrated system includes a microprocessor based electronics, a chilled mirror dew point sensor, a sample flow meter/valve,... [See More]
- Electrical Outputs: Current; Voltage; Switch
- Form Factor: Instrument; Monitor
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint
- Dew Point Range: -31 to 203
from Buck Research Instruments, LLC
The CR-5 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –60 °C, under favorable ambient conditions. It is configured as a transmitter module with an external sensor connected by cable up to 9 feet in length. [See More]
- Electrical Outputs: Current; Voltage; Switch
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity (optional feature); Moisture Content; DewPoint; Pressure (optional feature); Temperature (optional feature)
- Relative Humidity Range: 0.0100 to 100
from PMC Engineering LLC
The WR283 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications thanks to the remote placing of the measurement element and its small overall size. The interchangeable probe allows for simple... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from OMEGA Engineering, Inc.
RH62C-MV & RH62F-MV Transducer (no display) Detection elements: Capacitive sensor and Pt385/1000 Ohm RTD sensor, Analog output: 10mV/1 & 1%RH, RH Range: 0.0 to 100.0% over 0 to 50C , RH Basic accuracy: 2.5%, Connects to any DMM for display via STICK-CABLE ordered separately. RH62C &... [See More]
- Electrical Outputs: Voltage
- Form Factor: Instrument
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from Honeywell Sensing & IoT
The HIH-40104020/4021 Series Humidity Sensors are designed specifically for high volume OEM (Original Equipment Manufacturer) users. Direct input to a controller or other device is made possible by this sensor ’s near linear voltage output. With a typical current draw of only 200 µA, the... [See More]
- Electrical Outputs: Voltage
- Form Factor: Sensor
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from Vaisala
For Transformer Oil, Hydraulic and Lubrication Systems in Marine and Paper Industry. Vaisala HUMICAP ® Moisture and Temperature Transmitter Series MMT310 is a fast and reliable on-line detector for moisture in oil. Used in for applications such as e.g. monitoring of transformer oil and of... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Moisture Content; Temperature
- Moisture Content Range: 0.0 to 100
from Edgetech Instruments Inc.
The Edgetech Instruments Model DewTech 390 is a Precision Low Dew Point Hygrometer which offers measurement of extremely low Dew Point or Trace Moisture for a variety of background gases at a very attractive price. Based on the Primary Standard Chilled Mirror measurement technique, it provides... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Analyzer; Instrument; Monitor
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint
- Dew Point Range: -130 to 68
from Buck Research Instruments, LLC
The UHQ-4P is a chilled mirror hygrometer that is designed for measuring elevated dew points up to 150 °C, such as those found in fuel cell and combustion applications Using technology developed for the CR-1A, CR-2 and CR-3, this instrument is unique because it does not use TE coolers to cool... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: Relative Humidity (optional feature); Moisture Content; DewPoint
- Dew Point Range: 68 to 302
from PMC Engineering LLC
The WR295 relative humidity transmitter includes the interchangeable HYGROSMART module. This interchangeable module allows you to recalibrate the transmitter simply by replacing the sensor head. As a result, maintenance costs are greatly reduced and machine down-time is minimized. Up to 30 bar / 450... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter; Instrument
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from OMEGA Engineering, Inc.
OMEGA's new Wireless Relative Humidity transmitter features a stand-alone, compact, battery powered NEMA design that transmits measurements back to a host receiver up to 90 m (300') away. When activated the wireless transmitter will transmit readings continuously at pre set time interval that was... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 2 to 98
from Honeywell Sensing & IoT
The HIH-40104020/4021 Series Humidity Sensors are designed specifically for high volume OEM (Original Equipment Manufacturer) users. Direct input to a controller or other device is made possible by this sensor ’s near linear voltage output. With a typical current draw of only 200 µA, the... [See More]
- Electrical Outputs: Voltage
- Form Factor: Sensor
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from Edgetech Instruments Inc.
The Model 200M is a complete instrument for the measurement of atmospheric dew or frost point, ambient temperature, percent relative humidity and other psychrometric variables. It employs the very reliable optical chilled mirror sensing technique which provides a primary measurement of dew point,... [See More]
- Electrical Outputs: Current; Voltage; Switch
- Form Factor: Instrument; Monitor
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Relative Humidity Range: 1 to 95
from Buck Research Instruments, LLC
Benefits of the CR-1A. • Wide Range: down to -120 °C ( < 1 ppb). • Fast Response Time: typically 10-20 seconds. • Inherent Stability and Accuracy. • NIST-traceable. • Very Low Maintenance. The CR-1A is a high performance, cryogenically cooled hygrometer. CR-1... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: Moisture Content; DewPoint
- Dew Point Range: -184 to 86
from PMC Engineering LLC
The WR285 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows for simple recalibration and lower... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from Honeywell Sensing & IoT
The HIH-40104020/4021 Series Humidity Sensors are designed specifically for high volume OEM (Original Equipment Manufacturer) users. Direct input to a controller or other device is made possible by this sensor ’s near linear voltage output. With a typical current draw of only 200 µA, the... [See More]
- Electrical Outputs: Voltage
- Form Factor: Sensor
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from Edgetech Instruments Inc.
A self-contained portable, multi-function hygrometer that accurately and reliably measures the moisture content in gases, with the battery life and ruggedness required for field use. The Model 1500 is a drift-free, low maintenance hygrometer featuring high durability, NIST traceable certification... [See More]
- Electrical Outputs: Current; Voltage; Switch
- Form Factor: Instrument; Portable
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure (optional feature); Temperature (optional feature)
- Dew Point Range: -103 to 122
from Buck Research Instruments, LLC
Benefits of the CR-2. • Wide Range: down to -100 °C (15 ppb). • Fast Response Time: typically 10-20 seconds. • Inherent Stability and Accuracy. • NIST-traceable. • Very Low Maintenance. The CR-2 exhibits the same wide range, fast response and high reliability as the... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: Moisture Content; DewPoint
- Dew Point Range: -148 to 86
from PMC Engineering LLC
The WM281 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and down-time is minimized. [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Honeywell Sensing & IoT
The HIH-40104020/4021 Series Humidity Sensors are designed specifically for high volume OEM (Original Equipment Manufacturer) users. Direct input to a controller or other device is made possible by this sensor ’s near linear voltage output. With a typical current draw of only 200 µA, the... [See More]
- Electrical Outputs: Voltage
- Form Factor: Sensor
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from Edgetech Instruments Inc.
Finally, a portable Dew Point hygrometer that integrates the accuracy and reliability of the Edgetech Instruments chilled mirror, with the convenience and ruggedness required for field use. Model PDM75-X3 delivers the Edgetech Instruments Advantage: an ideal system tailored to your application... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Portable
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint
- Dew Point Range: -94 to 167
from Buck Research Instruments, LLC
The new CR-3, like the CR-2, utilizes a closed cycle cryocooler, but differs in that it cannot be used on aircraft. The CR-3 is specifically designed for long-term, continuous-use applications where the instrument will mounted in a fixed location such as a laboratory. Cryocooler lifetime is greatly... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: Moisture Content; DewPoint
- Dew Point Range: -184 to 104
from PMC Engineering LLC
The RM series of relative humidity and temperature transmitters offers a comprehensive range of output signals and measurement ranges. The transmitters are housed in a wall mounting enclosure making these instruments ideal for HVAC and building management applications. Designed for low cost HVAC... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Honeywell Sensing & IoT
The HIH-40104020/4021 Series Humidity Sensors are designed specifically for high volume OEM (Original Equipment Manufacturer) users. Direct input to a controller or other device is made possible by this sensor ’s near linear voltage output. With a typical current draw of only 200 µA, the... [See More]
- Electrical Outputs: Voltage
- Form Factor: Sensor
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from Edgetech Instruments Inc.
The Vigilant Aircraft Hygrometer is a rugged, shock mounted instrument used for accurate measurement of dew/frost point in flight or in installations with existing flow, such as wind tunnels. The Vigilant features a miniature, remote or mounted, primary method chilled mirror dew/frost point sensor... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -58 to 194
from PMC Engineering LLC
PF211 relative humidity transmitters are equipped with the Hygrosmart relative humidity sensor/converter. This interchangeable module has miniaturized electronics and does not require recalibration. Designed for HVAC applications. Based on the interchangeable Hygrosmart module [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100