Moisture in Bulk Solids / Powders Moisture Meters
from Vaisala
For ASTM2170 Compliant Borehole Measurement. Measuring structural moisture is essential in order to avoid mold and volatile organic compounds (VOCs). Vaisala SHM40 offers an easy and a reliable solution for humidity measurements in concrete and other structures using the borehole method, where... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Meter; Analyzer
- Variables Measured: Relative Humidity; Moisture Content
- Relative Humidity Range: 0.0 to 100
from KPM Analytics
A Simple On-Line Web Scanner for Fewer Products & Zones. The Guardian-HD Basic Web Profile Analyzer is a single-scanner system to measure moisture, coat weight, and temperature (optional) for all paper, film, and web-converting processes. Entry-level functionality for operators to run simple... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Moisture Content Range: 0.1000 to 95
from Imego
We have developed a wireless humidity detection system, which use the inexpensive magnetoelastic resonance (MER) sensors for wireless and remote detection of humidity. With this reader, a MER sensor can bedetected at a 40cm distance. The wireless humidity detection system can be applied to measure... [See More]
- Application: Moisture / Water Content in Powder / Solids; Moisture / Water Content in Gases / Air
- Form Factor: Meter; Instrument
- Variables Measured: Relative Humidity
- Display: Digital Readouts or Indicators
from Clark Solutions
Humidity sensor for determination of moisture in mineral building materials, wood, paper and card boards. [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Sensor
- Variables Measured: Moisture Content
- Moisture Content Range: 7 to 30
from Kett US
Universal Moisture Balance NIR [See More]
- Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Powder / Solids
- Form Factor: Instrument; Balance
- Variables Measured: Moisture Content; Temperature; Weight, Measurement Time
- Moisture Content Range: 0.0 to 100
from Rotronic Instrument Corp.
In many situations it can be very useful to measure water activity in production or storage rooms, e.g. inspection of bulk materials to ensure they meet specifications. The HygroPalm 23-AW-A is ideal for measuring water activity in production processes such as random checks of cheese, meat, tobacco,... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Meter
- Variables Measured: Relative Humidity; Water Activity; Temperature
- Relative Humidity Range: 0.0 to 100
from CHINO Works America Inc.
The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]
- Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Powder / Solids
- Form Factor: Analyzer; Instrument
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 70
from Amprobe Test Tools
Measure moisture content for wall board, wood or other building materials to determine places of harmful mold growth or unseen water damage. Typical application also include checking moisture of concrete slab and wood before installation of floors, determining wood moisture content during drying... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Meter
- Variables Measured: Moisture Content; Temperature
- Moisture Content Range: 0.3000 to 60
from FineTek
The moisture in solids is an important parameter which strongly influences the quality of the product and can increase the economic efficiency of a production fundamentally. HUMY 3019 is in many processes, successfully in use among others at sugar, tobacco, grain, malt, flour, coal, sand, wood... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Instrument
- Variables Measured: Moisture Content
- Compensation: Temperature Compensation
from Sartorius Lab Instruments GmbH & Co. KG
Mark 3 Moisture Analyzer MA-Mark-3. For More Flexibility, Reliability, and Cost-Effectiveness. Short measurement times increase your flexibility and allow you to make real-time changes to your process if desired. Highly precise measurement results even with very dry samples make the Mark 3 a... [See More]
- Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Powder / Solids
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Display: Digital Readouts or Indicators
from REED-Direct
Electrical resistance measuring principle. Impact-proof plastic housing. Auto power-off. 8mm long integrated electrode is replaceable. SPECIFICATIONS: Range: Wood: 6 to 44% M.C.; Material: 0.2 to 2.0% M.C. Accuracy: Wood: ±1%; Material: ±0.05%. Power Supply: 3 x CR2032 batteries. [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Meter
- Variables Measured: Moisture Content
- Moisture Content Range: 6 to 44
from KPM Analytics
Product Overview. Moisture, Protein, and/or Oil Analysis in 30 Seconds. Trusted by thousands of quality assurance experts around the world, the SpectraStar ™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line applications in... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Moisture Content Accuracy: 0.2000
from Kett US
Kett offers a wide array of test devices for use in the pulp and paper industry. Test measurements can be categorized in two areas - composition and physical characteristics. This brochure will describe several Kett products, specific uses in the pulp and paper industry, and ways our customers have... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Meter
- Variables Measured: Moisture Content
- Display: Digital Readouts or Indicators
from CHINO Works America Inc.
The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]
- Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Powder / Solids
- Form Factor: Analyzer; Instrument
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 70
from REED-Direct
Classifies moisture status as: dry, at risk or wet. Display Hold button. Max/Min function with alarm indication. LCD display with backlighting. Low battery indication with auto power off. SPECIFICATIONS: Measuring Range: 0.0 to 100.0% Moisture Content. Resolution: 0.1% M.C. Moisture Status Display:... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Meter
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 100
from KPM Analytics
Product Overview. Continuous Measurement of Moisture, Oil, & Other Parameters. Thousands of MCT460 sensors have been installed at many of the largest industrial manufacturing plants in the world. The sensors help operators control moisture to within one tenth of a percent to meet product specs... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Moisture Content Range: 0.1000 to 60
from Kett US
A compact, easy-to-use unit for laboratory or near-line applications. Put the sample into the disposable dish and place the dish on the turntable. The system detects the sample, the turntable rotates for six seconds of measuring, and the moisture percentage is displayed on the screen. RS232... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Meter
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 70
from CHINO Works America Inc.
The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]
- Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Powder / Solids
- Form Factor: Analyzer; Instrument
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 70
from REED-Direct
Memory contains 8 wood groups with calibrations for approximately 170 species of wood. Built-in 2-point calibration check. User settable auto power off with override. Low battery indication. Integral contact pins are replaceable, remote moisture electode pins are not replaceable. Complete with... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Meter
- Variables Measured: Moisture Content
- Moisture Content Range: 6 to 99.9
from KPM Analytics
The Instant Moisture Profiling System (IMPS) is a non-contact RF moisture profiling system, typically used in board manufacturing plants, built in a customizable multi-sensor arrayed framework. [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 25
from Kett US
Similar to the Grainer II, the Aquasearch provides additional flexibility and versatility. Ninety-nine calibrations are available with 84 factory pre-calibrations provided. A bias adjustment is available to correlate the measurement values with local standards. An optional printer provides reports. [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Meter
- Variables Measured: Moisture Content
- Moisture Content Range: 1 to 40
from KPM Analytics
The NIR-6000 industrial-grade analyzer provides continuous on-line moisture measurement in challenging process environments. Capturing measurements every four milliseconds, our analyzers can automatically adjust your process to meet your moisture measurement targets. This ongoing monitoring of... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 95
from Kett US
Entry level on-line process moisture analyzer. Utilizing smarthead technology, this system provides instant, non-contact, non-destructive measurement of liquids and solid [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Meter
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 100
from KPM Analytics
The NIR-6000 Series are continuous on-line near infrared (NIR) analyzers that deliver reliable non-contact moisture measurements directly in process environments for monitoring and controlling almost any production line. This series is especially suited for high-throughput industrial applications... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 95
from Kett US
Measures very low moisture and moisture in products with other volatiles by a unique "gain on drying" technology. An integrated micro balance weighs the sample to 0.00001g. The sample is then loaded into a sealed chamber where all volatiles are evaporated. A special carbon filter strips the... [See More]
- Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Powder / Solids
- Form Factor: Analyzer
- Variables Measured: Moisture Content; Temperature; Weight, Measurement Time, Drying Curve
- Moisture Content Range: ? to 100
from KPM Analytics
Product Overview. Continuous Monitoring of Moisture, Oil/Fat & Product Temperature. The MCT466-SF is designed for demanding environmental conditions in food and snack food manufacturing. These sensors are being used at many of the largest food manufacturing plants in the world. They help... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Moisture Content Range: 0.1000 to 60
from Kett US
The cost-effective 94L Production System provides instant, on-line measurement of liquids, solids and slurries without sample preparation, handling or alteration. The compact rugged design allows placement in locations where the environment is unfriendly and space is minimal. Integrated electronics... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Moisture Content Range: 2 to 40
from KPM Analytics
Hand-held RF moisture tester for manufacturing of board, wood, plastic, and paper products. [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Meter
- Variables Measured: Moisture Content
- Moisture Content Accuracy: 1
from Kett US
This desktop system offers a compact solution for near-line sampling or laboratory analysis. Select the product calibration from the touch panel, place the sample on the measurement platform and the 94T provides the moisture value in less than two seconds. Samples can be tested as quickly as they... [See More]
- Application: Moisture / Water Content in Powder / Solids
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Moisture Content Range: 2 to 40