Analog Current Moisture Meters
from Shaw Moisture Meters
When buying a SHAW dewpoint sensor, you know that you ’re buying into over 60 years of proven technical experience. The aluminium oxide dewpoint sensor, used for measuring moisture in air and gases is a great example of why you can always put your trust in us. Construction of the aluminium... [See More]
- Electrical Outputs: Current
- Form Factor: Sensor
- Variables Measured: DewPoint
- Dew Point Range: -148 to 68
from Panametrics
The next generation of high-end moisture transmitter. The HygroProII is the latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters. It is an intrinsically safe, compact, loop-powered display transmitter designed specifically to meet the demands of rugged... [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter; Meter; Analyzer
- Variables Measured: Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
- Dew Point Range: -166 to 50
from PCE Instruments / PCE Americas Inc.
PCE-G1A is a humidity detector with a large display. This IP54-rated wall-mountable device measures both relative humidity (%RH) and temperature ( °C only). The PCE-G1A humidity detector has a large LED display with a number height of 100 mm, so measurement values can be seen at a distance of up... [See More]
- Electrical Outputs: Current
- Form Factor: Meter
- Variables Measured: Relative Humidity
- Relative Humidity Range: 10 to 95
from Shaw Moisture Meters
SHAW Model AcuDew high performance dewpoint transmitter. A new, robust and reliable, 2 wire, 4-20 mA loop powered transmitter. Utilising the ultra high capacitance SHAW moisture sensing technology, the AcuDew offers superior sensitivity, accuracy, repeatability and speed of response. This dewpoint... [See More]
- Electrical Outputs: Current
- Form Factor: Meter
- Variables Measured: DewPoint
- Dew Point Range: -184 to 68
from Panametrics
HygroPro XP is the latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters. The HygroPro XP is designed to meet the demanding moisture measurement needs of hazardous environments, both in liquid and vapor-phase applications. Retaining all the great features... [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter; Meter; Analyzer
- Variables Measured: Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
- Dew Point Range: -166 to 68
from PCE Instruments / PCE Americas Inc.
converts temperature or humiditytoa 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The temperature sensor PCE-P18L was developed and constructed for the permanent monitoring of temperature or humidity. The compact dimensions of thetemperature sensor are the... [See More]
- Electrical Outputs: Current
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Shaw Moisture Meters
Shaw Moisture Meters intrinsically safe dewpoint transmitter, the Model SDT-Ex, is designed to meet the stringent demands of industrial applications. Compact, 3 wire, 4 – 20 mA , the Model SDT-Ex is certified intrinsically safe to ATEX: Ex II 1 GD Ex ia IIC T4 Ga (-20 °C ≤ Ta ≤ +60... [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter
- Variables Measured: DewPoint
- Dew Point Range: -148 to 68
from Panametrics
GE ’s Optica Series chilled mirror hygrometers offer National Institute of Standards and Technologies (NIST) —traceable humidity, temperature and pressure measurements for the connected generation. Now data is accessible from anywhere, any time, from within a browser over the Internet or... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: DewPoint; Pressure; Temperature
- Dew Point Range: -112 to 185
from PCE Instruments / PCE Americas Inc.
The use of a microwave moisture meter, as opposed to a humidity sensor, provides a very consistent and high product quality while reducing operating and maintenance costs. When connected to a controller or a process control system, the operator has the opportunity to interact with the measurement... [See More]
- Electrical Outputs: Current
- Form Factor: Meter
- Variables Measured: Moisture Content
- Relative Humidity Range: 0.0 to 100
from Panametrics
Panametrics OptiSonde hygrometer precisely analyzes humidity and temperature using chilled mirror sensing technology. This humidity analyzer is the perfect sensor of choice for laboratory and process measurements that require high precision without long-term drift. Key Benefits: Chilled mirror... [See More]
- Electrical Outputs: Current
- Form Factor: Instrument
- Variables Measured: DewPoint; Pressure; Temperature
- Dew Point Range: -103 to 167
from Panametrics
The DewPro MMY30 is a loop-powered transmitter with 4 to 20 mA output. The DewPro MMY30 is specifically designed to measure dew point or ppm in gases at line pressure or atmospheric pressure. The planar aluminum oxide sensor provides excellent corrosion resistance, longer calibration stability,... [See More]
- Electrical Outputs: Current
- Form Factor: Instrument
- Variables Measured: DewPoint
- Dew Point Range: -130 to 50
from Panametrics
Features. air.IQ simplifies the selection and installation of your moisture analyzer. Install the moisture probe, wire your power and outputs to the terminal strip, and connect your gas to the inlet fitting. Wall mounted NEMA 4X package. Includes the analyzer display, moisture probe, interconnecting... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: DewPoint
- Dew Point Range: -166 to 140
from CHINO Works America Inc.
The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]
- Electrical Outputs: Current
- Form Factor: Analyzer; Instrument
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 70
from Nova Analytical Systems Inc.
The Nova 252 Series Continuous Dew Point Analyzers have been designed primarily for accurate dew point analysis of exothermic or endothermic heat treating atmospheres. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or... [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter; Analyzer; Instrument
- Variables Measured: DewPoint
- Dew Point Range: -10 to 90
from KPM Analytics
The NIR-6000 industrial-grade analyzer provides continuous on-line moisture measurement in challenging process environments. Capturing measurements every four milliseconds, our analyzers can automatically adjust your process to meet your moisture measurement targets. This ongoing monitoring of... [See More]
- Electrical Outputs: Current
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 95
from PMC Engineering LLC
The DT282 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and machine down-time is... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Alpha Moisture Systems
Model CMH Chilled Mirror Hygrometer accurately measures the dewpoint of a gas by cooling a mirrored surface, over which the gas flows until a layer of dew forms on the surface. The Chilled Mirror Dew Point Hygrometer utilizes a 3-stage cooler combined with an integral refrigeration unit to measure... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: DewPoint
- Dew Point Range: -139 to 68
from Terra Universal, Inc.
Monitors and displays dew/frost point between -80 and +20 degrees C on LED readout. Features extreme sensitivity —measures moisture volumes from 0.5 PPM to 23,000 PPM. Mounts in dry boxes and other hermetically sealed enclosures for accurate in-place moisture monitoring and control. Interfaces... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Meter
- Variables Measured: DewPoint
- Dew Point Range: -112 to 68
from Kett US
Entry level on-line process moisture analyzer. Utilizing smarthead technology, this system provides instant, non-contact, non-destructive measurement of liquids and solid [See More]
- Electrical Outputs: Current
- Form Factor: Meter
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 100
from COSA Xentaur Corporation
Xentaur HDT. The Model HDT Dew Point Meter uses a Xentaur HTF ™ high capacitance aluminum oxide sensor with a measuring range of -100 ºC to +20 ºF or -60 ºC to +20 ºC. Customers can also request special ranges for special applications. The Xentaur dew point sensors provide... [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter; Meter
- Variables Measured: DewPoint
- Dew Point Range: -76 to 86
from Edgetech Instruments Inc.
Reliable and Accurate. The Com.Air dew point monitor has been designed by Edgetech Instruments to offer the highest level of reliability and accuracy available in compressed air system dew point measurement. Backed by more than 35 years experience, this primary measurement technology is fully NIST... [See More]
- Electrical Outputs: Current; Voltage; Switch
- Form Factor: Instrument; Monitor
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure (optional feature)
- Dew Point Range: -103 to 122
from Rotronic Instrument Corp.
The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressure measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms. Optical buttons, and the... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Pressure; Temperature
- Relative Humidity Range: 0.0 to 100
from Envent Engineering Ltd.
Foul resistant. The M70 offers industry leading value in price while still maintaining reliability. The rugged sensor is resistant to chemical fouling such as amines and glycols and methanol and can be washed with alcohol without permanent damage. [See More]
- Electrical Outputs: Current
- Moisture Content Accuracy: 2
- Form Factor: Instrument
- Operating Temp: 32 to 122
from The Kahn Companies
The Optidew Dewpoint Hygrometer uses fundamental optical dewpoint measurement to provide drift-free long-term performance. It offers a wide measurement range of -76 to +194 °F dewpoint (or 0.5 to 100% relative humidity) at temperatures from -40 to +194 °F. Optidew provides two linear 4 -... [See More]
- Electrical Outputs: Current; Switch
- Form Factor: Transmitter; Meter (optional feature); Instrument
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Relative Humidity Range: 0.5000 to 100
from Smart Fog
The Smart Fog ® S1 Relative Humidity Sensor is designed to withstand the elements. A removable sintered filter protects the polymer capacitance sensor from solid objects that may come in contact with the transmitter. The transmitter is available with 4 to 20 mA or 0 to 10 VDC output signals for... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Vaisala
For Transformer Oil, Hydraulic and Lubrication Systems in Marine and Paper Industry. Vaisala HUMICAP ® Moisture and Temperature Transmitter Series MMT310 is a fast and reliable on-line detector for moisture in oil. Used in for applications such as e.g. monitoring of transformer oil and of... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Moisture Content; Temperature
- Moisture Content Range: 0.0 to 100
from Clark Solutions
Humidity sensor for determination of moisture in mineral building materials, wood, paper and card boards. [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter
- Variables Measured: DewPoint
- Dew Point Range: 32 to 158
from REED-Direct
Easy to setup and operate. Wall mountable. SPECIFICATIONS: Humidity Range: 0 to 100% RH. Accuracy: ±3% RH. Temperature Range: 32 to 185 °F (0 to 85 °C). Accuracy: ±1 °C/ °F. Supply Voltage: 10-36Vdc. Output: 4-20mA. Output Load: 50-1k ω. Dimensions: 103 x 73 x... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from OMEGA Engineering, Inc.
These compressed air dewpoint monitors have been designed to offer the highest level of reliability and accuracy available in such systems. They are fully NIST traceable and employ a chilledmirror sensor, the most accurate dewpoint sensing scheme available, to deliver consistent drift-free... [See More]
- Electrical Outputs: Current
- Form Factor: Sensor (optional feature); Instrument
- Variables Measured: DewPoint
- Dew Point Range: -76 to 122
from Mesa Systems Company
Adjustable offset for high accuracy, moisture measurement time adjustable [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter
- Variables Measured: Moisture Content; Temperature
- Moisture Content Range: 0.0 to 50
from TEGAM, Inc.
High Temperature RH Temperature Transmitter. Duct Mount. 4-20 mA. TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH and temperatures from -40 °F to 356 °F (-40... [See More]
- Electrical Outputs: Current
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 3 to 95
from MBW Calibration AG
The 373 is a de-facto standard in humidity measurement for over 15 years. Incremental development based on operational experience and customer feedback means that the 373 continues to meet the expectations of hundreds of users in some of the most challenging applications. Despite its high... [See More]
- Electrical Outputs: Current
- Form Factor: Instrument
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -139 to 203
from Honeywell Sensing & IoT
Honeywell Humidity and Temperature Wall Mount Transducers, SCT Series, are an ideal environmental solution for indoor applications such as building automation and HVAC systems in residential and office buildings. The SCT Series utilizes Honeywell HumidIcon ™ humidity/temperature sensors to... [See More]
- Electrical Outputs: Current
- Operating Temp: 23 to 131
- Variables Measured: Relative Humidity; Temperature
from Buck Research Instruments, LLC
The 1011C Aircraft Hygrometer is a complete chilled mirror optical dew point system for monitoring atmospheric dew and frost points. It provides three stages of thermoelectric cooling, and can reach frost points as low as -60 to -90 °C, depending on mounting configuration and operating... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor
- Variables Measured: Moisture Content; DewPoint; Pressure (optional feature)
- Dew Point Range: -85 to 122
from CHINO Works America Inc.
The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]
- Electrical Outputs: Current
- Form Factor: Analyzer; Instrument
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 70
from Nova Analytical Systems Inc.
The Nova 253 Series Continuous Analyzers for Low Range Dew Point have been designed primarily for accurate dew point analysis of heat treating atmospheres, instrument air, or other applications which may have typical dew points that are lower than what can be read by standard dew point analyzers,... [See More]
- Electrical Outputs: Current; Voltage (optional feature)
- Form Factor: Transmitter; Analyzer; Instrument
- Variables Measured: DewPoint
- Dew Point Range: -148 to 68
from KPM Analytics
The NIR-6000 Series are continuous on-line near infrared (NIR) analyzers that deliver reliable non-contact moisture measurements directly in process environments for monitoring and controlling almost any production line. This series is especially suited for high-throughput industrial applications... [See More]
- Electrical Outputs: Current
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 95
from PMC Engineering LLC
The WR293 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows for simple recalibration and... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter; Instrument
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Temperature; Frost Point, Mixing Ratio, Specific Enthalpy
- Relative Humidity Range: 0.0 to 100
from Alpha Moisture Systems
The DS1200 Dewpoint Hygrometer is a panel-mounted single-channel Indicator specifically designed to work with an Alpha Moisture Systems online Transmitter for continuous trace moisture measurement in gases, dry compressed air, and dry rooms/chambers. The instrument can be factory configured to read... [See More]
- Electrical Outputs: Current
- Form Factor: Meter
- Variables Measured: DewPoint
- Operating Temp: -4 to 140
from COSA Xentaur Corporation
Electronics. The compact LPDT dew point meter is a fully functional instrument operated through a miniature custom LCD display and three push buttons, using the same user friendly interface of all Xentaur hygrometers. The analog output is linear to the engineering units selected for display and is... [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter; Meter
- Variables Measured: DewPoint
- Dew Point Range: -148 to 68
from Edgetech Instruments Inc.
The Edgetech Instruments Model DPS3 is a heated dew point hygrometer that can measure dew points up to 95 °C (203 °F) and as low as -35 °C (-31 °F). This integrated system includes a microprocessor based electronics, a chilled mirror dew point sensor, a sample flow meter/valve,... [See More]
- Electrical Outputs: Current; Voltage; Switch
- Form Factor: Instrument; Monitor
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint
- Dew Point Range: -31 to 203
from Rotronic Instrument Corp.
The HF5 humidity transmitter is designed for fixed installation in HVAC and industrial applications. It provides two analog output signals or a digital output signal corresponding to relative humidity, temperature, dew point or another psychrometric parameter. The HF5 uses a plug-in HygroClip 2... [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter; Meter
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Range: 0.0 to 100
from The Kahn Companies
A low cost, 2-wire, rugged dewpoint transmitter for continuous measurement of the moisture content of compressed air or process gas. [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter
- Variables Measured: Moisture Content; DewPoint
- Dew Point Range: -148 to 68
from OMEGA Engineering, Inc.
The RHCM series is a family of low cost, high performance chilled mirror dewpoint transmitters. The sensor provides accurate long term repeatability and high reliability performance for process control and energy management. The RHCM-10 sensor electronics are housed in a rugged enclosure which can... [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter
- Variables Measured: DewPoint
- Dew Point Range: 0 to 160
from TEGAM, Inc.
RH Temperature Transmitter. 0-1 V. TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. [See More]
- Electrical Outputs: Current; Voltage (optional feature)
- Form Factor: Transmitter
- Variables Measured: Relative Humidity; Temperature (optional feature)
- Relative Humidity Range: 3 to 95
from MBW Calibration AG
The 473 is the lowest cost MBW dew point instrument, yet it has high performance and the same user interface as its more expensive siblings. It features cable mounted dew point measuring heads that allow the user to measure directly within the application environment, and includes a temperature... [See More]
- Electrical Outputs: Current
- Form Factor: Instrument
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -4 to 158
from Honeywell Sensing & IoT
Honeywell Humidity and Temperature Wall Mount Transducers, SCT Series, are an ideal environmental solution for indoor applications such as building automation and HVAC systems in residential and office buildings. The SCT Series utilizes Honeywell HumidIcon ™ humidity/temperature sensors to... [See More]
- Electrical Outputs: Current
- Operating Temp: 23 to 131
- Variables Measured: Relative Humidity; Temperature
from Buck Research Instruments, LLC
The CR-4 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –65 °C, under favorable ambient conditions. Depending upon ambient temperature, it can measure dew points as high as 60 [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: Relative Humidity; Moisture Content; DewPoint; Temperature (optional feature)
- Relative Humidity Range: 0.0100 to 100
from CHINO Works America Inc.
The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]
- Electrical Outputs: Current
- Form Factor: Analyzer; Instrument
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 70
from Nova Analytical Systems Inc.
The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated for the... [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter; Analyzer; Instrument
- Variables Measured: DewPoint
- Dew Point Range: -148 to 79
from KPM Analytics
Smart RF analyzer, custom-built to your specifications, for process moisture measurement and control of even the most complex products and environments. [See More]
- Electrical Outputs: Current
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Moisture Content Range: 0.0 to 60
from PMC Engineering LLC
The WR283 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications thanks to the remote placing of the measurement element and its small overall size. The interchangeable probe allows for simple... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Alpha Moisture Systems
The DS4000 Dewpoint Hygrometer is a panel mounted single-channel Indicator specifically designed to work with an Alpha Moisture Systems online Transmitter for continuous trace moisture measurement in gases and dry compressed air and dry rooms/chambers. The user can configure the DS4000 system to... [See More]
- Electrical Outputs: Current
- Form Factor: Meter
- Variables Measured: DewPoint
- Operating Temp: -4 to 140
from COSA Xentaur Corporation
Electronics. The XDT transmitter electronics take full advantage of state of the art microprocessor technology and offer many advanced intelligent features. With optional dual alarms, analog and digital outputs, the Xentaur dewpoint transmitters can be used as indicators, alarm units or controllers. [See More]
- Electrical Outputs: Current; Voltage (optional feature); Switch (optional feature)
- Form Factor: Transmitter; Meter
- Variables Measured: DewPoint
- Dew Point Range: -148 to 68
from Edgetech Instruments Inc.
The Model 200M is a complete instrument for the measurement of atmospheric dew or frost point, ambient temperature, percent relative humidity and other psychrometric variables. It employs the very reliable optical chilled mirror sensing technique which provides a primary measurement of dew point,... [See More]
- Electrical Outputs: Current; Voltage; Switch
- Form Factor: Instrument; Monitor
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Relative Humidity Range: 1 to 95
from The Kahn Companies
Rugged design for wet environments and high humidity. -76 °F to +140 °F (-60 °C to +60 °C) dewpoint range. 0 to 24,000 PPMv moisture content. Linear 4-20 mA signal, MODBUS RTU digital output (optional). 2-wire loop powered configuration. Accuracy to ±3.6 °F. NIST... [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter
- Variables Measured: Moisture Content; DewPoint
- Dew Point Range: -76 to 140
from OMEGA Engineering, Inc.
The HX71 Series relative humidity sensor/transmitter provides a reliable and economical method for most relative humidity monitoring applications. The compact design is ideal for wall or duct mounting. Each unit is factory calibrated to provide excellent sensitivity, fast response, and stability. [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from TEGAM, Inc.
RH Temperature Transmitter and Probe. Stainless Steel Duct. 0-10V. TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up... [See More]
- Electrical Outputs: Current; Voltage (optional feature)
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 3 to 95
from MBW Calibration AG
The 473-RP2 is a probe type dew point mirror that is suitable for insertion in to test chambers or environments with moving air. It is particularly well suited for use in relative humidity generators where it functions is a calibration transfer standard for dew/frost point, relative humidity and... [See More]
- Electrical Outputs: Current
- Form Factor: Instrument
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -4 to 158
from Buck Research Instruments, LLC
The CR-5 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –60 °C, under favorable ambient conditions. It is configured as a transmitter module with an external sensor connected by cable up to 9 feet in length. [See More]
- Electrical Outputs: Current; Voltage; Switch
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity (optional feature); Moisture Content; DewPoint; Pressure (optional feature); Temperature (optional feature)
- Relative Humidity Range: 0.0100 to 100
from CHINO Works America Inc.
The HN-C series is reliable and accurate temperature/ humidity meter with the measuring humidity range of 0 to 100%RH by using a new developed humidity sensor. Models with temperature output of 3-wire type Pt100 is available.Wall-mounting type, separated type and insertion type are prepared for... [See More]
- Electrical Outputs: Current
- Form Factor: Meter; Wall-Mount Type
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Nova Analytical Systems Inc.
The Nova 202 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of exothermic and endothermic heat treating atmospheres.The dielectric ceramic sensor provides stable and accurate dew point measurements and is not affected by most gas compositions, oil... [See More]
- Electrical Outputs: Current; Voltage (optional feature)
- Form Factor: Transmitter; Analyzer; Instrument
- Variables Measured: Relative Humidity (optional feature); DewPoint
- Dew Point Range: -10 to 90
from PMC Engineering LLC
The WR295 relative humidity transmitter includes the interchangeable HYGROSMART module. This interchangeable module allows you to recalibrate the transmitter simply by replacing the sensor head. As a result, maintenance costs are greatly reduced and machine down-time is minimized. Up to 30 bar / 450... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter; Instrument
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from Alpha Moisture Systems
Model AMT Dewpoint Transmitter is a 2-wire 4-20 mA loop-powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint, ppm(V), ppb(V), g/m3, and... [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter
- Variables Measured: DewPoint
- Dew Point Range: -184 to 68
from COSA Xentaur Corporation
Mission Critical. Taking advantage of the uniquely strong and quasi-linear response characteristics of its HTF ™ aluminum oxide dew point sensors, Xentaur has developed a cost effective solution for demanding and mission critical moisture monitoring applications. The system has an integrated,... [See More]
- Electrical Outputs: Current
- Form Factor: Meter; Analyzer
- Variables Measured: DewPoint
- Dew Point Range: -148 to 68
from Edgetech Instruments Inc.
A self-contained portable, multi-function hygrometer that accurately and reliably measures the moisture content in gases, with the battery life and ruggedness required for field use. The Model 1500 is a drift-free, low maintenance hygrometer featuring high durability, NIST traceable certification... [See More]
- Electrical Outputs: Current; Voltage; Switch
- Form Factor: Instrument; Portable
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure (optional feature); Temperature (optional feature)
- Dew Point Range: -103 to 122
from The Kahn Companies
CSA, ATEX, IECEx, certified for Class I, Division 1, Groups A, B, C, & D. Dewpoints from -166 °F to +68 °F (-110 °C to +20 °C). 4-20 mA linear, configurable output signal. Rugged NEMA 4 weatherproof housing. 0-3000 PPMv moisture content in gas. 0-1000 PPMw moisture content in... [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter
- Variables Measured: Moisture Content; DewPoint
- Dew Point Range: -166 to 68
from OMEGA Engineering, Inc.
HX80 Series is a family of humidity probes that offers a variety of measurement parameters with precision accuracy: RH, temperature, dew point, pressure (psia), ppmv, ppmw, gr/lbs, etc. The probe is easily adaptable for most applications including high temperature and high pressure conditions. [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity; DewPoint; Pressure; Temperature
- Relative Humidity Range: 5 to 95
from MBW Calibration AG
The 473-SH2 is a chilled mirror dew point hygrometer with a cable mounted measuring head with an integrated sample flow control fan and high precision temperature measurement. It is particularly well suited for use in climatic chambers or humidity generators where it functions is a calibration... [See More]
- Electrical Outputs: Current
- Form Factor: Instrument
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -4 to 158
from Buck Research Instruments, LLC
The UHQ-4P is a chilled mirror hygrometer that is designed for measuring elevated dew points up to 150 °C, such as those found in fuel cell and combustion applications Using technology developed for the CR-1A, CR-2 and CR-3, this instrument is unique because it does not use TE coolers to cool... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: Relative Humidity (optional feature); Moisture Content; DewPoint
- Dew Point Range: 68 to 302
from Nova Analytical Systems Inc.
The Nova 430DPL analyzer utilizes a temperature-controlled T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is also available... [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter; Analyzer; Instrument
- Variables Measured: DewPoint
- Dew Point Range: -148 to 68
from PMC Engineering LLC
The WR285 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows for simple recalibration and lower... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from Alpha Moisture Systems
Model AMT-Ex Dewpoint Transmitter is a 3-wire 4-20 mA powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint, ppm(v), ppb(v), g/m3, and lb/MMSCF. [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter
- Variables Measured: DewPoint
- Dew Point Range: -166 to 68
from COSA Xentaur Corporation
Operating Principle. The Xentaur dew point meter, XPDM utilitzes HTFTM aluminum oxide sensors which adsorb water molecules much faster than they desorb water molecules. It is therefore an advantage, if at the beginning of the measurement the dew point sensor is dryer than the gas sample to be... [See More]
- Electrical Outputs: Current; Switch (optional feature)
- Form Factor: Meter
- Variables Measured: DewPoint
- Dew Point Range: -148 to 68
from Edgetech Instruments Inc.
Finally, a portable Dew Point hygrometer that integrates the accuracy and reliability of the Edgetech Instruments chilled mirror, with the convenience and ruggedness required for field use. Model PDM75-X3 delivers the Edgetech Instruments Advantage: an ideal system tailored to your application... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Portable
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint
- Dew Point Range: -94 to 167
from The Kahn Companies
The Pura is designed to measure dewpoints in high and ultra-high purity gases. Equipped with 1/4 inch VCR fittings, the Pura maintains the integrity of your process while providing the most accurate capacitive dewpoint measurement currently available. [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter; Meter (optional feature)
- Variables Measured: DewPoint
- Dew Point Range: -184 to -40
from OMEGA Engineering, Inc.
The HX15 series two wire remote transmitters measure relative humidity and temperature over a large temperature range (-40 to 180C). The HX15-W 64 mm (2.5") stainless steel probe is used for wall mounting. The HX15-D 216 mm (8.5") stainless steel duct probe has a removable flange. The probes are... [See More]
- Electrical Outputs: Current
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 3 to 95
from MBW Calibration AG
The SHX measuring head is an evolution of the tried and tested SH measuring head. It is able to operate in test conditions up to 125 °C thanks to the use of optical components, electronics and materials that are able to withstand high temperatures. Our development team tested a range of... [See More]
- Electrical Outputs: Current
- Form Factor: Instrument
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -4 to 158
from Buck Research Instruments, LLC
Benefits of the CR-1A. • Wide Range: down to -120 °C ( < 1 ppb). • Fast Response Time: typically 10-20 seconds. • Inherent Stability and Accuracy. • NIST-traceable. • Very Low Maintenance. The CR-1A is a high performance, cryogenically cooled hygrometer. CR-1... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: Moisture Content; DewPoint
- Dew Point Range: -184 to 86
from Nova Analytical Systems Inc.
The Nova 430DPL analyzer utilizes a temperature-controlled T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is also available... [See More]
- Electrical Outputs: Current
- Form Factor: Transmitter; Analyzer; Instrument
- Variables Measured: DewPoint
- Dew Point Range: -148 to 68
from PMC Engineering LLC
The WM281 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and down-time is minimized. [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from COSA Xentaur Corporation
Xentaur Dew Point Extractive Sampling System. Building sample systems for measuring dew point in gases is not an easy task. It requires experience and a complete understanding of the often unexpected behavior of water molecules. Selection of the proper materials, components and final system... [See More]
- Electrical Outputs: Current
- Form Factor: Meter; Analyzer
- Variables Measured: DewPoint
- Dew Point Range: -148 to 68
from Edgetech Instruments Inc.
Unlike other comparative systems RH CAL is entirely self-sufficient. It does not need compressed air or a water connection to operate, which allows this system to be truly portable. RH CAL is a microprocessor based, programmable humidity calibration system that is at home in the metrology lab or out... [See More]
- Electrical Outputs: Current
- Form Factor: Instrument; Portable
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 5 to 95
from The Kahn Companies
Humidity Calibrator. Stand-alone calibrator for relative humidity (RH) sensors providing humidity and temperature profiling with a built-in, NIST traceable optical reference hygrometer. • Perform RH sensor calibration in-house. • Simple and easy to use. • Fully self-contained system. [See More]
- Electrical Outputs: Current
- Form Factor: Meter; Instrument
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 10 to 90
from OMEGA Engineering, Inc.
This portable dew point hygrometer integrates the accuracy and reliability of the OMEGA chilled mirror with the battery life and ruggedness required for field use. The RHB-1500-C portable chilledmirror hygrometer has all the standard features, such as drift-free NIST-traceable accuracy, low... [See More]
- Electrical Outputs: Current
- Form Factor: Meter
- Variables Measured: DewPoint
- Dew Point Range: -76 to 122
from MBW Calibration AG
The 573 Dew Point Mirror is a high performance 19 ″ rack format instrument that is very well suited to fixed industrial installations. The 573 is equipped with an integral measurement head, pressure sensor, sample pump and flow meter for continuous precision monitoring of frost/dew point and... [See More]
- Electrical Outputs: Current
- Form Factor: Instrument
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -76 to 203
from Buck Research Instruments, LLC
Benefits of the CR-2. • Wide Range: down to -100 °C (15 ppb). • Fast Response Time: typically 10-20 seconds. • Inherent Stability and Accuracy. • NIST-traceable. • Very Low Maintenance. The CR-2 exhibits the same wide range, fast response and high reliability as the... [See More]
- Electrical Outputs: Current; Voltage
- Form Factor: Instrument
- Variables Measured: Moisture Content; DewPoint
- Dew Point Range: -148 to 86