Analyzer Moisture Meters
from Shaw Moisture Meters
The Model Superdew 3 is a single channel inline hygrometer designed to measure dewpoint in process gases and compressed air. The panel mounted enclosure provides panel protection to IP54. The combination of the highly accurate, repeatable SHAW moisture sensor and advanced digital electronics, make... [See More]
- Form Factor: Meter; Analyzer
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Operating Temp: -4 to 140
from Panametrics
The next generation of high-end moisture transmitter. The HygroProII is the latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters. It is an intrinsically safe, compact, loop-powered display transmitter designed specifically to meet the demands of rugged... [See More]
- Form Factor: Transmitter; Meter; Analyzer
- Dew Point Range: -166 to 50
- Variables Measured: Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
- Compensation: Temperature Compensation
from Shaw Moisture Meters
Accurate, reliable moisture measurement for process gases and compressed air. The Superdew 3 WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer designed for precise trace moisture measurement in process gases and compressed air. Built for demanding industrial... [See More]
- Form Factor: Meter; Analyzer
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Operating Temp: -4 to 140
from Panametrics
HygroPro XP is the latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters. The HygroPro XP is designed to meet the demanding moisture measurement needs of hazardous environments, both in liquid and vapor-phase applications. Retaining all the great features... [See More]
- Form Factor: Transmitter; Meter; Analyzer
- Dew Point Range: -166 to 68
- Variables Measured: Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
- Compensation: Temperature Compensation
from Panametrics
Our TDLS moisture analyzer, Aurora, provides moisture measurements from low PPM to high percentage levels. Its accurate measurements detect moisture in many applications such as natural gas TEG dehydration, natural gas storage, transmission and custody transfer, carbon dioxide for enhanced oil... [See More]
- Form Factor: Analyzer
- Absolute Humidity Range: 0.0015 to 3.8
- Variables Measured: Absolute Humidity; DewPoint
- Dew Point Range: -97 to 27
from Panametrics
BHGE ’s Aurora series of moisture analyzers uses tunable diode laser absorption spectroscopy (TDLAS) to rapidly and accurately measure moisture in a variety of background gases. The Aurora TransPort, the latest addition to the series, is a battery operated, moveable analyzer that can be taken... [See More]
- Form Factor: Analyzer
- Absolute Humidity Range: 0.0015 to 0.0038
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
- Dew Point Range: -97 to 27
from Nova Analytical Systems Inc.
The Nova 252 Series Continuous Dew Point Analyzers have been designed primarily for accurate dew point analysis of exothermic or endothermic heat treating atmospheres. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or... [See More]
- Form Factor: Transmitter; Analyzer; Instrument
- Dew Point Range: -10 to 90
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from COSA Xentaur Corporation
Mission Critical. Taking advantage of the uniquely strong and quasi-linear response characteristics of its HTF ™ aluminum oxide dew point sensors, Xentaur has developed a cost effective solution for demanding and mission critical moisture monitoring applications. The system has an integrated,... [See More]
- Form Factor: Meter; Analyzer
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: -3.60 to 3.60
from CHINO Works America Inc.
The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]
- Form Factor: Analyzer; Instrument
- Moisture Content Range: 0.0 to 70
- Variables Measured: Moisture Content
- Moisture Content Accuracy: 0.1000 to 0.8000
from Roscid Technologies
Features: -110C to +20C dewpoint sensor. Fast, Accurate and Repeatable. Small & Lightweight. State-of-the-art electronics & software. 316 Stainless Steel & PTFE Wetted parts. NIST calibrations. Stainless Steel IP68 housing. Protection from reversed polarity. Robust Industrial M12... [See More]
- Form Factor: Analyzer
- Dew Point Range: -166 to 68
- Variables Measured: DewPoint
- Operating Temp: -40 to 185
from Transcat, Inc.
Product Highlights. Rack, bench, panel (1/8 DIN), and wall mount configurations. NEMA 4 weatherproof membrane front display/keypad. M Series or IQ.probe moisture probe compatible. Displays moisture content in dew/frost point and ppmv. Built-in isolated current or voltage analog output(switch... [See More]
- Form Factor: Analyzer
- Dew Point Range: -112 to 68
- Variables Measured: Moisture Content; DewPoint
from Vaisala
For ASTM2170 Compliant Borehole Measurement. Measuring structural moisture is essential in order to avoid mold and volatile organic compounds (VOCs). Vaisala SHM40 offers an easy and a reliable solution for humidity measurements in concrete and other structures using the borehole method, where... [See More]
- Form Factor: Meter; Analyzer
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Moisture Content
- Relative Humidity Accuracy: 1.5
from Kett US
Measures very low moisture and moisture in products with other volatiles by a unique "gain on drying" technology. An integrated micro balance weighs the sample to 0.00001g. The sample is then loaded into a sealed chamber where all volatiles are evaporated. A special carbon filter strips the... [See More]
- Form Factor: Analyzer
- Moisture Content Range: ? to 100
- Variables Measured: Moisture Content; Temperature; Weight, Measurement Time, Drying Curve
- Digital Outputs: Serial Interface
from Sartorius Lab Instruments GmbH & Co. KG
Mark 3 Moisture Analyzer MA-Mark-3. For More Flexibility, Reliability, and Cost-Effectiveness. Short measurement times increase your flexibility and allow you to make real-time changes to your process if desired. Highly precise measurement results even with very dry samples make the Mark 3 a... [See More]
- Form Factor: Analyzer
- Display: Digital Readouts or Indicators
- Variables Measured: Moisture Content
- Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Powder / Solids
from Meter Group
Measure Water Activity and Moisture Content Simultaneously. Decagon's new AquaLab DUO makes it possible to measure water activity and moisture content simultaneously with unmatched repeatability. To measure moisture content using water activity requires an understanding of the relationship between... [See More]
- Form Factor: Meter; Analyzer; Instrument
- Relative Humidity Range: 10 to 95
- Variables Measured: Moisture Content; Water Activity; Temperature
- Relative Humidity Accuracy: -0.3000 to 0.3000
from Edgetech Instruments Inc.
Edgetech Instruments field-proven chilled mirror technology. One, two or three stage sensors available - integral or remote from controller. NIST traceable calibration certificate. Depression range choice of either 45, 65 or 95 °C . (one, two or three-stage cooling). Automatic Balance Control... [See More]
- Form Factor: Analyzer; Instrument; Monitor
- Dew Point Range: -40 to 140
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Dew Point Accuracy: 0.36
from KPM Analytics
A Simple On-Line Web Scanner for Fewer Products & Zones. The Guardian-HD Basic Web Profile Analyzer is a single-scanner system to measure moisture, coat weight, and temperature (optional) for all paper, film, and web-converting processes. Entry-level functionality for operators to run simple... [See More]
- Form Factor: Analyzer
- Moisture Content Range: 0.1000 to 95
- Variables Measured: Moisture Content
- Moisture Content Accuracy: 0.1000
from Nova Analytical Systems Inc.
The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated for the... [See More]
- Form Factor: Transmitter; Analyzer; Instrument
- Dew Point Range: -148 to 79
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from COSA Xentaur Corporation
Xentaur Dew Point Extractive Sampling System. Building sample systems for measuring dew point in gases is not an easy task. It requires experience and a complete understanding of the often unexpected behavior of water molecules. Selection of the proper materials, components and final system... [See More]
- Form Factor: Meter; Analyzer
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: -3.60 to 3.60
from CHINO Works America Inc.
The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]
- Form Factor: Analyzer; Instrument
- Moisture Content Range: 0.0 to 70
- Variables Measured: Moisture Content
- Moisture Content Accuracy: 0.1000 to 0.8000
from Roscid Technologies
The TMA-2100 can accurately measure low levels of trace moisture in either PPMv or Degree C or F to -/+ 0.2C. It is very responsive and repeatable to 0.8C and easy to install. The unit is offered with different ranges in either PPMv or C/F. If specific ranges are required or explosion (EX) proof... [See More]
- Form Factor: Analyzer
- Dew Point Range: -166 to 68
- Variables Measured: DewPoint
- Digital Outputs: HART Protocol
from Transcat, Inc.
Product Highlights. 4.3" TFT color touchscreen display. Power cord (included). RS232 with GLP/GMP data output, USB Host and USB Device (included). Metal base, ABS top housing, halogen heat source, stainless steel pan support, stainless steel pan handler, in-use cover Seven shut-off criteria (manual,... [See More]
- Form Factor: Analyzer
- Variables Measured: Moisture Content
from Kett US
The cost-effective 94L Production System provides instant, on-line measurement of liquids, solids and slurries without sample preparation, handling or alteration. The compact rugged design allows placement in locations where the environment is unfriendly and space is minimal. Integrated electronics... [See More]
- Form Factor: Analyzer
- Moisture Content Range: 2 to 40
- Variables Measured: Moisture Content
- Display: Digital Readouts or Indicators
from Meter Group
A product isotherm is a graph showing how water activity changes as water is adsorbed into and desorbed from a product. Isotherms provide the specific data you need to: Make mixing models. Set QA/QC specifications. Define critical control points. Do packaging calculations. Predict the effects of... [See More]
- Form Factor: Analyzer
- Display: Analog Meter or Gauge
- Variables Measured: DewPoint; Water Activity
from Edgetech Instruments Inc.
The Edgetech Instruments Model DewTech 390 is a Precision Low Dew Point Hygrometer which offers measurement of extremely low Dew Point or Trace Moisture for a variety of background gases at a very attractive price. Based on the Primary Standard Chilled Mirror measurement technique, it provides... [See More]
- Form Factor: Analyzer; Instrument; Monitor
- Dew Point Range: -130 to 68
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint
- Dew Point Accuracy: 0.36
from KPM Analytics
Product Overview. Moisture, Protein, and/or Oil Analysis in 30 Seconds. Trusted by thousands of quality assurance experts around the world, the SpectraStar ™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line applications in... [See More]
- Form Factor: Analyzer
- Moisture Content Accuracy: 0.2000
- Variables Measured: Moisture Content
- Operating Temp: 32 to 104
from Nova Analytical Systems Inc.
The Nova 202 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of exothermic and endothermic heat treating atmospheres.The dielectric ceramic sensor provides stable and accurate dew point measurements and is not affected by most gas compositions, oil... [See More]
- Form Factor: Analyzer; Instrument
- Dew Point Range: -10 to 90
- Variables Measured: Relative Humidity (optional feature); DewPoint
- Dew Point Accuracy: 1.00
from CHINO Works America Inc.
The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]
- Form Factor: Analyzer; Instrument
- Moisture Content Range: 0.0 to 70
- Variables Measured: Moisture Content
- Moisture Content Accuracy: 0.1000 to 0.8000
from Transcat, Inc.
Product Highlights. Maximum Capacity 90 g Readability Moisture Content 1 mg/0.01% Pan Size 90 mm. Heater Type Halogen Lamp. Communication USB host x 2; USB device; RS232. Dimensions (HxLxW) 7.09 in x 13.98 in x 8.31 in (180 mm x 355 mm x 211 mm). Display Full-Color 4.3 in Touchscreen WQVGA. In-use... [See More]
- Form Factor: Analyzer
- Variables Measured: Moisture Content
from Kett US
This desktop system offers a compact solution for near-line sampling or laboratory analysis. Select the product calibration from the touch panel, place the sample on the measurement platform and the 94T provides the moisture value in less than two seconds. Samples can be tested as quickly as they... [See More]
- Form Factor: Analyzer
- Moisture Content Range: 2 to 40
- Variables Measured: Moisture Content
- Display: Digital Readouts or Indicators
from Edgetech Instruments Inc.
The Edgetech Instruments Model PPM2 is a portable battery powered trace moisture analyzer designed specifically for monitoring moisture levels in dewpoint and ppm units. This trace moisture analyzer utilizes an electrochemical (P2O5) sensor in combination with a proprietary semi permeable diffusion... [See More]
- Form Factor: Transmitter; Analyzer; Transmitter
- Moisture Content Accuracy: 5
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Moisture level in PPM; 1250-.1 ppmv
- Dew Point Range: -20 to 95
from KPM Analytics
Product Overview. Continuous Measurement of Moisture, Oil, & Other Parameters. Thousands of MCT460 sensors have been installed at many of the largest industrial manufacturing plants in the world. The sensors help operators control moisture to within one tenth of a percent to meet product specs... [See More]
- Form Factor: Analyzer
- Moisture Content Range: 0.1000 to 60
- Variables Measured: Moisture Content
- Moisture Content Accuracy: 0.1000
from Nova Analytical Systems Inc.
The Nova 203 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of endothermic and Nitrogen/Hydrogen heat treating atmospheres, instrument air, and in many other applications. This is a Low Range analyzer in that it is well-suited for dew point... [See More]
- Form Factor: Transmitter (optional feature); Analyzer; Instrument
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from Kett US
Similar to the KJT330, this measurement system is custom-configured to test one or more product components. Moisture, fat, protein and coating thickness are just a few of the items that can be accurately measured on a continuous basis. Measurements are made on open process lines and vessels, as well... [See More]
- Form Factor: Analyzer
- Moisture Content Range: 0.0 to 100
- Variables Measured: Moisture Content
- Digital Outputs: Serial Interface
from Edgetech Instruments Inc.
The Edgetech Instruments PPM1 is a trace moisture analyzer for monitoring dew/frost point and ppmV water vapor in gases. The PPM1 is a modular, remotely mounted hygrometer configured to meet your moisture measurement application requirements. The PPM1 uses an electrolytic, phosphorus pentoxide... [See More]
- Form Factor: Transmitter; Analyzer; Instrument; Transmitter
- Moisture Content Accuracy: 5
- Variables Measured: Moisture Content; DewPoint; Moisture level in PPM; 1250-.1 ppmv
- Dew Point Range: -4 to 203
from KPM Analytics
The Instant Moisture Profiling System (IMPS) is a non-contact RF moisture profiling system, typically used in board manufacturing plants, built in a customizable multi-sensor arrayed framework. [See More]
- Form Factor: Analyzer
- Moisture Content Range: 0.0 to 25
- Variables Measured: Moisture Content
- Moisture Content Accuracy: 0.0200 to 0.1000
from Nova Analytical Systems Inc.
The Nova 430DPL analyzer utilizes a temperature-controlled T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is also available... [See More]
- Form Factor: Transmitter; Analyzer; Instrument
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from Kett US
This simple-to-use device allows the user to conduct accurate, continuous measurement of product components - without sampling, product contact, or degradation. Using the principle of near-infrared reflectance, items such as moisture, fat, protein, film thickness and carbon content (BTU) can be... [See More]
- Form Factor: Analyzer
- Moisture Content Range: 0.0 to 100
- Variables Measured: Moisture Content
- Digital Outputs: Serial Interface
from KPM Analytics
The NIR-6000 industrial-grade analyzer provides continuous on-line moisture measurement in challenging process environments. Capturing measurements every four milliseconds, our analyzers can automatically adjust your process to meet your moisture measurement targets. This ongoing monitoring of... [See More]
- Form Factor: Analyzer
- Moisture Content Range: 0.0 to 95
- Variables Measured: Moisture Content
- Moisture Content Accuracy: 0.1000