Psychrometer Moisture Meters

6 Results
Psychrometer -- C-317
from REED-Direct

Measures dew point and wet bulb temperatures. Displays temperature in °F or °C. LED backlight. Display Hold. Max/Min function. Auto shut off conserves battery life. "Pull-up" sensor protector cap. Includes: carrying case & batteries. SPECIFICATIONS: Temperature Range: -4 to 140 °F... [See More]

  • Technology: Wet / Dry Bulb (Psychrometer)
  • Form Factor: Meter
  • Variables Measured: Relative Humidity; DewPoint; Temperature
  • Relative Humidity Range: 0.0 to 99
Humidity Transmitter -- HF5
from Rotronic Instrument Corp.

The HF5 humidity transmitter is designed for fixed installation in HVAC and industrial applications. It provides two analog output signals or a digital output signal corresponding to relative humidity, temperature, dew point or another psychrometric parameter. The HF5 uses a plug-in HygroClip 2... [See More]

  • Technology: Wet / Dry Bulb (Psychrometer)
  • Form Factor: Transmitter; Meter
  • Variables Measured: Relative Humidity; DewPoint; Temperature
  • Relative Humidity Range: 0.0 to 100
Pinless Moisture Psychrometer + IR -- MO290 [MO290 from Extech]
from Transcat, Inc.

Product Highlights. 8-in-1 Meter with Patented Built-in IR Thermometer. Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature. Pinless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage. Optional remote... [See More]

  • Technology: Wet / Dry Bulb (Psychrometer)
  • Form Factor: Meter
  • Variables Measured: Moisture Content
Psychrometer -- FNA-Series Humidity Sensor
from Clark Solutions

The time-tested psychrometric method is employed in state-of-the-art fashion with the FNA-Series psychrometric humidity sensors. A pair of matched precision thermistors, one for air temp. and one for evaporative temp., provide highly-accurate measurement of relative humidity, dry bulb temperature,... [See More]

  • Technology: Wet / Dry Bulb (Psychrometer)
  • Form Factor: Meter; Instrument (optional feature)
  • Variables Measured: Relative Humidity; DewPoint; Temperature; Enthalpy
  • Relative Humidity Range: 10 to 100
Psychrometer, Sling -- 12 7012
from REED-Direct

Designed for portability (7.5" long x 1" diameter). Slide rule construction quickly converts temperature to relative humidity. Built-in water reservoir holds sufficient water for several hours of testing. Thin bulb design gives fast thermal response. Thermometers constructed of shock-resistant... [See More]

  • Technology: Wet / Dry Bulb (Psychrometer)
  • Form Factor: Meter
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Accuracy: 5
Pinless Moisture Psychrometer -- MR77 [MR77 from Teledyne FLIR IIS]
from Transcat, Inc.

Product Highlights. Field Replaceable Temperature and Relative Humidity Sensor. Integrated IR Thermometer provides fast non-contact surface temperature measurements. Remote pin-type probe (included) allows for contact moisture readings. Large LCD screen clearly displays moisture, humidity, and air... [See More]

  • Technology: Wet / Dry Bulb (Psychrometer)
  • Form Factor: Meter
  • Variables Measured: Moisture Content