Analog Meter or Gauge Moisture Meters

14 Results
Portable Hygrometer -- Model SADP
from Shaw Moisture Meters

Easily portable, ready for spot checks or continuous use, this battery powered portable hygrometer indicates both dewpoint temperatures and water vapour to less than one part per million, on the large meter dial. As the reading is specific to water vapour, calibration is accurate for different... [See More]

  • Display: Analog Meter or Gauge
  • Form Factor: Meter
  • Variables Measured: DewPoint
  • Dew Point Range: -148 to 68
Combination Breather Valves & Humidity Indicators -- MIV-TA340-R
from Shenzhen Milvent Technology Co., Limited

The MIV-TA340-R incorporates a Humidity Indicator (not separately replaceable) and a two-way Breather Valve in the same aluminum housing, thereby saving space and the cost of an additional hole in the case. The valve has separate and distinct settings for both pressure and vacuum relief. It has a... [See More]

  • Display: Analog Meter or Gauge
  • Form Factor: Meter
  • Variables Measured: Relative Humidity
SCS 51060HIC125 Humidity Card -- 51060HIC125 [51060HIC125 from SCS]
from Ellsworth Adhesives

SCS 51060HIC125 Humidity Card is made in the USA, and is designed to measure the level of relative humidity that the contents of the packing have been exposed to. The Humidity Indicator Cards (HICs) come printed with 5, 10, and 60% moisture sensitive spots that react to different levels of humidity... [See More]

  • Display: Analog Meter or Gauge
  • Variables Measured: Relative Humidity
Moisture Meters -- 1469081
from RS Components, Ltd.

RS PRO RS125 Moisture Meter [See More]

  • Display: Analog Meter or Gauge
  • Features: Battery Powered
  • Form Factor: Meter
Portable Moisture Analyzer -- TransPort Aurora
from Panametrics

BHGE ’s Aurora series of moisture analyzers uses tunable diode laser absorption spectroscopy (TDLAS) to rapidly and accurately measure moisture in a variety of background gases. The Aurora TransPort, the latest addition to the series, is a battery operated, moveable analyzer that can be taken... [See More]

  • Display: Analog Meter or Gauge; Digital Readouts or Indicators
  • Form Factor: Analyzer
  • Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
  • Absolute Humidity Range: 0.0015 to 0.0038
Moisture Meters -- 2641007 [224-070 from Instruments Direct, Inc.]
from RS Components, Ltd.

Instruments Direct 224-070 [See More]

  • Display: Analog Meter or Gauge
  • Features: Battery Powered
  • Form Factor: Meter
Dew Point Monitor -- Com.Air
from Edgetech Instruments Inc.

Reliable and Accurate. The Com.Air dew point monitor has been designed by Edgetech Instruments to offer the highest level of reliability and accuracy available in compressed air system dew point measurement. Backed by more than 35 years experience, this primary measurement technology is fully NIST... [See More]

  • Display: Analog Meter or Gauge
  • Form Factor: Instrument; Monitor
  • Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure (optional feature)
  • Dew Point Range: -103 to 122
Portable Dew Point Analyzer -- Model 202RT
from Nova Analytical Systems Inc.

The Nova 202 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of exothermic and endothermic heat treating atmospheres.The dielectric ceramic sensor provides stable and accurate dew point measurements and is not affected by most gas compositions, oil... [See More]

  • Display: Analog Meter or Gauge; Digital Readouts or Indicators
  • Form Factor: Transmitter; Analyzer; Instrument
  • Variables Measured: Relative Humidity (optional feature); DewPoint
  • Dew Point Range: -10 to 90
Electronic Hygrotherm -- ETF012
from OMEGA Engineering, Inc.

The electronic hygrotherm senses the ambient temperature and relative humidity in an enclosure with electric/electronic components, and turns on a heater (or alternatively, a fan) at either set point, helping prevent the formation of condensation in the enclosure. The LED integrated in the... [See More]

  • Display: Analog Meter or Gauge
  • Form Factor: Instrument
  • Variables Measured: Relative Humidity; Temperature
  • Operating Temp: 32 to 140
Vapor Sorption Analyzer
from Meter Group

A product isotherm is a graph showing how water activity changes as water is adsorbed into and desorbed from a product. Isotherms provide the specific data you need to: Make mixing models. Set QA/QC specifications. Define critical control points. Do packaging calculations. Predict the effects of... [See More]

  • Display: Analog Meter or Gauge
  • Form Factor: Analyzer
  • Variables Measured: DewPoint; Water Activity
Humidity/Temperature Datalogger -- ST-171
from REED-Direct

User selectable measurement rate from 2 seconds to 24 hours. Alarm display if user-defined max/min values are exceeded. Displays all status information through two LEDs. Includes wall mount bracket and Windows compatible software. SPECIFICATIONS: Temperature Range: -40 to 70 °C (-40 to 158... [See More]

  • Display: Analog Meter or Gauge
  • Form Factor: Datalogger
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Range: 0.0 to 100
Meteorological System -- 200M
from Edgetech Instruments Inc.

The Model 200M is a complete instrument for the measurement of atmospheric dew or frost point, ambient temperature, percent relative humidity and other psychrometric variables. It employs the very reliable optical chilled mirror sensing technique which provides a primary measurement of dew point,... [See More]

  • Display: Analog Meter or Gauge
  • Form Factor: Instrument; Monitor
  • Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
  • Relative Humidity Range: 1 to 95
Vapor Sorption Analyzer
from Meter Group

Automatic Static & Dynamic Soil Water Characteristic Curves. The Vapor Sorption Analyzer (VSA) brings click-and-read efficiency to soil water characteristic curves (SWCC). In 24 to 48 hours, the VSA generates curves with up to 200 data points (water potential vs. water content) for both... [See More]

  • Display: Analog Meter or Gauge
  • Form Factor: Analyzer
  • Variables Measured: DewPoint; Water Activity
  • Application: Moisture / Water Content in Powder / Solids
Hygrometer/Thermometer/Clock -- TH-1
from REED-Direct

Thermometer displays -40 to 120 °F/-40 to 50 °C with ±3.6 °F/2 °C accuracy. Displays temperature in °F and °C. Relative humidity dial displays 0 to 100% RH with a basic accuracy of ±3%. ABS case with black faceplate with an easy to read display. Complete with... [See More]

  • Display: Analog Meter or Gauge
  • Form Factor: Meter
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Range: 0.0 to 100