Instrument Moisture Meters

79 Results
Electronic Hygrotherm -- ETF 012 Series
from STEGO

The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. [See More]

  • Form Factor: Instrument; Relay Output
  • Relative Humidity Range: 50 to 90
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Accuracy: 4
Chilled Mirror Hygrometer -- Optica Series
from Panametrics

GE ’s Optica Series chilled mirror hygrometers offer National Institute of Standards and Technologies (NIST) —traceable humidity, temperature and pressure measurements for the connected generation. Now data is accessible from anywhere, any time, from within a browser over the Internet or... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -112 to 185
  • Variables Measured: DewPoint; Pressure; Temperature
  • Dew Point Accuracy: 0.36
Mechanical Hygrostat -- MFR 012
from STEGO

The hygrostat is used to prevent condensate and regulates heating and fans. From a critical relative air humidity of 65 %, the temperature is increased so that the dew point is raised. Adjustable relative air humidity. Changeover contact (heating or cooling). High switching capacity. Clip mounting [See More]

  • Form Factor: Instrument
  • Relative Humidity Range: 35 to 95
  • Variables Measured: Relative Humidity
  • Relative Humidity Accuracy: 3
Chilled Mirror Hygrometer -- OptiSonde
from Panametrics

Panametrics OptiSonde hygrometer precisely analyzes humidity and temperature using chilled mirror sensing technology. This humidity analyzer is the perfect sensor of choice for laboratory and process measurements that require high precision without long-term drift. Key Benefits: Chilled mirror... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -103 to 167
  • Variables Measured: DewPoint; Pressure; Temperature
  • Dew Point Accuracy: 0.36
Dew Point Transmitter -- DewPro MMY30
from Panametrics

The DewPro MMY30 is a loop-powered transmitter with 4 to 20 mA output. The DewPro MMY30 is specifically designed to measure dew point or ppm in gases at line pressure or atmospheric pressure. The planar aluminum oxide sensor provides excellent corrosion resistance, longer calibration stability,... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -130 to 50
  • Variables Measured: DewPoint
  • Dew Point Accuracy: 3.60
Moisture Analyzer -- air.IQ
from Panametrics

Features. air.IQ simplifies the selection and installation of your moisture analyzer. Install the moisture probe, wire your power and outputs to the terminal strip, and connect your gas to the inlet fitting. Wall mounted NEMA 4X package. Includes the analyzer display, moisture probe, interconnecting... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -166 to 140
  • Variables Measured: DewPoint
  • Dew Point Accuracy: 5.40
Single-Channel Hygrometer -- dew.IQ
from Panametrics

Features. Rack, bench, panel, and wall mount configurations. NEMA 4 weatherproof membrane front display/keypad. M Series or IQ.probe moisture probe compatible. Displays moisture content in dew/ frost point and ppmv. Built-in isolated current or voltage analog output. Fail-safe fault alarm relay. Two... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -166 to 140
  • Variables Measured: DewPoint
  • Dew Point Accuracy: 5.40
Trace Moisture Analyzer -- moisture.IQ
from Panametrics

Applications. This multichannel analyzer measures moisture in gases and non-aqueous liquids and oxygen (optional) in gases. Designed for permanent installations, it is used in conjunction with Panametrics Moisture Image Series and M Series moisture probes for industries and applications including:... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -148 to 50
  • Variables Measured: DewPoint; Pressure (optional feature); Temperature (optional feature)
  • Dew Point Accuracy: 5.40
Dewpoint and RH Hygrometer -- Optidew
from The Kahn Companies

The Optidew Dewpoint Hygrometer uses fundamental optical dewpoint measurement to provide drift-free long-term performance. It offers a wide measurement range of -76 to +194 °F dewpoint (or 0.5 to 100% relative humidity) at temperatures from -40 to +194 °F. Optidew provides two linear 4 -... [See More]

  • Form Factor: Transmitter; Meter (optional feature); Instrument
  • Relative Humidity Range: 0.5000 to 100
  • Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
  • Dew Point Range: -76 to 194
Automatic Karl Fischer Moisture Meter -- HD-A820-5
from Haida International Equipment Co., Ltd.

Purpose: Trace Moisture Analyzer is the Coulomb and Karl - Philippine Hugh method has effectively combine applications Determination of water consumption of the new equipment. The instrument overcomes the card you - Philippine Hugh method is cumbersome on the shortcomings of using a large... [See More]

  • Form Factor: Instrument
  • Operating Temp: 32 to 104
  • Variables Measured: Moisture Content
Chilled Mirror Dew/Frost Point Hygrometer -- DewMaster
from Edgetech Instruments Inc.

Edgetech Instruments field-proven chilled mirror technology. One, two or three stage sensors available - integral or remote from controller. NIST traceable calibration certificate. Depression range choice of either 45, 65 or 95 °C . (one, two or three-stage cooling). Automatic Balance Control... [See More]

  • Form Factor: Analyzer; Instrument; Monitor
  • Dew Point Range: -40 to 140
  • Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
  • Dew Point Accuracy: 0.36
Dew Point Mirror -- 373
from MBW Calibration AG

The 373 is a de-facto standard in humidity measurement for over 15 years. Incremental development based on operational experience and customer feedback means that the 373 continues to meet the expectations of hundreds of users in some of the most challenging applications. Despite its high... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -139 to 203
  • Variables Measured: DewPoint; Temperature
  • Dew Point Accuracy: 0.18
Compressed Air Dewpoint Monitor -- RHB-CAC1S
from OMEGA Engineering, Inc.

These compressed air dewpoint monitors have been designed to offer the highest level of reliability and accuracy available in such systems. They are fully NIST traceable and employ a chilledmirror sensor, the most accurate dewpoint sensing scheme available, to deliver consistent drift-free... [See More]

  • Form Factor: Sensor (optional feature); Instrument
  • Dew Point Range: -76 to 122
  • Variables Measured: DewPoint
  • Dew Point Accuracy: 0.50
Recorder, Humidity/Temperature -- THR-1
from REED-Direct

Bi-mettalic coil temperature sensor and de-fatted hair humidity sensor. Provides maximum and minimum values. SPECIFICATIONS: Humidity Range: 30 to 100% RH. Resolution: 1% RH/1 hour. Accuracy: ±5% RH/30 min. Temperature Range: -15 to 40 °C. Resolution: 1 °C/1 hour. Accuracy: ±1... [See More]

  • Form Factor: Instrument
  • Relative Humidity Range: 30 to 100
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Accuracy: 5
Dew Point Mirror -- 373H
from RH Systems

The 373 Dew Point Mirror is a precision hygrometer exploiting advances in digital technology to satisfy the highest requirements in the measurement of humidity. As a true laboratory reference instrument, the 373 relies on proven optically detected chilled mirror techniques. The 373 is available in a... [See More]

  • Form Factor: Instrument
  • Relative Humidity Range: 2 to 100
  • Variables Measured: Relative Humidity; DewPoint
  • Dew Point Range: -22 to 158
Chilled Mirror Hygrometer -- CMH-RPC
from Alpha Moisture Systems

Model CMH Chilled Mirror Hygrometer accurately measures the dewpoint of a gas by cooling a mirrored surface, over which the gas flows until a layer of dew forms on the surface. The Chilled Mirror Dew Point Hygrometer utilizes a 3-stage cooler combined with an integral refrigeration unit to measure... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -139 to 68
  • Variables Measured: DewPoint
  • Dew Point Accuracy: 3.60
Digital Psychrometer -- 5401-17
from Terra Universal, Inc.

Extremely accurate memory (min./max.). Easy to read LCD displays temperature ( °C and °F switchable), humidity, wet bulb and dew point. Electronically calculates wet bulb in 5 seconds. Also includes auto power off and data hold functions [See More]

  • Form Factor: Sensor; Meter; Instrument
  • Relative Humidity Range: 10 to 90
  • Variables Measured: Relative Humidity; DewPoint; Temperature; wet bulb temperature
  • Relative Humidity Accuracy: 5
Continuous Dew Point Analyzer -- Model 252RM
from Nova Analytical Systems Inc.

The Nova 252 Series Continuous Dew Point Analyzers have been designed primarily for accurate dew point analysis of exothermic or endothermic heat treating atmospheres. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or... [See More]

  • Form Factor: Transmitter; Analyzer; Instrument
  • Dew Point Range: -10 to 90
  • Variables Measured: DewPoint
  • Dew Point Accuracy: 1.00
Moisture Monitor -- Model: M70 Moisture Monitor
from Envent Engineering Ltd.

Foul resistant. The M70 offers industry leading value in price while still maintaining reliability. The rugged sensor is resistant to chemical fouling such as amines and glycols and methanol and can be washed with alcohol without permanent damage. [See More]

  • Form Factor: Instrument
  • Operating Temp: 32 to 122
  • Moisture Content Accuracy: 2
  • Electrical Outputs: Current
Dew Point Detector -- FH A946 - 1
from Clark Solutions

Humidity sensor for determination of moisture in mineral building materials, wood, paper and card boards. [See More]

  • Form Factor: Instrument; Detector
  • Dew Point Range: 32 to 158
  • Variables Measured: DewPoint; Temperature
  • Technology: Dielectric
Chilled Mirror Hygrometer -- CR-4
from Buck Research Instruments, LLC

The CR-4 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –65 °C, under favorable ambient conditions. Depending upon ambient temperature, it can measure dew points as high as 60 [See More]

  • Form Factor: Instrument
  • Relative Humidity Range: 0.0100 to 100
  • Variables Measured: Relative Humidity; Moisture Content; DewPoint; Temperature (optional feature)
  • Dew Point Range: -76 to 140
Humidity generator and controller -- HGC 20
from DataPhysics Instruments USA Corp.

The humidity generators of the HGC series allow for a reliable control of the relative humidity, in the range of 5% to 90%, inside small environmental measuring chambers from DataPhysics Instruments or other suppliers. With an integrated pump and desiccant reservoir they can independently generate a... [See More]

  • Form Factor: Instrument
  • Relative Humidity Range: 5 to 90
  • Variables Measured: Relative Humidity; DewPoint; Temperature
Moisture Meter -- MA100C-000230V1
from Sartorius Lab Instruments GmbH & Co. KG

The moisture meter MA 100 features the highest possible measuring accuracy that a thermogravimetric moisture meter can currently offer. With the accuracy of an analytical balance, the Moisture Meter MA 100 delivers exact results within minutes and excellent reproducibility. On top of this, its... [See More]

  • Form Factor: Instrument
  • Moisture Content Range: 0.0500 to 100
  • Variables Measured: Moisture Content
  • Moisture Content Accuracy: 0.0100
Digital Relative Humidity and Temperature Transmitter, Remote Version -- WR293
from PMC Engineering LLC

The WR293 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows for simple recalibration and... [See More]

  • Form Factor: Sensor; Transmitter; Instrument
  • Relative Humidity Range: 0.0 to 100
  • Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Temperature; Frost Point, Mixing Ratio, Specific Enthalpy
  • Relative Humidity Accuracy: 2
Wireless Humidity Detection Sensor
from Imego

We have developed a wireless humidity detection system, which use the inexpensive magnetoelastic resonance (MER) sensors for wireless and remote detection of humidity. With this reader, a MER sensor can bedetected at a 40cm distance. The wireless humidity detection system can be applied to measure... [See More]

  • Form Factor: Meter; Instrument
  • Display: Digital Readouts or Indicators
  • Variables Measured: Relative Humidity
  • Technology: Capacitive; Magnetoelastic Resonance (MER)
Benchtop Water Activity Meter -- Aqualab 4TE
from Meter Group

Temperature Controlled Bench-Top Water Activity Meter. The AquaLab 4TE water activity meter has internal temperature control which allows you to choose a measuring temperature between 15 and 50 °C. Since water activity is temperature dependent, the AquaLab 4TE will allow you to expertly manage... [See More]

  • Form Factor: Meter; Instrument
  • Relative Humidity Range: 3 to 100
  • Variables Measured: DewPoint; Water Activity; Temperature
  • Relative Humidity Accuracy: -0.3000 to 0.3000
HUMY Continuous online moisture measuring system
from FineTek

The moisture in solids is an important parameter which strongly influences the quality of the product and can increase the economic efficiency of a production fundamentally. HUMY 3019 is in many processes, successfully in use among others at sugar, tobacco, grain, malt, flour, coal, sand, wood... [See More]

  • Form Factor: Instrument
  • Compensation: Temperature Compensation
  • Variables Measured: Moisture Content
  • Application: Moisture / Water Content in Powder / Solids
Infrared Multi Analyzer -- Fiber Type
from CHINO Works America Inc.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]

  • Form Factor: Analyzer; Instrument
  • Moisture Content Range: 0.0 to 70
  • Variables Measured: Moisture Content
  • Moisture Content Accuracy: 0.1000 to 0.8000
Advanced Moisture Balance -- FD720
from Kett US

Universal Moisture Balance NIR [See More]

  • Form Factor: Instrument; Balance
  • Moisture Content Range: 0.0 to 100
  • Variables Measured: Moisture Content; Temperature; Weight, Measurement Time
  • Moisture Content Accuracy: 0.0500
Humidity Calibrator -- Opti-Cal
from The Kahn Companies

Humidity Calibrator. Stand-alone calibrator for relative humidity (RH) sensors providing humidity and temperature profiling with a built-in, NIST traceable optical reference hygrometer. • Perform RH sensor calibration in-house. • Simple and easy to use. • Fully self-contained system. [See More]

  • Form Factor: Meter; Instrument
  • Relative Humidity Range: 10 to 90
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Accuracy: 2
Automatic Micro Moisture Meter
from Haida International Equipment Co., Ltd.

Method for the determination of ": Carle Fischer coulometry (power law);. Display: 7 inch widescreen color touch screen liquid crystal display, Chinese prompt operation, friendly interface. The electrolytic current: 0-400mA automatic control ;. Measuring range: 0 . 1 μ g-200mgH2O ( 2ppm~100% ). [See More]

  • Form Factor: Instrument
  • Operating Temp: 41 to 113
  • Variables Measured: Moisture Content
  • Display: Digital Readouts or Indicators
Dew Point Monitor -- Com.Air
from Edgetech Instruments Inc.

Reliable and Accurate. The Com.Air dew point monitor has been designed by Edgetech Instruments to offer the highest level of reliability and accuracy available in compressed air system dew point measurement. Backed by more than 35 years experience, this primary measurement technology is fully NIST... [See More]

  • Form Factor: Instrument; Monitor
  • Dew Point Range: -103 to 122
  • Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure (optional feature)
  • Dew Point Accuracy: 0.50
Dew Point Mirror -- 473
from MBW Calibration AG

The 473 is the lowest cost MBW dew point instrument, yet it has high performance and the same user interface as its more expensive siblings. It features cable mounted dew point measuring heads that allow the user to measure directly within the application environment, and includes a temperature... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -4 to 158
  • Variables Measured: DewPoint; Temperature
  • Dew Point Accuracy: 0.18 to 0.27
Fast Response Thermo-Hygrometers -- RH80
from OMEGA Engineering, Inc.

RH80 Series thermo-hygrometers are compact in size and easily fit into your shirt pocket. The cover protects the sensor and also acts as a handy pocket clip. Model RH81 is a digital thermo-hygrometer with min/max data storage, data hold and auto power off features. Model RH82 has all of the features... [See More]

  • Form Factor: Sensor (optional feature); Instrument
  • Relative Humidity Range: 0.0 to 100
  • Variables Measured: Relative Humidity; DewPoint (optional feature); Temperature; Wet Bulb
  • Relative Humidity Accuracy: 3
Dew Point Mirror -- 473
from RH Systems

The Model 473 Dew Point Mirror is a portable instrument equipped with a separate measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 473 ensures direct and accurate humidity measurement. Full... [See More]

  • Form Factor: Instrument
  • Relative Humidity Range: 5 to 100
  • Variables Measured: Relative Humidity; DewPoint; Temperature
  • Dew Point Range: -4 to 158
Moisture Generators and Turnkey Calibration Systems
from Alpha Moisture Systems

Complete turnkey laboratory calibration systems or individual modules. Manual or fully automatic Moisture Generators, Desiccant Driers, Touchscreen Interface and Chilled Mirror Hygrometer. Proprietary software to automate calibration, data collection, processing and archiving. Intelligent design for... [See More]

  • Form Factor: Sensor; Transmitter; Meter; Instrument
  • Dew Point Range: -112 to 68
  • Variables Measured: DewPoint
  • Operating Temp: 14 to 122
Hygro-Thermometer (Large Display) -- 5401-xx
from Terra Universal, Inc.

Versatile instrument simultaneously displays humidity and temperature inside an enclosure. Large LCD display (80mm x 62mm) makes this unit easy to read. °C and °F switchable. Auto power off function conserves battery [See More]

  • Form Factor: Sensor; Meter; Instrument
  • Relative Humidity Range: 10 to 99
  • Variables Measured: Relative Humidity; Temperature
  • Display: Digital Readouts or Indicators
Continuous Low Range Dew Point Analyzer -- Model 253PM
from Nova Analytical Systems Inc.

The Nova 253 Series Continuous Analyzers for Low Range Dew Point have been designed primarily for accurate dew point analysis of heat treating atmospheres, instrument air, or other applications which may have typical dew points that are lower than what can be read by standard dew point analyzers,... [See More]

  • Form Factor: Transmitter; Analyzer; Instrument
  • Dew Point Range: -148 to 68
  • Variables Measured: DewPoint
  • Dew Point Accuracy: 1.00
Chilled Mirror Hygrometer -- UHQ-4P
from Buck Research Instruments, LLC

The UHQ-4P is a chilled mirror hygrometer that is designed for measuring elevated dew points up to 150 °C, such as those found in fuel cell and combustion applications Using technology developed for the CR-1A, CR-2 and CR-3, this instrument is unique because it does not use TE coolers to cool... [See More]

  • Form Factor: Instrument
  • Dew Point Range: 68 to 302
  • Variables Measured: Relative Humidity (optional feature); Moisture Content; DewPoint
  • Dew Point Accuracy: 0.36
Humidity generator and controller -- HGC 30
from DataPhysics Instruments USA Corp.

The humidity generators of the HGC series allow for a reliable control of the relative humidity, in the range of 5% to 90%, inside small environmental measuring chambers from DataPhysics Instruments or other suppliers. With an integrated pump and desiccant reservoir they can independently generate a... [See More]

  • Form Factor: Instrument
  • Relative Humidity Range: 5 to 90
  • Variables Measured: Relative Humidity; DewPoint; Temperature
Digital Relative Humidity Transmitter for Pressurized Applications -- WR295
from PMC Engineering LLC

The WR295 relative humidity transmitter includes the interchangeable HYGROSMART module. This interchangeable module allows you to recalibrate the transmitter simply by replacing the sensor head. As a result, maintenance costs are greatly reduced and machine down-time is minimized. Up to 30 bar / 450... [See More]

  • Form Factor: Sensor; Transmitter; Instrument
  • Relative Humidity Range: 0.0 to 100
  • Variables Measured: Relative Humidity
  • Relative Humidity Accuracy: 2
Food Moisture Content Meter -- Aqualab Duo
from Meter Group

Measure Water Activity and Moisture Content Simultaneously. Decagon's new AquaLab DUO makes it possible to measure water activity and moisture content simultaneously with unmatched repeatability. To measure moisture content using water activity requires an understanding of the relationship between... [See More]

  • Form Factor: Meter; Analyzer; Instrument
  • Relative Humidity Range: 10 to 95
  • Variables Measured: Moisture Content; Water Activity; Temperature
  • Relative Humidity Accuracy: -0.3000 to 0.3000
Infrared Multi Analyzer -- Liquid Cell
from CHINO Works America Inc.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]

  • Form Factor: Analyzer; Instrument
  • Moisture Content Range: 0.0 to 70
  • Variables Measured: Moisture Content
  • Moisture Content Accuracy: 0.1000 to 0.8000
Hygrometer -- Cermet II
from The Kahn Companies

The Kahn Cermet II Hygrometer consists of a digital display with integral signal conditioning board, ceramic dewpoint sensor and an interconnecting cable. The sensor can be installed directly in the gas line or in a separate sampling gas stream by utilizing the optional sensor block. The display can... [See More]

  • Form Factor: Meter; Instrument
  • Dew Point Range: -148 to 68
  • Variables Measured: Absolute Humidity; Moisture Content; DewPoint
  • Dew Point Accuracy: 1.80
Halogen Rapid Moisture Tester -- HD-A820-4
from Haida International Equipment Co., Ltd.

Specifications. 1. High quality & high accuracy with reasonable price. 2. Fast delivery. 3. OEM. The Usage. SFY Series Infrared water content testing machine, adopting pyrolysis weight principles, is a new rapid moisture testing equipment. While measuring the weight of the sample, infrared... [See More]

  • Form Factor: Instrument
  • Digital Outputs: Serial Interface
  • Variables Measured: Moisture Content
  • Technology: Infrared
Heated Dew Point System -- DPS3
from Edgetech Instruments Inc.

The Edgetech Instruments Model DPS3 is a heated dew point hygrometer that can measure dew points up to 95 °C (203 °F) and as low as -35 °C (-31 °F). This integrated system includes a microprocessor based electronics, a chilled mirror dew point sensor, a sample flow meter/valve,... [See More]

  • Form Factor: Instrument; Monitor
  • Dew Point Range: -31 to 203
  • Variables Measured: Absolute Humidity; Moisture Content; DewPoint
  • Dew Point Accuracy: 0.36
Dew Point Mirror -- 473-RP2
from MBW Calibration AG

The 473-RP2 is a probe type dew point mirror that is suitable for insertion in to test chambers or environments with moving air. It is particularly well suited for use in relative humidity generators where it functions is a calibration transfer standard for dew/frost point, relative humidity and... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -4 to 158
  • Variables Measured: DewPoint; Temperature
  • Dew Point Accuracy: 0.18 to 0.27
Humidity and Temperature Meter -- RH85
from OMEGA Engineering, Inc.

Specifications. Display: 31/2 digit LCD. Low Battery Indication: A symbol is displayed when the battery voltage drops below the operating level. Battery Life: 200 hours, typical use. Operating Ambient: 0 to 50C (32 to 122F), at <75% R.H. Storage Ambient: -20 to 60C (-4 to 140F), 0 to 80% R.H. [See More]

  • Form Factor: Sensor; Instrument
  • Relative Humidity Range: 0.0 to 100
  • Variables Measured: Relative Humidity; DewPoint; Temperature; Wet/Dry Bulb
  • Relative Humidity Accuracy: 2.5
Dew Point Mirror -- 573H
from RH Systems

The 573 Dew Point Mirror is a precision hygrometer exploiting advances in digital technology to satisfy the highest requirements in the measurement of humidity. The 573 relies on proven optically detected chilled mirror techniques. The 573 is available in a number of different models including:... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -22 to 158
  • Variables Measured: DewPoint
  • Dew Point Accuracy: 0.18
Palm-Sized Temperature/Humidity Meter -- 1401-1x
from Terra Universal, Inc.

Excellent reproducibility and reliability by capacitance type humidity sensor. Humidity sensor with quick response in 15 seconds. Easy maintenance by complete interchangeable sensors. Handheld type, desktop type and wall-mounting type are available for various applications. Data logging function... [See More]

  • Form Factor: Sensor; Meter; Instrument
  • Relative Humidity Range: 0.0 to 100
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Accuracy: 2
Heat Treat & Industrial Process Analyzer -- Model 7900
from Nova Analytical Systems Inc.

The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated for the... [See More]

  • Form Factor: Transmitter; Analyzer; Instrument
  • Dew Point Range: -148 to 79
  • Variables Measured: DewPoint
  • Dew Point Accuracy: 1.00
Cryogenic Hygrometer -- CR-1A
from Buck Research Instruments, LLC

Benefits of the CR-1A. • Wide Range: down to -120 °C ( < 1 ppb). • Fast Response Time: typically 10-20 seconds. • Inherent Stability and Accuracy. • NIST-traceable. • Very Low Maintenance. The CR-1A is a high performance, cryogenically cooled hygrometer. CR-1... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -184 to 86
  • Variables Measured: Moisture Content; DewPoint
  • Dew Point Accuracy: 0.27
Relative Humidity and Temperature Transmitter, Multi Unit -- WM33 & 52
from PMC Engineering LLC

Wall-mounted units that have the ability to display and provide an output signal of % RH, dew point or absolute humidity and temperature. The WM Series offers excellent measurement accuracy and stability wherever a wall-mounted sensor is required. WM33 is designed for low cost HVAC applications. [See More]

  • Form Factor: Transmitter; Instrument
  • Relative Humidity Range: 0.0 to 100
  • Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Temperature
  • Relative Humidity Accuracy: 3
Water Activity Meter -- Aqualab 4TEV
from Meter Group

NEW Bench-Top Water Activity Meter for Measuring Volatiles. The AquaLab 4TEV is designed specifically for measuring formulations that include volatiles such as propylene glycol and ethanol. The dual sensor block uses both a chilled-mirror dewpoint sensor and a capacitance sensor for measuring... [See More]

  • Form Factor: Meter; Instrument
  • Relative Humidity Range: 5 to 100
  • Variables Measured: DewPoint; Water Activity; Temperature
  • Relative Humidity Accuracy: -0.3000 to 1.5
Infrared Multi Analyzer -- Mirror Type
from CHINO Works America Inc.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]

  • Form Factor: Analyzer; Instrument
  • Moisture Content Range: 0.0 to 70
  • Variables Measured: Moisture Content
  • Moisture Content Accuracy: 0.1000 to 0.8000
Hygrometer -- Easidew
from The Kahn Companies

A panel-mounted hygrometer designed for continuous on-line moisture measurement from -148 ° to +68 °F (-100 ° to +20 °C) dewpoint. Applications include dewpoint monitoring of non-flammable process gases such as air, nitrogen, sulfur hexafluoride, carbon dioxide, helium or argon in a... [See More]

  • Form Factor: Sensor; Transmitter; Meter; Instrument
  • Dew Point Range: -148 to 68
  • Variables Measured: DewPoint; Temperature
  • Dew Point Accuracy: 3.60
Paper Moisture Tester -- HD-X001
from Haida International Equipment Co., Ltd.

Details: * Three ratio for testing different paper stock, cork, there. Pleats, large bundles of fragmentary paper, from zero to one hundred random. Ratios for other materials relative humidity humidity range. Circumference: 4.3% -18% Paper, 0% -100% of any. Substances, 5% -40% of the fragmented... [See More]

  • Form Factor: Instrument
  • Display: Digital Readouts or Indicators
  • Variables Measured: Moisture Content
Meteorological System -- 200M
from Edgetech Instruments Inc.

The Model 200M is a complete instrument for the measurement of atmospheric dew or frost point, ambient temperature, percent relative humidity and other psychrometric variables. It employs the very reliable optical chilled mirror sensing technique which provides a primary measurement of dew point,... [See More]

  • Form Factor: Instrument; Monitor
  • Relative Humidity Range: 1 to 95
  • Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
  • Relative Humidity Accuracy: 1
Dew Point Mirror -- 473-SH2
from MBW Calibration AG

The 473-SH2 is a chilled mirror dew point hygrometer with a cable mounted measuring head with an integrated sample flow control fan and high precision temperature measurement. It is particularly well suited for use in climatic chambers or humidity generators where it functions is a calibration... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -4 to 158
  • Variables Measured: DewPoint; Temperature
  • Dew Point Accuracy: 0.18 to 0.27
Humidity Temperature Handheld Meters -- RH820
from OMEGA Engineering, Inc.

High performance humidity handheld meters available with USB or wireless connectivity. They offer a double display to show the temperature and humidity from built in sensors and can alternately display data from a separate Type K thermocouple connected via SMP type miniature connector. Save function... [See More]

  • Form Factor: Sensor; Instrument
  • Relative Humidity Range: 0.0 to 100
  • Variables Measured: Relative Humidity; DewPoint; Wet Bulb
  • Relative Humidity Accuracy: 2.5
Dew Point Mirror -- 973
from RH Systems

The Model 973 Dew Point Mirror is a portable instrument equipped with an integral measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 973 ensures direct and accurate humidity measurement. Color... [See More]

  • Form Factor: Instrument
  • Relative Humidity Range: 5 to 100
  • Variables Measured: Relative Humidity; DewPoint; Temperature
  • Dew Point Range: -58 to 68
Portable Dew Point Analyzer -- Model 202
from Nova Analytical Systems Inc.

The Nova 202 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of exothermic and endothermic heat treating atmospheres.The dielectric ceramic sensor provides stable and accurate dew point measurements and is not affected by most gas compositions, oil... [See More]

  • Form Factor: Analyzer; Instrument
  • Dew Point Range: -10 to 90
  • Variables Measured: Relative Humidity (optional feature); DewPoint
  • Dew Point Accuracy: 1.00
Cryogenic Hygrometer -- CR-2
from Buck Research Instruments, LLC

Benefits of the CR-2. • Wide Range: down to -100 °C (15 ppb). • Fast Response Time: typically 10-20 seconds. • Inherent Stability and Accuracy. • NIST-traceable. • Very Low Maintenance. The CR-2 exhibits the same wide range, fast response and high reliability as the... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -148 to 86
  • Variables Measured: Moisture Content; DewPoint
  • Dew Point Accuracy: 0.18
Relative Humidity/Temperature Digital Transmitter for Wall Mounting -- WM291
from PMC Engineering LLC

The WM291 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and down-time is minimized. Third... [See More]

  • Form Factor: Transmitter; Instrument
  • Relative Humidity Range: 0.0 to 100
  • Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Temperature; Frost Point, Mixing Ratio, Specific Enthalpy
  • Relative Humidity Accuracy: 2
Water Activity Meter -- Aqualab Pawkit
from Meter Group

Small, Sturdy, and Affordable. Originally designed for government inspectors, the 4-inch Pawkit is a reliable water activity instrument for use on-the-go. To make a measurement, flip back the sensor cover and fit the Pawkit over a standard AquaLab sample cup. A push of a button brings an accurate... [See More]

  • Form Factor: Meter; Instrument
  • Relative Humidity Range: 0.0 to 100
  • Variables Measured: Relative Humidity; Water Activity
  • Relative Humidity Accuracy: -2 to 2
Hygrometer -- Optisure
from The Kahn Companies

An optical (chilled mirror) hygrometer for determining dewpoint using a fundamental measurement technology. • Fundamental, Accurate, Drift-Free Measurement. • -76 °F to +104 °F Dewpoint Range. • Dewpoint Accuracy of ±0.18 °F. • Advanced Dual Optics System. [See More]

  • Form Factor: Meter; Instrument
  • Relative Humidity Range: ? to 100
  • Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
  • Dew Point Range: -76 to 104
Paper Moisture Tester Factory -- HD-A820
from Haida International Equipment Co., Ltd.

Specifications. Moisture Tester Factory. 1. It adopts Japan's advanced sensor. 2. No wire between detector and the main body. 3. Can test cardboar. Paper Moisture Tester Factory. Main technical parameters. Test range: 0~40%. Accuracy: ±1%. Display: LCD. Measurable temperature: 5 °C~+60... [See More]

  • Form Factor: Instrument
  • Moisture Content Range: 0.0 to 40
  • Variables Measured: Moisture Content; Temperature
  • Moisture Content Accuracy: 1
Portable Dew Point Monitor -- 1500
from Edgetech Instruments Inc.

A self-contained portable, multi-function hygrometer that accurately and reliably measures the moisture content in gases, with the battery life and ruggedness required for field use. The Model 1500 is a drift-free, low maintenance hygrometer featuring high durability, NIST traceable certification... [See More]

  • Form Factor: Instrument; Portable
  • Dew Point Range: -103 to 122
  • Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure (optional feature); Temperature (optional feature)
  • Dew Point Accuracy: 0.45
Dew Point Mirror -- 473-SHX
from MBW Calibration AG

The SHX measuring head is an evolution of the tried and tested SH measuring head. It is able to operate in test conditions up to 125 °C thanks to the use of optical components, electronics and materials that are able to withstand high temperatures. Our development team tested a range of... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -4 to 158
  • Variables Measured: DewPoint; Temperature
  • Dew Point Accuracy: 0.18 to 0.27
Printing Handheld RH/Temperature Meter -- RH1362P
from OMEGA Engineering, Inc.

OMEGA ’s compact and low cost RH1362P is ideal for applications requiring display and printing of relative humidity and temperature measurements. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple... [See More]

  • Form Factor: Sensor; Instrument
  • Relative Humidity Range: 10 to 95
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Accuracy: 3 to 5
Portable Low Range Dew Point Analyzer -- Model 203-BT
from Nova Analytical Systems Inc.

The Nova 203 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of endothermic and Nitrogen/Hydrogen heat treating atmospheres, instrument air, and in many other applications. This is a Low Range analyzer in that it is well-suited for dew point... [See More]

  • Form Factor: Transmitter (optional feature); Analyzer; Instrument
  • Dew Point Range: -148 to 68
  • Variables Measured: DewPoint
  • Dew Point Accuracy: 1.00
Cryogenic Hygrometer -- CR-3
from Buck Research Instruments, LLC

The new CR-3, like the CR-2, utilizes a closed cycle cryocooler, but differs in that it cannot be used on aircraft. The CR-3 is specifically designed for long-term, continuous-use applications where the instrument will mounted in a fixed location such as a laboratory. Cryocooler lifetime is greatly... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -184 to 104
  • Variables Measured: Moisture Content; DewPoint
  • Dew Point Accuracy: 0.27
Rugged Industrial Relative Humidity and Temperature Transmitter -- DT722
from PMC Engineering LLC

The DT722 is a rugged industrial relative humidity and temperature transmitter designed for process applications where accurate, stable measurement and control of humidity and temperature is required. Designed for accurate measurements in a harsh environment. Can withstand temperatures up to 150... [See More]

  • Form Factor: Transmitter; Instrument
  • Relative Humidity Range: 0.0 to 100
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Accuracy: 2
Intrinsically Safe Hyrgometer -- Easidew PRO
from The Kahn Companies

The Easidew PRO I.S. Hygrometer consists of the digital display with integral signal conditioning board, Easidew PRO I.S. Transmitter/Sensor, Galvanic Isolation Interface and 25-foot interconnecting cable. The sensor can be installed directly in the gas line or in a separate sampling gas stream by... [See More]

  • Form Factor: Sensor; Transmitter; Meter; Instrument
  • Dew Point Range: -148 to 68
  • Variables Measured: Absolute Humidity; DewPoint; Pressure; Temperature
  • Dew Point Accuracy: 3.60
Portable Relative Humidity Calibrator -- RH CAL
from Edgetech Instruments Inc.

Unlike other comparative systems RH CAL is entirely self-sufficient. It does not need compressed air or a water connection to operate, which allows this system to be truly portable. RH CAL is a microprocessor based, programmable humidity calibration system that is at home in the metrology lab or out... [See More]

  • Form Factor: Instrument; Portable
  • Relative Humidity Range: 5 to 95
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Accuracy: 0.5000
Dew Point Mirror -- 573
from MBW Calibration AG

The 573 Dew Point Mirror is a high performance 19 ″ rack format instrument that is very well suited to fixed industrial installations. The 573 is equipped with an integral measurement head, pressure sensor, sample pump and flow meter for continuous precision monitoring of frost/dew point and... [See More]

  • Form Factor: Instrument
  • Dew Point Range: -76 to 203
  • Variables Measured: DewPoint; Temperature
  • Dew Point Accuracy: 0.18
Stick Type Hygrometer & Transducer -- RH62
from OMEGA Engineering, Inc.

RH62C-MV & RH62F-MV Transducer (no display) Detection elements: Capacitive sensor and Pt385/1000 Ohm RTD sensor, Analog output: 10mV/1 & 1%RH, RH Range: 0.0 to 100.0% over 0 to 50C , RH Basic accuracy: 2.5%, Connects to any DMM for display via STICK-CABLE ordered separately. RH62C &... [See More]

  • Form Factor: Instrument
  • Relative Humidity Range: 0.0 to 100
  • Variables Measured: Relative Humidity
  • Relative Humidity Accuracy: 2.5
Process Analyzer for H2 & Dew Point -- Model 430DPL-N4
from Nova Analytical Systems Inc.

The Nova 430DPL analyzer utilizes a temperature-controlled T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is also available... [See More]

  • Form Factor: Transmitter; Analyzer; Instrument
  • Dew Point Range: -148 to 68
  • Variables Measured: DewPoint
  • Dew Point Accuracy: 1.00
Portable Humidity Generator -- VAPORPAK®
from Buck Research Instruments, LLC

The VAPORPAK ® is a battery-powered, portable humidity generator for calibrating a wide variety of humidity sensors in-situ. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications. [See More]

  • Form Factor: Meter; Instrument; Humidity Generator
  • Relative Humidity Range: 11 to 97
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Accuracy: 1