Frequency or Pulse Moisture Meters

6 Results
Humidity, Moisture Sensors -- 1778-PIM520-ND [PIM520 from Pimoroni Ltd.]
from DigiKey

Humidity Temperature Sensor Frequency User Defined [See More]

  • Electrical Outputs: Pulse
  • Digital Outputs: Frequency
Humidity, Moisture Sensors -- 2170-DX80N2Q45DEW-ND [DX80N2Q45DEW from Banner Engineering Corp.]
from DigiKey

WIRELESS DEW POINT SENSOR 2.4GHZ [See More]

  • Electrical Outputs: Pulse
  • Relative Humidity Range: 0.0 to 100
  • Variables Measured: Temperature
  • Operating Temp: -40 to 158
Humidity, Moisture Sensors -- 223-1244-ND [HPP808H031 from TE Connectivity]
from DigiKey

Humidity Temperature Sensor 0 ~ 100% RH Frequency 10s User Defined [See More]

  • Electrical Outputs: Pulse
  • Relative Humidity Range: 0.0 to 100
  • Variables Measured: Temperature
  • Operating Temp: -40 to 185
Fuel Moisture Sensor -- CS505-L
from Campbell Scientific, Inc.

The CS505 Fuel Moisture Sensor consists of an epoxy-encapsulated electronics package. It uses Time Domain Reflectometry Technology to measure the moisture content of the 10824 10-hour Fuel Moisture Stick. The 10824 is a USFS-specified, 10-hour, ponderosa-pine dowel that is purchased separately. The... [See More]

  • Electrical Outputs: Pulse
  • Form Factor: Sensor
  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 70
Hygrosmart Series Interchangeable Sensor Module for RH -- I7000 & I7400
from PMC Engineering LLC

The concept of the I7000 (Hygrosmart) Series is its interchangeability without the need for recalibration. The small size allows its integration in any equipment while the plug-and-play system allows fast replacement even by non-skilled staff. Interchangeable without re-calibration. Sensor response... [See More]

  • Electrical Outputs: Voltage; Pulse
  • Form Factor: Sensor
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Range: 0.0 to 100
Krypton Hygrometer -- KH20
from Campbell Scientific, Inc.

The KH20 is a highly sensitive hygrometer designed for measurement of rapid fluctuations in atmospheric water vapor. It does not measure absolute concentrations. Routine maintenance is required to keep source and detector windows free of "scale." [See More]

  • Electrical Outputs: Pulse
  • Form Factor: Sensor
  • Variables Measured: Relative Humidity
  • Application: Moisture / Water Content in Gases / Air