Moisture in Fuels / Liquids Moisture Meters

15 Results
Trace Moisture Analyzer -- moisture.IQ
from Panametrics

Applications. This multichannel analyzer measures moisture in gases and non-aqueous liquids and oxygen (optional) in gases. Designed for permanent installations, it is used in conjunction with Panametrics Moisture Image Series and M Series moisture probes for industries and applications including:... [See More]

  • Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
  • Form Factor: Instrument
  • Variables Measured: DewPoint; Pressure (optional feature); Temperature (optional feature)
  • Dew Point Range: -148 to 50
Infrared Multi Analyzer -- Fiber Type
from CHINO Works America Inc.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]

  • Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Powder / Solids
  • Form Factor: Analyzer; Instrument
  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 70
Fuel Moisture Sensor -- CS505-L
from Campbell Scientific, Inc.

The CS505 Fuel Moisture Sensor consists of an epoxy-encapsulated electronics package. It uses Time Domain Reflectometry Technology to measure the moisture content of the 10824 10-hour Fuel Moisture Stick. The 10824 is a USFS-specified, 10-hour, ponderosa-pine dowel that is purchased separately. The... [See More]

  • Application: Moisture / Water Content in Fuel / Liquids
  • Form Factor: Sensor
  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 70
Advanced Moisture Balance -- FD720
from Kett US

Universal Moisture Balance NIR [See More]

  • Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Powder / Solids
  • Form Factor: Instrument; Balance
  • Variables Measured: Moisture Content; Temperature; Weight, Measurement Time
  • Moisture Content Range: 0.0 to 100
Handheld Moisture and Temperature Meter for Spot-Checking in Oil -- MM70
from Vaisala

For Transformers and Oil Pipelines. Reliable MM70 is an ideal tool for the preventive maintenance of oil-filled systems. The water activity measurement indicates the margin to free water formation, which causes severe problems in lubrication systems. Excellent pressure and temperature tolerance. The... [See More]

  • Application: Moisture / Water Content in Fuel / Liquids
  • Form Factor: Meter
  • Variables Measured: Moisture Content; Temperature
  • Operating Temp: 14 to 104
Dew Point Mirror -- 373
from MBW Calibration AG

The 373 is a de-facto standard in humidity measurement for over 15 years. Incremental development based on operational experience and customer feedback means that the 373 continues to meet the expectations of hundreds of users in some of the most challenging applications. Despite its high... [See More]

  • Application: Moisture / Water Content in Fuel / Liquids
  • Form Factor: Instrument
  • Variables Measured: DewPoint; Temperature
  • Dew Point Range: -139 to 203
Benchtop Water Activity Meter -- Aqualab 4TE
from Meter Group

Temperature Controlled Bench-Top Water Activity Meter. The AquaLab 4TE water activity meter has internal temperature control which allows you to choose a measuring temperature between 15 and 50 °C. Since water activity is temperature dependent, the AquaLab 4TE will allow you to expertly manage... [See More]

  • Application: Moisture / Water Content in Fuel / Liquids
  • Form Factor: Meter; Instrument
  • Variables Measured: DewPoint; Water Activity; Temperature
  • Relative Humidity Range: 3 to 100
Digital Dewpoint Monitor -- Vaisala® Hand-held Dewpoint Meter
from DME Company

The Vaisala DRYCAP ® Hand-Held Dewpoint Meter DM70 measures dewpoint temperature accurately over a wide measurement range. The probe may be inserted directly into pressurized processes, and it responds rapidly from ambient to process conditions. The sensor withstands condensation and fully... [See More]

  • Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
  • Form Factor: Meter
  • Variables Measured: DewPoint
  • Digital Outputs: USB
Mark 3 Moisture Analyser -- MA-Mark-3
from Sartorius Lab Instruments GmbH & Co. KG

Mark 3 Moisture Analyzer MA-Mark-3. For More Flexibility, Reliability, and Cost-Effectiveness. Short measurement times increase your flexibility and allow you to make real-time changes to your process if desired. Highly precise measurement results even with very dry samples make the Mark 3 a... [See More]

  • Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Powder / Solids
  • Form Factor: Analyzer
  • Variables Measured: Moisture Content
  • Display: Digital Readouts or Indicators
Dew Point/Humidity Transmitter for Motor Octane Testing -- DewTrak II MO
from Edgetech Instruments Inc.

The Edgetech Instruments Model DewTrakII MO dew point/humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content and Barometric pressure in the motor octane testing process. It is used to monitor and ensure compliance with test standards ASTM... [See More]

  • Application: Moisture / Water Content in Fuel / Liquids
  • Form Factor: Transmitter; Transmitter
  • Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Pressure
  • Electrical Outputs: Current
Infrared Multi Analyzer -- Liquid Cell
from CHINO Works America Inc.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]

  • Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Powder / Solids
  • Form Factor: Analyzer; Instrument
  • Variables Measured: Moisture Content
  • Moisture Content Range: 0.0 to 70
Micro-Moisture Analyzer -- FM300
from Kett US

Measures very low moisture and moisture in products with other volatiles by a unique "gain on drying" technology. An integrated micro balance weighs the sample to 0.00001g. The sample is then loaded into a sealed chamber where all volatiles are evaporated. A special carbon filter strips the... [See More]

  • Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Powder / Solids
  • Form Factor: Analyzer
  • Variables Measured: Moisture Content; Temperature; Weight, Measurement Time, Drying Curve
  • Moisture Content Range: ? to 100
Humidity, Temperature, Dew Point, and Moisture Transmitters -- Indigo 200 Series
from Vaisala

For Vaisala's Smart Humidity, Temperature, Dew Point, Moisture in Oil, CO2 and H2O2 Probes. Vaisala Indigo 200 Series host devices are part of Vaisala Indigo product family and intended for Vaisala's intelligent, stand-alone humidity probes (HMP3, HMP4, HMP5, HMP7, HMP8 and HMP9), dew point probes... [See More]

  • Application: Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
  • Form Factor: Transmitter
  • Variables Measured: Relative Humidity; DewPoint; Temperature
  • Relative Humidity Range: 0.0 to 100
Dew Point Mirror -- 473-SH2
from MBW Calibration AG

The 473-SH2 is a chilled mirror dew point hygrometer with a cable mounted measuring head with an integrated sample flow control fan and high precision temperature measurement. It is particularly well suited for use in climatic chambers or humidity generators where it functions is a calibration... [See More]

  • Application: Moisture / Water Content in Fuel / Liquids
  • Form Factor: Instrument
  • Variables Measured: DewPoint; Temperature
  • Dew Point Range: -4 to 158
Food Moisture Content Meter -- Aqualab Duo
from Meter Group

Measure Water Activity and Moisture Content Simultaneously. Decagon's new AquaLab DUO makes it possible to measure water activity and moisture content simultaneously with unmatched repeatability. To measure moisture content using water activity requires an understanding of the relationship between... [See More]

  • Application: Moisture / Water Content in Fuel / Liquids
  • Form Factor: Meter; Analyzer; Instrument
  • Variables Measured: Moisture Content; Water Activity; Temperature
  • Relative Humidity Range: 10 to 95