Bearings (BQ) Superalloys
from High Performance Alloys, Inc.
MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Electronics or semiconductors; Oil & Gas Wells; Medical Devices, Springs, Torsion Bars, Food Processing
- Specifications: UNS; ASTM / ASME; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
- Superalloy Type: Cobalt Alloy Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
- Specifications: UNS; AMS
- Superalloy Type: Cobalt Alloy Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Flats / Rectangular Bar
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Iron Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Flats / Rectangular Bar