Billet / Slab / Bloom Superalloys
from High Performance Alloys, Inc.
MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom; Profile or Structural Shape
- Specifications: UNS; ASTM / ASME; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
- Superalloy Type: Cobalt Alloy Based Superalloy
- Features: Forged; Wrought; Corrosion Resistant
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom; Profile or Structural Shape
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Iron Based Superalloy
- Features: Forged; Wrought; Corrosion Resistant
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom; Profile or Structural Shape
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Iron Based Superalloy
- Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Heat Resistant