Hex Bar Stock Superalloys

3 Results
Hastelloy® C276 - Bar
from High Performance Alloys, Inc.

HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: UNS; ASTM / ASME
  • Superalloy Type: Nickel Based Superalloy
  • Features: Forged; Wrought; Corrosion Resistant
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: MIL-SPEC / QQS; UNS; AMS; ASTM / ASME
  • Superalloy Type: Nickel Based Superalloy
  • Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: UNS; AMS; ASTM / ASME
  • Superalloy Type: Iron Based Superalloy
  • Features: Forged; Wrought; Corrosion Resistant