Flats / Rectangular Bar Superalloys
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Flats / Rectangular Bar
- Specifications: UNS; AMS
- Superalloy Type: Cobalt Alloy Based Superalloy
- Features: Forged; Wrought; Wear Resistant
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Flats / Rectangular Bar
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Nickel Based Superalloy
- Features: Forged; Wrought; Heat Resistant
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Flats / Rectangular Bar
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Iron Based Superalloy
- Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Heat Resistant