Foil Superalloys

2 Results
Precision Thin Inconel
from Arnold Magnetic Technologies

Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
  • Specifications: ASTM / ASME
  • Superalloy Type: Nickel Based Superalloy
  • Thickness: 8.00E-5 to 0.0250
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Sheet; Strip; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square
  • Specifications: UNS; AMS; ASTM / ASME
  • Superalloy Type: Cobalt Alloy Based Superalloy
  • UNS Number: 30035