Pressure Vessel (PVQ) Superalloys
from Arnold Magnetic Technologies
Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]
- Applications: Aerospace or Aircraft Quality; Pressure Vessel (PVQ); Heat-Generation & Heat-Protection Devices, Sensors & Gauges
- Specifications: ASTM / ASME
- Superalloy Type: Nickel Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
from High Performance Alloys, Inc.
HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process... [See More]
- Applications: Alternative / Renewable Energy; Chemical or material processing; Pressure Vessel (PVQ)
- Specifications: UNS; ASTM / ASME
- Superalloy Type: Nickel Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Alloy 20 has excellent corrosion resistance in a variety of chemical environments, especially containing sulfuric acid. This alloy also has good resistance to phosphoric acid, chlorides, and nitric acid environments. Typical Inventory. Round Bar, Loose Coil, Sheet, Plate, Pipe, Fastener, Tubing,... [See More]
- Applications: Chemical or material processing; Oil & Gas Wells; Pressure Vessel (PVQ); Resistance Alloy / Heating; Solvents, Pharmaceuticals, Food Processing, Pickling Equipment, Heat Exchangers, Mixing Tanks
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
- Specifications: UNS; ASTM / ASME
- Features: Forged; Wrought; Corrosion Resistant
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Nickel Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Sanitation, Metallurgical, Plastics, Pollution Control Industries
- Specifications: MIL-SPEC / QQS; UNS; AMS; ASTM / ASME
- Superalloy Type: Nickel Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: MIL-SPEC / QQS; UNS; AMS; ASTM / ASME
- Superalloy Type: Nickel Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: MIL-SPEC / QQS; UNS; AMS; ASTM / ASME
- Superalloy Type: Nickel Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Iron Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Iron Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Flats / Rectangular Bar
from High Performance Alloys, Inc.
Alloy 2507, also known as UNS S32750, is a super-duplex stainless steel alloy that offers exceptional corrosion resistance and high mechanical strength. This alloy's excellent mechanical properties, including high tensile and yield strength, make it well-suited for applications in demanding... [See More]
- Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Resistance Alloy / Heating
- Specifications: UNS; ASTM / ASME
- Superalloy Type: Iron Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock