Specialty / Other Superalloys
2 Results
CarTech® MP35N - Bar
from High Performance Alloys, Inc.
from High Performance Alloys, Inc.
MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]
- Specifications: UNS; ASTM / ASME; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
- Superalloy Type: Cobalt Alloy Based Superalloy
- Features: Forged; Wrought; Corrosion Resistant
Bare Wire -- Alloy C-276
from Universal Wire Works Inc.
from Universal Wire Works Inc.
Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy resist the formation of grain-boundary precipitates in the weld heat affected zone, thus making it... [See More]
- Specifications: AWS
- Shape / Form: Wire
- Superalloy Type: Nickel Based Superalloy
- Features: Corrosion Resistant