Plate Superalloys
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Profile or Structural Shape
- Specifications: UNS; ASTM / ASME
- Superalloy Type: Iron Based Superalloy
- Features: Forged; Wrought; Corrosion Resistant
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Profile or Structural Shape
- Specifications: UNS; ASTM / ASME
- Superalloy Type: Nickel Based Superalloy
- Features: Forged; Wrought; Corrosion Resistant
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Profile or Structural Shape
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Nickel Based Superalloy
- Features: Forged; Wrought; Corrosion Resistant; Heat Resistant
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Profile or Structural Shape
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Cobalt Alloy Based Superalloy
- Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Profile or Structural Shape
- Specifications: UNS; AMS
- Superalloy Type: Cobalt Alloy Based Superalloy
- Features: Forged; Wrought; Wear Resistant
from High Performance Alloys, Inc.
Alloy 20 has excellent corrosion resistance in a variety of chemical environments, especially containing sulfuric acid. This alloy also has good resistance to phosphoric acid, chlorides, and nitric acid environments. Typical Inventory. Round Bar, Loose Coil, Sheet, Plate, Pipe, Fastener, Tubing,... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Profile or Structural Shape
- Features: Forged; Wrought; Corrosion Resistant
- Specifications: UNS; ASTM / ASME
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Profile or Structural Shape
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Nickel Based Superalloy
- Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn
from High Performance Alloys, Inc.
The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Profile or Structural Shape
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Nickel Based Superalloy
- Features: Forged; Wrought
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Profile or Structural Shape
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Nickel Based Superalloy
- Features: Forged; Wrought; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Profile or Structural Shape
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Nickel Based Superalloy
- Features: Forged; Wrought; Heat Resistant
from United Performance Metals
Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X. Gas... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Sheet; Strip
- Specifications: UNS; AMS
- Superalloy Type: Nickel Based Superalloy
- UNS Number: 6002
from United Performance Metals
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Sheet; Strip
- Specifications: UNS; AMS
- Superalloy Type: Nickel Based Superalloy
- UNS Number: 6625
from United Performance Metals
Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Sheet; Strip
- Specifications: UNS; AMS
- Superalloy Type: Nickel Based Superalloy
- UNS Number: 7718
from United Performance Metals
Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Sheet; Strip
- Specifications: UNS; AMS
- Superalloy Type: Iron Based Superalloy
- UNS Number: 66286