Ground / Machined Superalloys

4 Results
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Processing, Temper & Finish: Ground / Machined; Annealed; Hardened / Heat Treated
  • Specifications: UNS; AMS; ASTM / ASME
  • Superalloy Type: Nickel Based Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Processing, Temper & Finish: Ground / Machined; Annealed; Hardened / Heat Treated
  • Specifications: UNS; AMS; ASTM / ASME
  • Superalloy Type: Nickel Based Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Processing, Temper & Finish: Ground / Machined; Annealed; Hardened / Heat Treated
  • Specifications: UNS; AMS; ASTM / ASME
  • Superalloy Type: Nickel Based Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Flats / Rectangular Bar
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Processing, Temper & Finish: Ground / Machined; Annealed; Hardened / Heat Treated
  • Specifications: UNS; AMS; ASTM / ASME
  • Superalloy Type: Iron Based Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Flats / Rectangular Bar