Coil Stock Superalloys
from High Performance Alloys, Inc.
HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process... [See More]
- Superalloy Type: Nickel Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Profile or Structural Shape; Round Bar or Rod Stock
- Specifications: UNS; ASTM / ASME
- Features: Forged; Wrought; Corrosion Resistant
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Superalloy Type: Iron Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Profile or Structural Shape; Round Bar or Rod Stock
- Specifications: UNS; ASTM / ASME
- Features: Forged; Wrought; Corrosion Resistant
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Superalloy Type: Iron Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Profile or Structural Shape; Round Bar or Rod Stock
- Specifications: UNS; ASTM / ASME
- Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Heat Resistant
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Superalloy Type: Cobalt Alloy Based Superalloy
- UNS Number: 30035
- Specifications: UNS; AMS; ASTM / ASME
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Sheet; Strip; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square