Nickel Based Superalloys

15 Results
Precision Thin Inconel
from Arnold Magnetic Technologies

Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
  • Specifications: ASTM / ASME
  • Thickness: 8.00E-5 to 0.0250
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: UNS; ASTM / ASME
  • Features: Forged; Wrought; Corrosion Resistant
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: UNS; AMS; ASTM / ASME
  • Features: Forged; Wrought; Corrosion Resistant; Heat Resistant
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: UNS; AMS; ASTM / ASME
  • Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn
Inconel® 601 - Bar
from High Performance Alloys, Inc.

The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: UNS; AMS; ASTM / ASME
  • Features: Forged; Wrought
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: UNS; AMS; ASTM / ASME
  • Features: Forged; Wrought; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Flats / Rectangular Bar
  • Specifications: UNS; AMS; ASTM / ASME
  • Features: Forged; Wrought; Heat Resistant
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: MIL-SPEC / QQS; UNS; AMS; ASTM / ASME
  • Features: Forged; Wrought; Corrosion Resistant
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: MIL-SPEC / QQS; UNS; AMS; ASTM / ASME
  • Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: MIL-SPEC / QQS; UNS; AMS; ASTM / ASME
  • Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn
Nickel Alloy -- PERMANICKEL® 300
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil, Wire, ASTM F290. APPLICATIONS. Used typically for electrical contact applications such as springs. DESCRIPTION. Permanickel 300 ® is an age-hardenable high Nickel super alloy with a maximum carbon level of 0.4% and Magnesium and Titanium additions. This alloy provides high... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • UNS Number: 3300
  • Specifications: UNS; ASTM / ASME
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Strip; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square
Bare Wire -- Alloy C-276
from Universal Wire Works Inc.

Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy resist the formation of grain-boundary precipitates in the weld heat affected zone, thus making it... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • Shape / Form: Wire
  • Specifications: AWS
  • Features: Corrosion Resistant
Alloy X Sheet & Coil AMS 5536 -- Alloy-X
from United Performance Metals

Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X. Gas... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • UNS Number: 6002
  • Specifications: UNS; AMS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Sheet; Strip
Inconel 625 Sheet & Coil AMS 5599 -- Inconel 625
from United Performance Metals

Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • UNS Number: 6625
  • Specifications: UNS; AMS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Sheet; Strip
Inconel 718 Sheet & Coil AMS 5596 -- Inconel 718
from United Performance Metals

Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]

  • Superalloy Type: Nickel Based Superalloy
  • UNS Number: 7718
  • Specifications: UNS; AMS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Sheet; Strip