Wear Resistant / High Speed Superalloys
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Cobalt Alloy Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Features: Forged; Wrought; Wear Resistant
- Specifications: UNS; AMS
- Superalloy Type: Cobalt Alloy Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Flats / Rectangular Bar
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Features: Forged; Wrought; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Nickel Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Heat Resistant
- Specifications: UNS; AMS; ASTM / ASME
- Superalloy Type: Iron Based Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Flats / Rectangular Bar
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Foil, Wire, ASTM B-815, ASTM B-818. APPLICATIONS. Agitators, blenders, bolts, dies, extruders, fan blades, filters, glass plungers, nozzles, pumps, rolls, screw conveyors, and valve parts. DESCRIPTION. ULTIMET ® is a cobalt-based alloy with exceptional resistance to galling, cavitation... [See More]
- Features: Wrought; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature)
- Specifications: UNS; ASTM / ASME
- Superalloy Type: Cobalt Alloy Based Superalloy
- UNS Number: 31233