ABS Welding Alloys

39 Results
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 70
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. Designed for welding with 100% CO2 shielding gas. Excellent bead wetting and low spatter. Tolerates mild levels of surface contaminants. Stiff wire for easy breaking. Note: This product contains micro-alloying elements. Additional... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; TUV, MIL-E 24403/1
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Barge Fabrication, Heavy Fabrication, and Construction Equipment
  • Diameter / Thickness: 0.0625 to 0.0938
Arcaloy Stainless Electrodes -- E308
from ESAB Welding and Cutting Products

Features. Arcaloy 308/308H-16 electrodes were designed for the welding Types 304H & 304 where temperature in excess of 700 °F (371 °C) requires additional creep strength. They can equally well be used for the welding of stainless steel Types 301, 302 and 305. In some cases where the... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; MILSPEC
  • Tensile Strength (UTS): 88472
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 59465
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 71M
from Lincoln Electric Co. (The)

Top Features. Dual classified for both 100% CO2 and 75% Argon / 25% CO2 mixed gas. Charpy V-Notch impact toughness tested to -40°C (-40°F). High travel speeds. Spray like transfer with minimal spatter. Rod based manufacturing for industry leading wire stiffness and feedability. Increased rigidity... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; ISO / EN; Lloyd's; BV, MIL E-24403/1
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Bridge, Ship, Barge or Offshore Drilling Rig Construction, General Fabrication, Machinery Fabrication, Structural Fabrication
  • Diameter / Thickness: 0.0350 to 0.0625
Atom Arc Low Hydrogen Electrodes -- Atom Arc 7018
from ESAB Welding and Cutting Products

Features. Atom Arc 7018 is an all-position low hydrogen moisture resistant electrode. The wider operating ranges and smooth weld metal transfer minimizes post weld clean up. This premium quality electrode meets a multitude of codes and welding specifications. Atom Arc 7018 was developed to weld... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; MILSPEC
  • Tensile Strength (UTS): 78320
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 68167
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 91K2-H
from Lincoln Electric Co. (The)

Top Features. Designed for welding with 75-95% Argon/Balance CO2 shielding gas. Capable of producing weld deposits with tensile strength exceeding 620 MPa (90 ksi). Use on high strength, low alloy steel applications. H8 diffusible hydrogen levels. Typical Applications. For applications requiring... [See More]

  • Approvals / Conformance: ABS; ASME; AWS
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: For Applications Requiring High Strength Weld Metal, Such as HY-80, HSLA 80 and ASTM A710 Steels
  • Diameter / Thickness: 0.0450 to 0.0625
Coreshield Self Shielded Flux Cored Wires -- Coreshield 11
from ESAB Welding and Cutting Products

Features. Coreshield 11 is an all-position self-shielded flux cored welding wire meeting all requirements for the E71T-11 classification.Coreshield 11 is excellent for use on single or multiple pass lap, fillet and butt welds on mild steels in all welding positions. Limitations do exist for... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB
  • Tensile Strength (UTS): 89923
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 63091
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® XLH-70
from Lincoln Electric Co. (The)

Top Features. Meets AWS D1.8 seismic lot waiver requirements for critical welds. H8 diffusible hydrogen levels - controlled for high resistance to hydrogen induced cracking. High deposition rates and excellent fast follow characteristics. Stiff wire enables feeding over long distances. Tolerates... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Seismic Applications, Heavy Equipment, Machinery Fabrication, General Fabrication
  • Diameter / Thickness: 0.0938
Coreshield Self Shielded Flux Cored Wires -- Coreshield 8
from ESAB Welding and Cutting Products

Features. Coreshield 8 is a self-shielded flux cored wire designed to weld critical structural applications while maintaining excellent arc characteristics and high welder appeal using DCEN polarity. Coreshield 8 is tested and certified to meet the new AWS D designation requirements, making this... [See More]

  • Approvals / Conformance: ABS; ASME; CWB; DNV
  • Tensile Strength (UTS): 81946
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 67442
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 70C
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. Low fume generation rates. Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Structural fabrication. Heavy equipment. Shipbuilding. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; ISO / EN
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Heavy Equipment, Shipbuilding
  • Diameter / Thickness: 0.0625 to 0.0938
Coreweld Mild & Low Alloy Metal Cored Wires -- Coreweld 70
from ESAB Welding and Cutting Products

Features. Coreweld 70 is a tubular wire containing ingredients primarily comprised of metal powder along with additional arc stabilizers and alloying elements. The net result is a high efficiency (90 to 98%) wire. Arc characteristics, weld metal transfer, spatter levels are improved, while silica... [See More]

  • Approvals / Conformance: ABS; ASME; CWB; DNV
  • Tensile Strength (UTS): 84847
  • Joining Process / Product Form: Metal Core
  • Yield Strength (YS): 79045
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712A80
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 75-80% Argon/balance CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Offshore. Pressure... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Offshore, Pressure Vessels, Shipbuilding, Heavy Equipment, ASME Related Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield 8000-Ni2
from ESAB Welding and Cutting Products

Features. Dual Shield 8000-Ni2 is an all-position flux cored electrode that deposits 2.5% Ni deposit with an 82 ksi (565 MPa) minimum tensile strength. Dual Shield 8000-Ni2 may be used with CO2 or argon mixtures. The argon-CO2 mixtures reduce spatter and further improve weldability especially for... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; MILSPEC
  • Tensile Strength (UTS): 89923
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 81946
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712A80-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing low hydrogen weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 75-80% Argon/balance CO2 gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Offshore. Heavy... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Offshore, Heavy Equipment, Shipbuilding, Pressure Vessels
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield II 101H4M
from ESAB Welding and Cutting Products

Features. Dual Shield II 101H4M is one of a series of low hydrogen flux cored electrodes introduced by ESAB. Each of the new Dual Shield II H4 wires is an all-position flux cored electrode that provides excellent low temperature toughness in both the as welded and/or stress relieved conditions (as... [See More]

  • Approvals / Conformance: ABS; ASME; AWS
  • Tensile Strength (UTS): 102251
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 92824
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712C
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Bridge fabrication. Pressure vessels. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Bridge Fabrication, Pressure Vessels, Shipbuilding, Offshore, ASME Related Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield II 80-Ni1H4
from ESAB Welding and Cutting Products

Features. Dual Shield II 80-Ni1H4 produces diffusible Hydrogen levels of <4mL/100g over a wide range of welding parameters. Applications include petrochemical equipment, bridge fabrication, offshore oil construction, ship fabrication railcar, and heavy machinery. Industries. Bridge Construction. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC
  • Tensile Strength (UTS): 89198
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 79045
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 71A85
from Lincoln Electric Co. (The)

Top Features. Fast freezing slag for out-of-position welding. Designed for welding with 75 - 85% Argon/balance CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Meets AWS D1.8 seismic lot waiver requirements. Available to meet Buy America. Choose a Buy... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, Seismic Structural Fabrication, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Mild Steel Flux Cored Wires -- Dual Shield 700X
from ESAB Welding and Cutting Products

Features. Dual Shield 700X is a high deposition, deep penetration wire for joining of heavy structural steel components. Designed for flat and horizontal position welding using CO2 shielding gas, this X Series wire provides high deposition rates, high efficiency and excellent performance. The bead... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; DNV
  • Tensile Strength (UTS): 81946
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 71068
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 71C
from Lincoln Electric Co. (The)

Top Features. Fast freezing slag for out-of-position welding. Designed for welding with 100% CO2. Premium arc performance and bead appearance shielding gas. ProTech® foil bag packaging. Meets AWS D1.8 seismic lot waiver requirements. Available to meet Buy America. Choose a Buy America MTS product... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel Shipbuilding, Seismic Structural Fabrication, General Fabrication, Barge and Railcar Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Mild Steel Flux Cored Wires -- Dual Shield 710X-M
from ESAB Welding and Cutting Products

Features. Dual Shield 710X-M provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield 710X-M is designed to be used with 75/25 Argon CO2 gas mix, however pure CO2 may also be... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; Seismic Certified “D”
  • Tensile Strength (UTS): 77000 to 83000
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 68000 to 74000
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81K2A75-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 89 - 127 J (66 - 94 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for High Strength Steels with 550 MPa (80 Ksi) Tensile Strength, Offshore, Shipbuilding
  • Diameter / Thickness: 0.0450 to 0.0625
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- Spoolarc 29S
from ESAB Welding and Cutting Products

Spoolarc 29S is a general purpose copper-coated solid wire suitable for many carbon steel welding applications using either the MIG/Gas Metal Arc Welding (GMAW) or the Submerged Arc Welding (SAW) processes. Spoolarc 29S contains moderate amounts of manganese and silicon to provide sufficient... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB
  • Tensile Strength (UTS): 73244
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Yield Strength (YS): 60915
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81K2C-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 111 - 141 J (82 - 104 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. Typical... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for High Strength Steels with 550 MPa (80 Ksi) Tensile Strength, Offshore, Shipbuilding
  • Diameter / Thickness: 0.0450 to 0.0625
Mild Steel Wires -- OK Aristorod 12.50
from ESAB Welding and Cutting Products

Features. OK AristoRod 12.50 is a MIG wire featuring ESAB's proprietary ASC (Advanced Surface Characteristics) technology. The unique wire surface of AristoRod improves feedability and arc stability, provides extended corrosion resistance and arc starting properties, and reduces contact tip wear. [See More]

  • Approvals / Conformance: ABS; CWB; CSA
  • Tensile Strength (UTS): 82000
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Yield Strength (YS): 66000
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni1A75-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Bridge Fabrication, Weathering Steels, Offshore, Structural Fabrication, NACE Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Shield-Bright & Shield-Bright X-tra Flux Cored Wires -- Shield-Bright 2209
from ESAB Welding and Cutting Products

Features. Shield-Bright 2209 was developed for the welding of "2205" duplex stainless steels (UNS S31803, S32205, and J92205.) It can also be used for the welding of leaner grades of duplex stainless steels. It has been approved with a 25 °C critical pitting temperature and impact toughness at... [See More]

  • Approvals / Conformance: ABS; ASME; DNV
  • Tensile Strength (UTS): 118930
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 94274
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni1C-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil bag packaging. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Bridge Fabrication, Weathering Steels, Offshore, Structural Fabrication, NACE Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Sureweld Mild Steel Electrodes -- Sureweld 7024
from ESAB Welding and Cutting Products

Features. Sureweld 7024 is a high speed, heavy-coated, iron powder electrode for high deposition rates on horizontal and downhand welding. Excellent operator appeal, produces equal 45 ° fillets, thereby eliminating over welding. Excellent bead appearance and self-cleaning slag. This electrode... [See More]

  • Approvals / Conformance: ABS; ASME; CWB
  • Tensile Strength (UTS): 79770
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 71068
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni2A75-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Mining, Offshore, Bridge Fabrication, High Strength Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni2C-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 54 - 84 J (40 - 62 ft·lbf) at -51°C (-60°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. Typical... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Mining, Offshore, Bridge Fabrication, High Strength Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® HD-C
from Lincoln Electric Co. (The)

Top Features. High Deposition Rates - increase weld deposition up to 10 lbs/hr out-of-position. Flat Bead Appearance - fast freezing slag for a flat bead shape and increased productivity in all positions, including vertical up. Wide Operating Range - operators can set the machine on a single setting... [See More]

  • Approvals / Conformance: ABS; AWS; CWB
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® HD-M
from Lincoln Electric Co. (The)

Top Features. High Deposition Rates - increase weld deposition up to 10 lbs/hr out-of-position. Flat Bead Appearance - fast freezing slag for a flat bead shape and increased productivity in all positions, including vertical up. Wide Operating Range - operators can set the machine on a single setting... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -203 Nickel (1%)
from Lincoln Electric Co. (The)

Top Features. Designed to produce a nickel bearing weld deposit. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -29°C (-20°F). Color match on weathering steels. Handles poor fit-up. Root bead capability. Typical Applications. Roundabout groove welds on heavy... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; Lloyd's; DB, TUV
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Roundabout Groove Welds on Heavy Wall Tubular Construction, Bridges and Other Structural Components Made from Weathering Steels
  • Diameter / Thickness: 0.0781
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -203MP
from Lincoln Electric Co. (The)

Top Features. Designed to handle poor fit-up on heavy wall tubes and gaps up to 9.5 mm (3/8 in) with 6.4 mm (1/4 in) offset. Fast freezing slag with excellent wash-in. Root bead capability without back-up bars. Typical Applications. General plate fabrication, including bridge fabrication, hull plate... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; Lloyd's; GL
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for General Plate Fabrication, Including Bridge Fabrication, Hull Plate and Stiffener Welding on Ships and Barges, Storage Tanks
  • Diameter / Thickness: 0.0680 to 0.0781
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -207
from Lincoln Electric Co. (The)

Top Features. Vertical down hot, fill and cap passes on standard cross-country pipelines and arctic grade pipe. Recommended for API grades X42 up to undermatching X70. High deposition rates. Typical Applications. Standard cross-country pipelines. Arctic grade pipe up to undermatched X70. Welding... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; DNV; GL, BV Grade
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Standard Cross-country Pipelines, Arctic Grade Pipe up to Undermatched X70
  • Diameter / Thickness: 0.0680 to 0.0781
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -211-MP
from Lincoln Electric Co. (The)

Top Features. Versatile welding capability on a variety of base materials. High operator appeal and good bead appearance. Easy slag removal. Fast freezing characteristics accommodate poor fit-up. Typical Applications. Sheet or thin gauge metal. Galvanized sheet metal. Robotic/hard automation. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DB, TUV
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Sheet or Thin Gauge Metal, Galvanized Sheet Metal, Robotic/hard Automation
  • Diameter / Thickness: 0.0300 to 0.0938
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -232
from Lincoln Electric Co. (The)

Top Features. High deposition rates for out-of-position welding. Penetrating arc. Fast freezing, easy to remove slag system. Meets AWS D1.8 seismic lot waiver requirements. Notes: FEMA 353 and AWS D1.8 structural steel seismic supplement test data can be found at the Lincoln Electric Certificate... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; ISO / EN; Lloyd's; GL, BV Grade, DB, TUV, FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Including Those Subject to Seismic Requirements, General Plate Fabrication
  • Diameter / Thickness: 0.0680 to 0.0781
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -233
from Lincoln Electric Co. (The)

Top Features. Enhanced Feedability - New design increases wire stiffness to aid feedability and promotes smooth arc transfer. Wire Snap-Off - Easy to break off wire end without tools for better re-strike. Meets AWS D1.8 requirements for Demand Critical Welds - Three lot tests available at... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; ISO / EN; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Seismic Structural Steel Erection and Fabrication, General Structural Steel Erection and Fabrication, Ship and Barge Fabrication
  • Diameter / Thickness: 0.0625 to 0.0781
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -311
from Lincoln Electric Co. (The)

Top Features. High deposition rates and fast travel speeds. Easy slag removal. Optimal toe wash-in. Deep penetration. High resistance to cracking. Typical Applications. Recommended for fillet, lap and butt welds on 3.2 mm (1/8 in) and thicker steel, including some low alloy steels. Horizontal butt... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel Recommended for Fillet, Lap and Butt Welds on 3.2 Mm (1/8 In) and Thicker Steel, Including Some Low Alloy Steels
  • Diameter / Thickness: 0.0781 to 0.1094