Aluminum Alloy Welding Alloys

16 Results
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze 4043 MIG
from Lincoln Electric Co. (The)

Top Features. Designed for welding heat-treatable base alloys and more specifically the 6XXX series alloys. Lower melting point and more fluidity than the 5XXX series filler alloys. Low sensitivity to weld cracking with the 6XXX series base alloys. Compatible Payoff Kits: Gem-Pak® Package (K2175-2)... [See More]

  • Welding Filler Types: Aluminum
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Applications / Materials Joined: 6XXX Alloys, Automotive Components
  • Diameter / Thickness: 0.0300 to 0.0625
CD Weld Stud Aluminum Alloy Series
from Southern Stud Weld, Inc.

Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A... [See More]

  • Welding Filler Types: Aluminum
  • Diameter / Thickness: 0.0860 to 0.3750
  • Joining Process / Product Form: Weld Stud or Nut
  • Tensile Strength (UTS): 60000
Esab Aluminum Solid Wires -- ER4043
from ESAB Welding and Cutting Products

Features. ESAB 4043 is one of the oldest and most widely used welding and brazing alloys. It can be classified as a general purpose type filler alloy. The silicon additions result in improved fluidity to make the alloy a preffered choice by welders. This alloy is less sensitive to weld cracking and... [See More]

  • Welding Filler Types: Aluminum
  • Tensile Strength (UTS): 28282
  • Joining Process / Product Form: Solid wire or rod
  • Yield Strength (YS): 34084
Aluminum Flux 4 oz.
from Detroit Torch & Mfg. Co.

Overview: High temp aluminum flux is used to help prevent oxidation during the welding process. Details: High Temp Aluminum gas welding flux is for all aluminum welding. Mixes with water to a paste consistency. Eliminates the need to clean aluminum prior to welding. [See More]

  • Welding Filler Types: Aluminum
  • Weld Positions: All positions
  • Joining Process / Product Form: Powder
Aerospace Alloy -- AMS 4180
from Universal Wire Works Inc.

Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. [See More]

  • Welding Filler Types: Aluminum
  • Joining Process / Product Form: Solid wire or rod
  • Applications / Materials Joined: 1100, 3003 Aluminum
  • Diameter / Thickness: 0.0300 to 0.1250
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 4043 TIG
from Lincoln Electric Co. (The)

Top Features. Use on many weldable cast and wrought aluminum alloys. Generally recommended for welding 5052, any 6XXX series alloys and castings. Embossed on each end for easy identification after use. Typical Applications. Bicycle frames. Pressure vessels. Welding Positions. All [See More]

  • Welding Filler Types: Aluminum
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod; TIG Rod (GTAW)
  • Applications / Materials Joined: 6XXX Alloys, Automotive Components
  • Diameter / Thickness: 0.0625 to 0.1250
Welding Filler Metal/Electrodes -- All-State 34
from ESAB Welding and Cutting Products

Features. A premium DC reverse, all-position aluminum electrode with an extruded coating. For use on aluminum sheets, plates and castings of 1/8" thickness or heavier. Deposits are dense and smooth, and provide good color match to base metal. Also for build-up, cladding and reinforcing. [See More]

  • Welding Filler Types: Aluminum
  • Weld Positions: All positions; Vertical Downhand; Flat; Horizontal; Overhead; Vertical Up or Down; Vertical Up
  • Tensile Strength (UTS): 34000
Aluminum TIG Rod
from Detroit Torch & Mfg. Co.

Overview: 1/5 lb. of Aluminum Tig Rod. Details: Our 1/5 lb pack of aluminum rods are great for TIG welding! TA1100 [See More]

  • Welding Filler Types: Aluminum
  • Weld Positions: All positions
  • Joining Process / Product Form: Rod
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 4047
from Lincoln Electric Co. (The)

Top Features. Lower melting point and higher fluidity than 4043 wires. Can be used as a substitute for 4043 wires to increase silicon in the weld metal, minimize hot cracking and produce higher fillet weld shear strength. Compatible Payoff Kit for Gem-Pak® Bulk Wire Package (K2175-2). Additional... [See More]

  • Welding Filler Types: Aluminum
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Applications / Materials Joined: Automotive Components
  • Diameter / Thickness: 0.0469 to 0.0625
Aluminum TIG Rod
from Detroit Torch & Mfg. Co.

Overview: 1/5 lb. of Aluminum Tig Rod. Details: TA4043 [See More]

  • Welding Filler Types: Aluminum
  • Weld Positions: All positions
  • Joining Process / Product Form: Rod
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5183
from Lincoln Electric Co. (The)

Top Features. Designed for applications where higher strength is required. For 5083 and 5456 base materials. Typical Applications. Marine fabrication and repair. Cryogenic tanks. Shipbuilding and other high strength structural aluminum applications. Bicycle frames. Railing industry. Offshore... [See More]

  • Welding Filler Types: Aluminum
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Applications / Materials Joined: 5XXX Alloys
  • Diameter / Thickness: 0.0469 to 0.0625
Starter Kit with Aluminum Flux
from Detroit Torch & Mfg. Co.

Overview: Assorted Welding Rods with Aluminum Flux. Details: 6 Mild Steel Rods 6 Aluminum Rods 2 Stainless Steel Rods Sample Jar of Aluminum Flux [See More]

  • Welding Filler Types: Aluminum; Steel - Low Alloy Carbon; Steel - Stainless
  • Weld Positions: All positions
  • Joining Process / Product Form: Powder; Mild Steel, Aluminum and Stainless Steel Rods
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5356 MIG
from Lincoln Electric Co. (The)

Top Features. General purpose filler alloy for 5XXX series alloys. The most widely used welding alloy. Compatible Payoff Kits: Gem-Pak® Package (K2175-2) or Mini-Drum (K884-5). Additional Payoff Accessories: EC-4 Conduit Connector (AD1230-14) and Conduit Connector Liner (AD1329-583). Watch the... [See More]

  • Welding Filler Types: Aluminum
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Applications / Materials Joined: Automotive Components
  • Diameter / Thickness: 0.0350 to 0.0625
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5356 TIG
from Lincoln Electric Co. (The)

Top Features. Aluminum-magnesium alloy for use on many weldable cast and wrought aluminum alloys. Generally recommended for welding any 5XXX or 6XXX series aluminum alloys. Excellent for color matching after anodizing. Embossed on each end for easy identification after use. Typical Applications. [See More]

  • Welding Filler Types: Aluminum
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod; TIG Rod (GTAW)
  • Applications / Materials Joined: Aluminum-Magnesium Alloy, 5XXX, 6XXX
  • Diameter / Thickness: 0.0625 to 0.1250
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5554
from Lincoln Electric Co. (The)

Top Features. Matching filler alloy for welding 5454 base alloys. Low magnesium content to closely match the base material chemistry. Compatible Payoff Kit for Gem-Pak® Bulk Wire Package (K2175-2). Additional Payoff Accessories: EC-4 Conduit Connector (AD1230-14) and Conduit Connector Liner... [See More]

  • Welding Filler Types: Aluminum
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Applications / Materials Joined: 5454 Base Alloy
  • Diameter / Thickness: 0.0469
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5556
from Lincoln Electric Co. (The)

Top Features. Provide higher tensile strengths for welding of higher strength 5XXX alloys, such as 3456. Increased amounts of magnesium and manganese. Compatible Payoff Kit for Gem-Pak® Bulk Wire Package (K2175-2). Additional Payoff Accessories: EC-4 Conduit Connector (AD1230-14) and Conduit... [See More]

  • Welding Filler Types: Aluminum
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Applications / Materials Joined: 5XXX Alloys, 5083, 5654
  • Diameter / Thickness: 0.0469 to 0.0625