Powder Welding Alloys

12 Results
Welding Consumable - Hardfacing -- Lincolnweld® 801
from Lincoln Electric Co. (The)

Top Features. Provides smooth beads and excellent slag removal. Fast-freezing. Notes: Deposit carbon, alloy content and hardness depend upon the ratio of flux melted to wire melted. High voltage promotes high carbon and alloy contents, while low voltage promotes lower carbon and alloy content. [See More]

  • Joining Process / Product Form: Powder
  • Welding Filler Types: Hardfacing / Repair Alloy
  • Applications / Materials Joined: Hardfacing, Use with Lincore® 20, 30-S, 35-S, 40-S, 42-S, 4130, 8620, 410, 410NiMo, 420 and 96S
  • Weld Positions: Flat; Horizontal; Circumferential
Aluminum Flux 4 oz.
from Detroit Torch & Mfg. Co.

Overview: High temp aluminum flux is used to help prevent oxidation during the welding process. Details: High Temp Aluminum gas welding flux is for all aluminum welding. Mixes with water to a paste consistency. Eliminates the need to clean aluminum prior to welding. [See More]

  • Joining Process / Product Form: Powder
  • Weld Positions: All positions
  • Welding Filler Types: Aluminum
NICKEL-BASED AND COBALT-BASED PTA & LASER CLADDING POWDER -- 6040 Series
from ESAB Welding and Cutting Products

Stoody, an ESAB brand, announced today that it has added a series of new plasma transfer arc (PTA) and laser cladding powders to its growing consumables product offering. Joining Stoody's recently released series of 6040 nickel-based tungsten carbide blends are two new nickel-based powder lines, as... [See More]

  • Joining Process / Product Form: Powder
  • Welding Filler Types: Cobalt; Nickel Alloy
Welding Consumable - Hardfacing -- Lincolnweld® 802
from Lincoln Electric Co. (The)

Top Features. Excellent hot slag removal with wire containing columbium, vanadium or very high chrome levels. Use with Lincore 102W, 423L, 423Cr and 102HC. Notes: Deposit carbon, alloy content and hardness depend upon the ratio of flux melted to wire melted. High voltage promotes high carbon and... [See More]

  • Joining Process / Product Form: Powder
  • Welding Filler Types: Hardfacing / Repair Alloy
  • Applications / Materials Joined: Hardfacing Use with Lincore® 102W, 423L, 423Cr and 102HC
  • Weld Positions: Flat; Horizontal; Circumferential
Cast Iron Flux 4 oz.
from Detroit Torch & Mfg. Co.

Overview: High temp flux is used to help prevent oxidation during the welding process. Details: Cast Iron Flux is a high temp powered flux used when welding with pure cast iron rod. [See More]

  • Joining Process / Product Form: Powder
  • Weld Positions: All positions
  • Welding Filler Types: Cast Iron
Welding Filler Metal/Electrodes -- All-State 20RC Powder
from ESAB Welding and Cutting Products

Features. Nickel base machinable build-up powder for cast iron, steels, stainless steels and nickel alloys. 16 to 20 Rockwell C. [See More]

  • Joining Process / Product Form: Powder
Welding Consumable - Hardfacing -- Lincolnweld® A-96-S
from Lincoln Electric Co. (The)

Top Features. Modified Type 420 stainless deposit with a carbon content near the high side for as-welded hardness. Designed to produce a weld deposit with 13% chromium, 0.23% carbon when proper procedures are followed. Notes: Deposit carbon, alloy content and hardness depend upon the ratio of flux... [See More]

  • Joining Process / Product Form: Powder
  • Welding Filler Types: Hardfacing / Repair Alloy
  • Applications / Materials Joined: Use with Lincolnweld® L-60 Mild Steel Wire for Hardfacing
  • Weld Positions: Flat; Horizontal; Circumferential
Starter Kit with Aluminum Flux
from Detroit Torch & Mfg. Co.

Overview: Assorted Welding Rods with Aluminum Flux. Details: 6 Mild Steel Rods 6 Aluminum Rods 2 Stainless Steel Rods Sample Jar of Aluminum Flux [See More]

  • Joining Process / Product Form: Powder; Mild Steel, Aluminum and Stainless Steel Rods
  • Weld Positions: All positions
  • Welding Filler Types: Aluminum; Steel - Low Alloy Carbon; Steel - Stainless
Welding Consumable - Stainless Alloys -- Lincolnweld® P2007
from Lincoln Electric Co. (The)

Top Features. Neutral basic flux designed for welding stainless steel and nickel alloys. Produces sound welds with excellent slag removal and bead appearance. Exhibits superior resistance to moisture pickup. Nickel overlays applications. Stainless overlay and joining applications. Typical... [See More]

  • Joining Process / Product Form: Powder
  • Tensile Strength (UTS): 79770 to 82671
  • Applications / Materials Joined: For Submerged Arc Welding of the 300 and 400 Series Stainless Steels, and Similar Alloy Filler Metal
  • Yield Strength (YS): 55114 to 58015
Starter Kit with Cast Iron Rods and Cast Iron Flux
from Detroit Torch & Mfg. Co.

Overview: Our Cast Iron Starter Kit includes 1lb. of Cast Iron Rod with Flux, perfect for getting started on your next project!. Details: The Cast Iron Starter Kit includes 1lb. of Cast Iron Rod with Flux. [See More]

  • Joining Process / Product Form: Powder; Rod
  • Weld Positions: All positions
  • Welding Filler Types: Cast Iron
Welding Consumable - Stainless Alloys -- Lincolnweld® P3000
from Lincoln Electric Co. (The)

Top Features. A chromium alloyed flux for strip cladding where ferrite content of at least 4 FN is desired with 309L strip on carbon steel in one layer. Low dilution into the base material being surfaced. Achieves high alloy and low carbon content deposit even in the first layer of cladding. High... [See More]

  • Joining Process / Product Form: Powder
  • Welding Filler Types: Steel - Stainless
  • Applications / Materials Joined: Austenitic Stainless Strips Including EQ308, EQ309, EQ347 and EQ309Cb, Low Carbon Steels Including EQ308L, EQ309L and EQ316L
  • Nominal Composition: 0.01-0.06 %C, 0.9-1.8 %Mn, 0.35-1.10 %Si, 21.0-23.8 %Cr, 12.1-13.7 %Ni, 0.10 %Mo
Welding Consumable - Stainless Alloys -- Lincolnweld® P4000
from Lincoln Electric Co. (The)

Top Features. A neutral flux designed for cladding applications using the electroslag process with stainless steel or nickel-based alloy strip electrodes. Typical Applications. For strip cladding using the electroslag process. Welding Positions. Not applicable [See More]

  • Joining Process / Product Form: Powder
  • Welding Filler Types: Steel - Stainless
  • Applications / Materials Joined: For Strip Cladding Using the Electroslag Process
  • Nominal Composition: 0.03 - 0.04 %C, 1.3 - 1.4 %Mn, 0.50 %Si, 19.9 - 21.9 %Cr, 10.9 - 12.5 %Ni, 0.10 %Mo