ASME Welding Alloys

51 Results
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 70
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. Designed for welding with 100% CO2 shielding gas. Excellent bead wetting and low spatter. Tolerates mild levels of surface contaminants. Stiff wire for easy breaking. Note: This product contains micro-alloying elements. Additional... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; TUV, MIL-E 24403/1
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Barge Fabrication, Heavy Fabrication, and Construction Equipment
  • Diameter / Thickness: 0.0625 to 0.0938
Arcaloy Nickel Steel Solid Wires -- Arcaloy 276
from ESAB Welding and Cutting Products

Features. Arcaloy ER276 is a Ni-Cr-Mo alloy designed for joining or cladding nickel based alloys and stainless steels. The higher Moly content offers maximum pitting and crevice corrosion protection. * This item is subject to Industry Alloy Surcharges. Industries. Process. Pulp and Paper. Welding... [See More]

  • Approvals / Conformance: ASME
  • Tensile Strength (UTS): 105877
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 79045
Bare Wire -- Alloy 60
from Universal Wire Works Inc.

Alloy 60 is used for Gas Metal Arc Welding (GMAW), Gas Tungsten Arc Welding (GTAW), and Submerged Arc Welding (SMA) of Monel type alloys 400 and 404, as well as overlaying on steel. When GMAW or MIG welding overlays on steel a first pass of Alloy 61 is not necessary. Alloy 60 dissimilar metal... [See More]

  • Approvals / Conformance: ASME; AWS
  • Joining Process / Product Form: MIG Spool (GMAW); TIG Rod (GTAW); Submerged Arc welding
  • Applications / Materials Joined: Alloy 400, 404, Steel
  • Diameter / Thickness: 0.0200 to 0.1560
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 71 Elite
from Lincoln Electric Co. (The)

Top Features. Smooth arc transfer and low spatter. Designed for welding with either 100% CO2 or 75-82% Argon/balance CO2 shielding gases. Good bead appearance. Fast freezing slag for out-of-position welding. Meets AWS D1.8 seismic lot waiver requirements. Notes: FEMA 353 and AWS D1.8 structural... [See More]

  • Approvals / Conformance: ASME; AWS; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, Barges and Offshore Platforms, Heavy Equipment, Structural Fabrication, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Arcaloy Nickel Steel Solid Wires -- Arcaloy 625
from ESAB Welding and Cutting Products

Features. Arcaloy ER625 is a Ni-Cr-Mo alloy designed for use for cladding iron and joining similar steels or dissimilar steels such as stainless and low alloy materials. The low iron content present in this product is advantageous to control dilution. The ER625 alloy provides maximum resistance to... [See More]

  • Approvals / Conformance: ASME
  • Welding Filler Types: Nickel Alloy
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod; TIG Rod (GTAW)
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 71M
from Lincoln Electric Co. (The)

Top Features. Dual classified for both 100% CO2 and 75% Argon / 25% CO2 mixed gas. Charpy V-Notch impact toughness tested to -40°C (-40°F). High travel speeds. Spray like transfer with minimal spatter. Rod based manufacturing for industry leading wire stiffness and feedability. Increased rigidity... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; ISO / EN; Lloyd's; BV, MIL E-24403/1
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Bridge, Ship, Barge or Offshore Drilling Rig Construction, General Fabrication, Machinery Fabrication, Structural Fabrication
  • Diameter / Thickness: 0.0350 to 0.0625
Arcaloy Stainless Electrodes -- E308
from ESAB Welding and Cutting Products

Arcaloy 308L-15 electrodes were developed for the welding of Type 304L stainless steels but can be used for many other stainless steels including Types 301, 302 & 304. Features. Arcaloy 308L-15 electrodes were developed for the welding of Type 304L stainless steels but can be used for many other... [See More]

  • Approvals / Conformance: ASME; AWS; MILSPEC
  • Tensile Strength (UTS): 75419
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 62366
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 91K2-H
from Lincoln Electric Co. (The)

Top Features. Designed for welding with 75-95% Argon/Balance CO2 shielding gas. Capable of producing weld deposits with tensile strength exceeding 620 MPa (90 ksi). Use on high strength, low alloy steel applications. H8 diffusible hydrogen levels. Typical Applications. For applications requiring... [See More]

  • Approvals / Conformance: ABS; ASME; AWS
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: For Applications Requiring High Strength Weld Metal, Such as HY-80, HSLA 80 and ASTM A710 Steels
  • Diameter / Thickness: 0.0450 to 0.0625
Arcaloy Stainless Steel Metal Cored Wires -- Arcaloy 409Ti
from ESAB Welding and Cutting Products

Features. Arcaloy MC409Ti is a 12% Cr alloy metal cored electrode stabilized with Titanium (Ti) for arc stability and to improve corrosion resistance, increase strength at high temperatures, and promote the ferritic microstructure. Arcaloy MC409Ti produces a smooth spray-type metal transfer with... [See More]

  • Approvals / Conformance: ASME
  • Welding Filler Types: Steel - Stainless
  • Joining Process / Product Form: Flux Cored Wire
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® XLH-70
from Lincoln Electric Co. (The)

Top Features. Meets AWS D1.8 seismic lot waiver requirements for critical welds. H8 diffusible hydrogen levels - controlled for high resistance to hydrogen induced cracking. High deposition rates and excellent fast follow characteristics. Stiff wire enables feeding over long distances. Tolerates... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Seismic Applications, Heavy Equipment, Machinery Fabrication, General Fabrication
  • Diameter / Thickness: 0.0938
Arcaloy Stainless Steel Metal Cored Wires -- Arcaloy MC308L
from ESAB Welding and Cutting Products

Features. Arcaloy MC308L is a composite metal cored stainless steel wire which has a stainless steel sheath. Arcaloy MC308L is used for welding types 301, 302, 304, and 304L. This may be used for welding types 321 and 347 if service temperatures do not exceed 500 °F(260 °C). Its higher... [See More]

  • Approvals / Conformance: ASME; AWS; CWB
  • Welding Filler Types: Steel - Stainless
  • Joining Process / Product Form: Flux Cored Wire
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 70C
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. Low fume generation rates. Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Structural fabrication. Heavy equipment. Shipbuilding. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; ISO / EN
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Heavy Equipment, Shipbuilding
  • Diameter / Thickness: 0.0625 to 0.0938
Atom Arc Low Hydrogen Electrodes -- Atom Arc 7018
from ESAB Welding and Cutting Products

Features. Atom Arc 7018 is an all-position low hydrogen moisture resistant electrode. The wider operating ranges and smooth weld metal transfer minimizes post weld clean up. This premium quality electrode meets a multitude of codes and welding specifications. Atom Arc 7018 was developed to weld... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; MILSPEC
  • Tensile Strength (UTS): 78320
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 68167
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712A80
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 75-80% Argon/balance CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Offshore. Pressure... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Offshore, Pressure Vessels, Shipbuilding, Heavy Equipment, ASME Related Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Core-bright Self Shielded Flux Cored Wires -- Core-Bright 309L
from ESAB Welding and Cutting Products

Features. Designed primarily for overlay applications on carbon steel. May also be used for welding 309 stainless and joining dissimilar metals. Industries. Industrial and General Fabrication. Mobile Equipment. Power Generation. Process. Railcars. Welding Process. Welding-FCAW - Flux Core Arc... [See More]

  • Approvals / Conformance: ASME; AWS; CWB
  • Tensile Strength (UTS): 90938
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 63961
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712A80-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing low hydrogen weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 75-80% Argon/balance CO2 gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Offshore. Heavy... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Offshore, Heavy Equipment, Shipbuilding, Pressure Vessels
  • Diameter / Thickness: 0.0450 to 0.0625
Coreshield Self Shielded Flux Cored Wires -- Coreshield 11
from ESAB Welding and Cutting Products

Features. Coreshield 11 is an all-position self-shielded flux cored welding wire meeting all requirements for the E71T-11 classification.Coreshield 11 is excellent for use on single or multiple pass lap, fillet and butt welds on mild steels in all welding positions. Limitations do exist for... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB
  • Tensile Strength (UTS): 89923
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 63091
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712C
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Bridge fabrication. Pressure vessels. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Bridge Fabrication, Pressure Vessels, Shipbuilding, Offshore, ASME Related Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Coreshield Self Shielded Flux Cored Wires -- Coreshield 8
from ESAB Welding and Cutting Products

Features. Coreshield 8 is a self-shielded flux cored wire designed to weld critical structural applications while maintaining excellent arc characteristics and high welder appeal using DCEN polarity. Coreshield 8 is tested and certified to meet the new AWS D designation requirements, making this... [See More]

  • Approvals / Conformance: ABS; ASME; CWB; DNV
  • Tensile Strength (UTS): 81946
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 67442
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 71A75 Dual
from Lincoln Electric Co. (The)

Top Features. Fast freezing slag for out-of-position welding. Designed for welding with either 100% CO2 or 75% Argon/25% CO2 shielding gases. Premium arc performance and bead appearance. ProTech® foil bag packaging. Available to meet Buy America. Choose a Buy America MTS product from the list of... [See More]

  • Approvals / Conformance: ASME; AWS; CWB; ISO / EN
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for General Fabrication
  • Diameter / Thickness: 0.0460 to 0.0625
Coreweld Mild & Low Alloy Metal Cored Wires -- Coreweld 110
from ESAB Welding and Cutting Products

Coreweld 110 is a metal cored electrode designed for single and multipass welding of high strength low alloy steels, such as T-1, HY- 80, and HY-100. The arc is smooth with virtually no spatter. Coreweld 110 is recommended for welding quenched and tempered high strength steels. Because of the... [See More]

  • Approvals / Conformance: ASME
  • Tensile Strength (UTS): 121106
  • Joining Process / Product Form: Metal Core
  • Yield Strength (YS): 111678
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 71A85
from Lincoln Electric Co. (The)

Top Features. Fast freezing slag for out-of-position welding. Designed for welding with 75 - 85% Argon/balance CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Meets AWS D1.8 seismic lot waiver requirements. Available to meet Buy America. Choose a Buy... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, Seismic Structural Fabrication, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Coreweld Mild & Low Alloy Metal Cored Wires -- Coreweld 70
from ESAB Welding and Cutting Products

Features. Coreweld 70 is a tubular wire containing ingredients primarily comprised of metal powder along with additional arc stabilizers and alloying elements. The net result is a high efficiency (90 to 98%) wire. Arc characteristics, weld metal transfer, spatter levels are improved, while silica... [See More]

  • Approvals / Conformance: ABS; ASME; CWB; DNV
  • Tensile Strength (UTS): 84847
  • Joining Process / Product Form: Metal Core
  • Yield Strength (YS): 79045
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 71C
from Lincoln Electric Co. (The)

Top Features. Fast freezing slag for out-of-position welding. Designed for welding with 100% CO2. Premium arc performance and bead appearance shielding gas. ProTech® foil bag packaging. Meets AWS D1.8 seismic lot waiver requirements. Available to meet Buy America. Choose a Buy America MTS product... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel Shipbuilding, Seismic Structural Fabrication, General Fabrication, Barge and Railcar Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield 8000-B2
from ESAB Welding and Cutting Products

Features. Dual Shield 8000-B2 is an all-position flux cored electrode which contains 1.25% Cr - 0.5% Mo. The analysis is very similar to Dual Shield 88 CM, except 8000-B2 is for out-of-position welding. The weld metal analysis is similar to an E8018-B2 low Hydrogen electrode. Dual Shield 8000-B2... [See More]

  • Approvals / Conformance: ASME; AWS
  • Tensile Strength (UTS): 94274
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 83396
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 75C
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. H4 diffusible hydrogen levels. Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Highly restrained joints. Hard to weld base materials. [See More]

  • Approvals / Conformance: ASME; AWS; CWB; ISO / EN
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Highly Restrained Joints, Hard to Weld Base Materials, Thick Steel Sections in Structural Fabrication, Heavy Equipment, Mining
  • Diameter / Thickness: 0.0625 to 0.0938
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield 9000-B3
from ESAB Welding and Cutting Products

Features. Dual Shield 9000-B3 is an all-position flux cored electrode which deposits a 2.25% Cr - 1% Mo weld metal. The analysis is very similar to Dual Shield 98 CM, except 9000-B3 is for out-of-position welding. The weld metal analysis is similar to an E9018-B3 low hydrogen electrode. Dual Shield... [See More]

  • Approvals / Conformance: ASME; AWS
  • Tensile Strength (UTS): 100075
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 86297
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81K2A75-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 89 - 127 J (66 - 94 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for High Strength Steels with 550 MPa (80 Ksi) Tensile Strength, Offshore, Shipbuilding
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield II 100
from ESAB Welding and Cutting Products

Features. Dual Shield II 100 is an all-position flux cored electrode that combines a high strength deposit with excellent impact toughness and low diffusible hydrogen levels. The rutile basic slag system produces a smooth spray-like transfer with reduced spatter and low post weld cleanup. Dual... [See More]

  • Approvals / Conformance: ASME; AWS
  • Tensile Strength (UTS): 110228
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 101526
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81K2C-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 111 - 141 J (82 - 104 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. Typical... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for High Strength Steels with 550 MPa (80 Ksi) Tensile Strength, Offshore, Shipbuilding
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield II 81-K2
from ESAB Welding and Cutting Products

Features. The wire produces a smooth stable arc and low spatter levels using a 100% CO2 shielding gas. Dual Shield II 81-K2 was developed for higher tensile steels such as ASTM A302, A533 Class I and A537. Applications include ship fabrication, offshore oil rigs, and heavy equipment construction. [See More]

  • Approvals / Conformance: ASME; AWS
  • Tensile Strength (UTS): 82671
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 74694
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni1A75-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Bridge Fabrication, Weathering Steels, Offshore, Structural Fabrication, NACE Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Mild Steel Flux Cored Wires -- Dual Shield 700X
from ESAB Welding and Cutting Products

Features. Dual Shield 700X is a high deposition, deep penetration wire for joining of heavy structural steel components. Designed for flat and horizontal position welding using CO2 shielding gas, this X Series wire provides high deposition rates, high efficiency and excellent performance. The bead... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; DNV
  • Tensile Strength (UTS): 81946
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 71068
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni1C-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil bag packaging. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Bridge Fabrication, Weathering Steels, Offshore, Structural Fabrication, NACE Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Mild Steel Flux Cored Wires -- Dual Shield 710X-M
from ESAB Welding and Cutting Products

Features. Dual Shield 710X-M provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield 710X-M is designed to be used with 75/25 Argon CO2 gas mix, however pure CO2 may also be... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; Seismic Certified “D”
  • Tensile Strength (UTS): 77000 to 83000
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 68000 to 74000
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni2A75-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Mining, Offshore, Bridge Fabrication, High Strength Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Filler Metal - All-position AC/DC Reverse Electrode -- All-State 8
from ESAB Welding and Cutting Products

Features. All-position AC/DC reverse electrode for thin sections of cast iron. Provides a high nickel,machinable deposit. For volume welding of defects,filling holes,and salvaging imperfect castings. Good color match. Meets AWS A5.15,Class Eni-Cl-A [See More]

  • Approvals / Conformance: ASME
  • Yield Strength (YS): 40000
  • Tensile Strength (UTS): 50000
  • Elongation: 4
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni2C-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 54 - 84 J (40 - 62 ft·lbf) at -51°C (-60°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. Typical... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Mining, Offshore, Bridge Fabrication, High Strength Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- Alloy Shield 70S
from ESAB Welding and Cutting Products

Features. Alloy Shield 70S is a metal-cored wire used for submerged arc welding applications. It is designed for similar applications as solid wire classification EM12K, including structural steel, shipbuilding, tank fabrication, wheel fabrication, heavy equipment, offshore fabrication, and... [See More]

  • Approvals / Conformance: ASME; AWS; With OK FLUX 10.71: F7P5-EC1-H8, With OK FLUX 10.71: F7A5-EC1-H8
  • Joining Process / Product Form: Solid wire or rod
  • Applications / Materials Joined: Submerged Arc Welding Applications
  • Diameter / Thickness: 0.0938 to 0.1562
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® HD-M
from Lincoln Electric Co. (The)

Top Features. High Deposition Rates - increase weld deposition up to 10 lbs/hr out-of-position. Flat Bead Appearance - fast freezing slag for a flat bead shape and increased productivity in all positions, including vertical up. Wide Operating Range - operators can set the machine on a single setting... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- OK Autrod 13.20SC
from ESAB Welding and Cutting Products

Features. ESAB's OK Autrod 13.20SC is a copper-coated low alloy submerged arc wire designed for the welding of creep-resistant steel of the (2.5% Cr) (1% Mo) type. When combined with OK Flux 10.63, OK Autrod 13.20SC produces a metalurgically clean weld which is capable of meeting X-factor of less... [See More]

  • Approvals / Conformance: ASME; AWS
  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Solid wire or rod; Submerged Arc
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® SR-12
from Lincoln Electric Co. (The)

Top Features. Robust Mechanical Properties - meets AWS strength and low temperature impact toughness requirements in the as-welded and stress relieved conditions. Operator Friendly - premium arc performance and bead shape makes SR-12 easy to use for welders of all skill levels. Typical Applications. [See More]

  • Approvals / Conformance: ASME; AWS
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Pressure Vessel Fabrication, Applications Requiring PWHT of Mild Steel
  • Diameter / Thickness: 0.0450
Mild Steel Wires -- Spoolarc 82
from ESAB Welding and Cutting Products

Spoolarc 82 is a premium quality, general purpose MIG wire subjected to stringent quality control procedures required for certification to Military, Lloyds, and ABS specifications. Spoolarc 82 is recommended for pressure vessel and pipe fabrication, HVAC duct work, and general carbon steel... [See More]

  • Approvals / Conformance: ASME; AWS
  • Tensile Strength (UTS): 76144
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Yield Strength (YS): 61641
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -131
from Lincoln Electric Co. (The)

Top Features. Fast travel speeds and high deposition rates. Maximum penetration. Flat bead profile on butt welds. Join dissimilar plate thicknesses with even heat distribution. Warning: NR-131 is NOT recommended for multiple passes. Typical Applications. Single pass welding on thicknesses from 0.8... [See More]

  • Approvals / Conformance: ASME; AWS
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Single Pass Welding on Thicknesses from 0.8 Mm - 4.8 Mm (0.030 - 3/16 In) Spot or Short Intermittent Welds, Automotive, Transportation
  • Diameter / Thickness: 0.0938
OK Autrod Stainless Steel Submerged Arc Wires/Fluxes -- OK Autrod 308L
from ESAB Welding and Cutting Products

Features. A continuous, solid, corrosion-resistant, chromium-nickel wire. OK Autrod 308L has good general corrosion resistance. The alloy has a low carbon content which makes it particularly suitable for applications where there is a risk of intergranular corrosion. OK Autrod 308L is widely used in... [See More]

  • Approvals / Conformance: ASME
  • Welding Filler Types: Steel - Stainless
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -152
from Lincoln Electric Co. (The)

Top Features. Designed for high speed welding of specially coated steels. Soft, consistent arc. Porosity resistant. Excellent overlapping capabilities. Ideal for robotic applications. Warning: NR-5 is NOT recommended for welding multiple passes. Notes: The preferred drag angle is 15°, however,... [See More]

  • Approvals / Conformance: ASME; AWS
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Single Pass Welding on Thicknesses from 0.8 Mm - 4.8 Mm (0.030 - 3/16 In) Spot or Short Intermittent Welds, Automotive, Transportation
  • Diameter / Thickness: 0.0620 to 0.0680
Shield-Bright & Shield-Bright X-tra Flux Cored Wires -- Shield-Bright 410NiMo
from ESAB Welding and Cutting Products

Features. Shield-Bright 410NiMo is an all-positional gas shielded flux cored wire for fabrication and repair of hydroelectric turbine "runners" and other similar applications. Its spray-like transfer enhances the arc characteristics while minimizing post-weld clean up and rework. The ease of use and... [See More]

  • Approvals / Conformance: ASME; AWS
  • Tensile Strength (UTS): 134000
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 111000
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -203 Nickel (1%)
from Lincoln Electric Co. (The)

Top Features. Designed to produce a nickel bearing weld deposit. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -29°C (-20°F). Color match on weathering steels. Handles poor fit-up. Root bead capability. Typical Applications. Roundabout groove welds on heavy... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; Lloyd's; DB, TUV
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Roundabout Groove Welds on Heavy Wall Tubular Construction, Bridges and Other Structural Components Made from Weathering Steels
  • Diameter / Thickness: 0.0781
Sureweld Mild Steel Electrodes -- Sureweld 7024
from ESAB Welding and Cutting Products

Features. Sureweld 7024 is a high speed, heavy-coated, iron powder electrode for high deposition rates on horizontal and downhand welding. Excellent operator appeal, produces equal 45 ° fillets, thereby eliminating over welding. Excellent bead appearance and self-cleaning slag. This electrode... [See More]

  • Approvals / Conformance: ABS; ASME; CWB
  • Tensile Strength (UTS): 79770
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 71068
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -203MP
from Lincoln Electric Co. (The)

Top Features. Designed to handle poor fit-up on heavy wall tubes and gaps up to 9.5 mm (3/8 in) with 6.4 mm (1/4 in) offset. Fast freezing slag with excellent wash-in. Root bead capability without back-up bars. Typical Applications. General plate fabrication, including bridge fabrication, hull plate... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; Lloyd's; GL
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for General Plate Fabrication, Including Bridge Fabrication, Hull Plate and Stiffener Welding on Ships and Barges, Storage Tanks
  • Diameter / Thickness: 0.0680 to 0.0781
Welding Filler Metal/Electrodes -- OK Autrod 309LSi
from ESAB Welding and Cutting Products

Features. OK Tigrod 308L has a good general corrosion resistance. It also has a low carbon content which makes this alloy particularly recommended where there is a risk of intergranular corrosion. The alloy is widely used in the chemical and food processing industries as well as for pipes, tubes and... [See More]

  • Approvals / Conformance: ASME
  • Tensile Strength (UTS): 87022
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Yield Strength (YS): 63816