Cast Iron Welding Alloys
from Lincoln Electric Co. (The)
Top Features. Deposits may be finished by grinding. Cost effective option for repairing cast iron. Typical Applications. Repairing pits and small cracks in castings. Welding Positions. All [See More]
- Welding Filler Types: Cast Iron
- Joining Process / Product Form: Stick (SMAW) Electrode
- Applications / Materials Joined: Repairing Pits and Small Cracks in Castings
- Diameter / Thickness: 0.1250
from ESAB Welding and Cutting Products
Features. An AC/DC reverse all-position electrode for cast iron. For high strength,dense,sound welds where machinability is not needed.Excellent for dirty or grease soaked castings. Meets A5.15, Class Est. [See More]
- Welding Filler Types: Cast Iron
- Weld Parameters: AC/DC Reverse Electrode
- Tensile Strength (UTS): 60000
- Weld Positions: All positions; Vertical Downhand; Flat; Horizontal; Overhead; Vertical Up or Down; Vertical Up
from Detroit Torch & Mfg. Co.
Overview: High temp flux is used to help prevent oxidation during the welding process. Details: Cast Iron Flux is a high temp powered flux used when welding with pure cast iron rod. [See More]
- Welding Filler Types: Cast Iron
- Weld Positions: All positions
- Joining Process / Product Form: Powder
from Hobart Brothers, an ITW Company
Brand. McKAY ®. Category. Cast Iron Electrodes. Description. Straight Nickel electrode excels in low stress applications on light and medium weight castings where maximum machinability is desired. Applications. Single or multiple pass, DCEP, AC. Industries. AWS. Eni-Cl [See More]
- Welding Filler Types: Cast Iron; Hardfacing / Repair Alloy
- Diameter / Thickness: 0.0938
from ESAB Welding and Cutting Products
Nicore 55 is a composite metal cored wire for repair and joining of cast iron materials. The deposit, which is approximately 53% iron and 45% nickel, provides an excellent match for the coefficient of expansion exhibited by cast irons. Cracking is minimized because thermal stresses caused by the... [See More]
- Welding Filler Types: Cast Iron
- Tensile Strength (UTS): 72518
- Joining Process / Product Form: Flux Cored Wire
- Elongation: 12
from Detroit Torch & Mfg. Co.
Details: Cast Iron Welding Rod [See More]
- Welding Filler Types: Cast Iron
- Weld Positions: All positions
- Joining Process / Product Form: Welding Rod
from Detroit Torch & Mfg. Co.
Overview: Our Cast Iron Starter Kit includes 1lb. of Cast Iron Rod with Flux, perfect for getting started on your next project!. Details: The Cast Iron Starter Kit includes 1lb. of Cast Iron Rod with Flux. [See More]
- Welding Filler Types: Cast Iron
- Weld Positions: All positions
- Joining Process / Product Form: Powder; Rod