Nickel Alloy Welding Alloys
from ESAB Welding and Cutting Products
Features. Arcaloy ER276 is a Ni-Cr-Mo alloy designed for joining or cladding nickel based alloys and stainless steels. The higher Moly content offers maximum pitting and crevice corrosion protection. * This item is subject to Industry Alloy Surcharges. Industries. Process. Pulp and Paper. Welding... [See More]
- Welding Filler Types: Nickel Alloy
- Tensile Strength (UTS): 105877
- Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
- Yield Strength (YS): 79045
from Universal Wire Works Inc.
Alloy 60 is used for Gas Metal Arc Welding (GMAW), Gas Tungsten Arc Welding (GTAW), and Submerged Arc Welding (SMA) of Monel type alloys 400 and 404, as well as overlaying on steel. When GMAW or MIG welding overlays on steel a first pass of Alloy 61 is not necessary. Alloy 60 dissimilar metal... [See More]
- Welding Filler Types: Nickel Alloy
- Joining Process / Product Form: MIG Spool (GMAW); TIG Rod (GTAW); Submerged Arc welding
- Applications / Materials Joined: Alloy 400, 404, Steel
- Diameter / Thickness: 0.0200 to 0.1560
from Sunstone Engineering
Sunstone is dedicated to providing complete solutions to our customer needs. That ’s why we offer pre-cut nickel tabs for battery pack manufacturing. Need a spool of nickel? See or nickel spool options. [See More]
- Welding Filler Types: Nickel Alloy
from ESAB Welding and Cutting Products
Features. Arcaloy ER625 is a Ni-Cr-Mo alloy designed for use for cladding iron and joining similar steels or dissimilar steels such as stainless and low alloy materials. The low iron content present in this product is advantageous to control dilution. The ER625 alloy provides maximum resistance to... [See More]
- Welding Filler Types: Nickel Alloy
- Approvals / Conformance: ASME
- Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod; TIG Rod (GTAW)
from ESAB Welding and Cutting Products
Features. Dual Shield 810X-Ni1 provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield 810X-Ni1 is designed for use with 100% CO2. It is an excellent choice for welding on... [See More]
- Welding Filler Types: Nickel Alloy
- Joining Process / Product Form: Flux Cored Wire
- Applications / Materials Joined: COR-TEN® Steel in Applications Where Weathering Grade Wires are Not Desirable
- Tensile Strength (UTS): 92000
from ESAB Welding and Cutting Products
Stoody, an ESAB brand, announced today that it has added a series of new plasma transfer arc (PTA) and laser cladding powders to its growing consumables product offering. Joining Stoody's recently released series of 6040 nickel-based tungsten carbide blends are two new nickel-based powder lines, as... [See More]
- Welding Filler Types: Cobalt; Nickel Alloy
- Joining Process / Product Form: Powder
from ESAB Welding and Cutting Products
Features. OK Band NiCrMo3 is a nickel-based strip for submerged arc or electroslag strip cladding. Together with OK Flux 10.11 for electroslag welding or OK Flux 10.16 for subarc welding, produces a weld overlay with good corrosion resistance and high-temperature properties. Industries. Nuclear. [See More]
- Welding Filler Types: Hardfacing / Repair Alloy; Nickel Alloy
- Joining Process / Product Form: Strip, sheet or foil
- Applications / Materials Joined: Welding-ESW - Electro-Slag Welding, Welding-SAW - Submerged Arc Welding
- Nominal Composition: P - %, Si 0.10 %, Mn 0.30 %, C <0.1 %, Mo 9 %, Ni >58.0 %, Cr 22 %, S - %, Fe <2.0 %, N 0.05 %
from ESAB Welding and Cutting Products
Features. A high strength brazing alloy for joining ferrous and non-ferrous metals (except white metals), and carbon and alloy steels. Higher strength than ordinary bronze rods, can replace many higher cost silver alloys. [See More]
- Welding Filler Types: Nickel Alloy
- Other Properties: Hardness 90-110 Brinell
- Tensile Strength (UTS): 85000