ASTM / UNS Welding Alloys

4 Results
Welding Consumable - MIG Wires and TIG Cut Lengths -- SuperArc® LA-90
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with 550 - 620 MPa (80 - 90 ksi) tensile strength. Contains 0.50% molybdenum for strength after stress-relief. Microguard® Ultra provides superior feeding and arc stability. Supports short-circuiting, globular, axial spray and pulsed spray transfer. [See More]

  • Approvals / Conformance: ABS; ASME; ASTM / UNS; AWS; CWB; MILSPEC; ISO / EN
  • Joining Process / Product Form: MIG Spool (GMAW)
  • Applications / Materials Joined: Requirements for Strength After Stress Relieving, ASTM A182, A217, A234 and A335 High Temperature Service Pipe, Fittings, Flanges and Valves
  • Diameter / Thickness: 0.0350 to 0.0520
Sureweld Mild Steel Electrodes -- Sureweld 6011
from ESAB Welding and Cutting Products

Features. Sureweld 6011 is an all-position, cellulosic type electrode designed for AC. It produces an easily controlled forceful arc with deep penetration and a high quality weld metal which will pass specifi cation requirements for radiography. Sureweld 6011 is used primarily for welding mild... [See More]

  • Approvals / Conformance: ASTM / UNS; AWS
  • Joining Process / Product Form: SMAW (Stick)
  • Applications / Materials Joined: Welding of Buildings, Piping, Shipbuilding, Pressure Vessels and Tanks
  • Diameter / Thickness: 0.0938 to 0.1875
Welding Consumable - Stainless Alloys -- Excalibur® 308/308H-16
from Lincoln Electric Co. (The)

Top Features. Q2 Lot® - certificate showing actual deposit chemistry and calculated ferrite number (FN) available online. Designed with low carbon levels to help eliminate carbide precipitation in high temperature service. Flux coating provides smooth arc transfer and slag is self-peeling for easy... [See More]

  • Approvals / Conformance: ABS; ASME; ASTM / UNS; AWS; CWB; MILSPEC
  • Joining Process / Product Form: MIG Spool (GMAW)
  • Applications / Materials Joined: A743 and A744 Type CF-8 Cast Material, Type 304 Stainless Steels
  • Diameter / Thickness: 0.0938 to 0.1875
Welding Consumable - Stainless Alloys -- Lincolnweld® 308/308L
from Lincoln Electric Co. (The)

Top Features. Designed to be used primarily with basic fluxes. Versatile electrode designed to weld several types of austenitic steels. Balanced chromium and nickel levels provide enough ferrite in the weld metal for high resistance to hot cracking. Typical Applications. ASTM A743, A744 Types CF-8... [See More]

  • Approvals / Conformance: ABS; ASME; ASTM / UNS; AWS; CWB; ISO / EN
  • Joining Process / Product Form: Submerged Arc (SAW) Electrode
  • Applications / Materials Joined: For Joining the More Common Austenitic Stainless Steel Grades Referred to as "18-8" Steels, ASTM A240 Types 302, 304, 304L
  • Diameter / Thickness: 0.0781 to 0.1562