Weld Stud / Fastener Welding Alloys
from Southern Stud Weld, Inc.
No thread simply do not have any threads. They are used for stops, handles, location pins etc. These studs are used to anchor refractory to water walls in the power generation industry and to facilitate heat transfer in many applications. Special secondary operations such as grooving and... [See More]
- Joining Process / Product Form: Weld Stud or Nut
- Tensile Strength (UTS): 60000
- Diameter / Thickness: 0.1870 to 1
- Yield Strength (YS): 50000
from Southern Stud Weld, Inc.
Pitch Diameter is one of the most common types of standard drawn arc weld studs. The pitch diameter is not fully threaded. The weld base is slightly larger than full thread arc studs, giving the studs a higher shear value. The pitch diameter is best suited when the mating part covers the unthreaded... [See More]
- Joining Process / Product Form: Weld Stud or Nut
- Tensile Strength (UTS): 60000
- Diameter / Thickness: 0.2150 to 0.9130
- Yield Strength (YS): 50000
from Southern Stud Weld, Inc.
Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A... [See More]
- Joining Process / Product Form: Weld Stud or Nut
- Tensile Strength (UTS): 60000
- Diameter / Thickness: 0.0860 to 0.3750
- Yield Strength (YS): 50000