CWB Welding Alloys

41 Results
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 70
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. Designed for welding with 100% CO2 shielding gas. Excellent bead wetting and low spatter. Tolerates mild levels of surface contaminants. Stiff wire for easy breaking. Note: This product contains micro-alloying elements. Additional... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; TUV, MIL-E 24403/1
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Barge Fabrication, Heavy Fabrication, and Construction Equipment
  • Diameter / Thickness: 0.0625 to 0.0938
Arcaloy Stainless Electrodes -- E308
from ESAB Welding and Cutting Products

Features. Arcaloy 308L-16 electrodes were developed for the welding of Type 304L stainless steels but can be used for many other stainless steels including Types 301, 302 & 304. They are used extensively for the welding of chemical plant equipment and may be used successfully for the welding of... [See More]

  • Approvals / Conformance: ASME; AWS; CWB; MILSPEC
  • Tensile Strength (UTS): 75419
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 66717
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 71M
from Lincoln Electric Co. (The)

Top Features. Dual classified for both 100% CO2 and 75% Argon / 25% CO2 mixed gas. Charpy V-Notch impact toughness tested to -40°C (-40°F). High travel speeds. Spray like transfer with minimal spatter. Rod based manufacturing for industry leading wire stiffness and feedability. Increased rigidity... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; ISO / EN; Lloyd's; BV, MIL E-24403/1
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Bridge, Ship, Barge or Offshore Drilling Rig Construction, General Fabrication, Machinery Fabrication, Structural Fabrication
  • Diameter / Thickness: 0.0350 to 0.0625
Arcaloy Stainless Steel Metal Cored Wires -- Arcaloy MC308L
from ESAB Welding and Cutting Products

Features. Arcaloy MC308L is a composite metal cored stainless steel wire which has a stainless steel sheath. Arcaloy MC308L is used for welding types 301, 302, 304, and 304L. This may be used for welding types 321 and 347 if service temperatures do not exceed 500 °F(260 °C). Its higher... [See More]

  • Approvals / Conformance: ASME; AWS; CWB
  • Welding Filler Types: Steel - Stainless
  • Joining Process / Product Form: Flux Cored Wire
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 70C
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. Low fume generation rates. Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Structural fabrication. Heavy equipment. Shipbuilding. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; ISO / EN
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Heavy Equipment, Shipbuilding
  • Diameter / Thickness: 0.0625 to 0.0938
Atom Arc Low Hydrogen Electrodes -- Atom Arc 7018
from ESAB Welding and Cutting Products

Features. Atom Arc 7018 is an all-position low hydrogen moisture resistant electrode. The wider operating ranges and smooth weld metal transfer minimizes post weld clean up. This premium quality electrode meets a multitude of codes and welding specifications. Atom Arc 7018 was developed to weld... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; MILSPEC
  • Tensile Strength (UTS): 78320
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 68167
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712A80
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 75-80% Argon/balance CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Offshore. Pressure... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Offshore, Pressure Vessels, Shipbuilding, Heavy Equipment, ASME Related Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Core-bright Self Shielded Flux Cored Wires -- Core-Bright 309L
from ESAB Welding and Cutting Products

Features. Designed primarily for overlay applications on carbon steel. May also be used for welding 309 stainless and joining dissimilar metals. Industries. Industrial and General Fabrication. Mobile Equipment. Power Generation. Process. Railcars. Welding Process. Welding-FCAW - Flux Core Arc... [See More]

  • Approvals / Conformance: ASME; AWS; CWB
  • Tensile Strength (UTS): 90938
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 63961
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712A80-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing low hydrogen weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 75-80% Argon/balance CO2 gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Offshore. Heavy... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Offshore, Heavy Equipment, Shipbuilding, Pressure Vessels
  • Diameter / Thickness: 0.0450 to 0.0625
Coreshield Self Shielded Flux Cored Wires -- Coreshield 11
from ESAB Welding and Cutting Products

Features. Coreshield 11 is an all-position self-shielded flux cored welding wire meeting all requirements for the E71T-11 classification.Coreshield 11 is excellent for use on single or multiple pass lap, fillet and butt welds on mild steels in all welding positions. Limitations do exist for... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB
  • Tensile Strength (UTS): 89923
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 63091
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712C
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Bridge fabrication. Pressure vessels. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Bridge Fabrication, Pressure Vessels, Shipbuilding, Offshore, ASME Related Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Coreshield Self Shielded Flux Cored Wires -- Coreshield 8
from ESAB Welding and Cutting Products

Features. Coreshield 8 is a self-shielded flux cored wire designed to weld critical structural applications while maintaining excellent arc characteristics and high welder appeal using DCEN polarity. Coreshield 8 is tested and certified to meet the new AWS D designation requirements, making this... [See More]

  • Approvals / Conformance: ABS; ASME; CWB; DNV
  • Tensile Strength (UTS): 81946
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 67442
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 71A75 Dual
from Lincoln Electric Co. (The)

Top Features. Fast freezing slag for out-of-position welding. Designed for welding with either 100% CO2 or 75% Argon/25% CO2 shielding gases. Premium arc performance and bead appearance. ProTech® foil bag packaging. Available to meet Buy America. Choose a Buy America MTS product from the list of... [See More]

  • Approvals / Conformance: ASME; AWS; CWB; ISO / EN
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for General Fabrication
  • Diameter / Thickness: 0.0460 to 0.0625
Coreweld Mild & Low Alloy Metal Cored Wires -- Coreweld 70
from ESAB Welding and Cutting Products

Features. Coreweld 70 is a tubular wire containing ingredients primarily comprised of metal powder along with additional arc stabilizers and alloying elements. The net result is a high efficiency (90 to 98%) wire. Arc characteristics, weld metal transfer, spatter levels are improved, while silica... [See More]

  • Approvals / Conformance: ABS; ASME; CWB; DNV
  • Tensile Strength (UTS): 84847
  • Joining Process / Product Form: Metal Core
  • Yield Strength (YS): 79045
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 71A85
from Lincoln Electric Co. (The)

Top Features. Fast freezing slag for out-of-position welding. Designed for welding with 75 - 85% Argon/balance CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Meets AWS D1.8 seismic lot waiver requirements. Available to meet Buy America. Choose a Buy... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, Seismic Structural Fabrication, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield 8000-Ni2
from ESAB Welding and Cutting Products

Features. Dual Shield 8000-Ni2 is an all-position flux cored electrode that deposits 2.5% Ni deposit with an 82 ksi (565 MPa) minimum tensile strength. Dual Shield 8000-Ni2 may be used with CO2 or argon mixtures. The argon-CO2 mixtures reduce spatter and further improve weldability especially for... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; MILSPEC
  • Tensile Strength (UTS): 89923
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 81946
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 71C
from Lincoln Electric Co. (The)

Top Features. Fast freezing slag for out-of-position welding. Designed for welding with 100% CO2. Premium arc performance and bead appearance shielding gas. ProTech® foil bag packaging. Meets AWS D1.8 seismic lot waiver requirements. Available to meet Buy America. Choose a Buy America MTS product... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel Shipbuilding, Seismic Structural Fabrication, General Fabrication, Barge and Railcar Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield 810X-Ni
from ESAB Welding and Cutting Products

Features. Dual Shield 810X-Ni1 provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield 810X-Ni1 is designed for use with 100% CO2. It is an excellent choice for welding on... [See More]

  • Approvals / Conformance: AWS; CWB; Seismic Certified “D”, LR-3Y40S (H10), GL
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: COR-TEN® Steel in Applications Where Weathering Grade Wires are Not Desirable
  • Tensile Strength (UTS): 92000
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 75C
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. H4 diffusible hydrogen levels. Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Highly restrained joints. Hard to weld base materials. [See More]

  • Approvals / Conformance: ASME; AWS; CWB; ISO / EN
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Highly Restrained Joints, Hard to Weld Base Materials, Thick Steel Sections in Structural Fabrication, Heavy Equipment, Mining
  • Diameter / Thickness: 0.0625 to 0.0938
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield II 80-Ni1H4
from ESAB Welding and Cutting Products

Features. Dual Shield II 80-Ni1H4 produces diffusible Hydrogen levels of <4mL/100g over a wide range of welding parameters. Applications include petrochemical equipment, bridge fabrication, offshore oil construction, ship fabrication railcar, and heavy machinery. Industries. Bridge Construction. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC
  • Tensile Strength (UTS): 89198
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 79045
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni1A75-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Bridge Fabrication, Weathering Steels, Offshore, Structural Fabrication, NACE Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Mild Steel Flux Cored Wires -- Dual Shield 710X
from ESAB Welding and Cutting Products

Features. Dual Shield 710X is an all-position flux cored wire for general purpose welding. It provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield 710X can be used with... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV
  • Tensile Strength (UTS): 92824
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 82671
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni1C-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil bag packaging. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Bridge Fabrication, Weathering Steels, Offshore, Structural Fabrication, NACE Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Mild Steel Flux Cored Wires -- Dual Shield II 70T-12H4
from ESAB Welding and Cutting Products

Features. Each of the new Dual Shield II H4 wires is an all-position flux cored wire that provides excellent low temperature toughness in both the as welded and/or stress relieved conditions (as applicable) when used with 75% Ar / 25% CO2. Each can produce diffusible hydrogen levels of <4 mL/100g... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV
  • Tensile Strength (UTS): 79770
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 71793
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni2A75-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Mining, Offshore, Bridge Fabrication, High Strength Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- Spoolarc 29S
from ESAB Welding and Cutting Products

Spoolarc 29S is a general purpose copper-coated solid wire suitable for many carbon steel welding applications using either the MIG/Gas Metal Arc Welding (GMAW) or the Submerged Arc Welding (SAW) processes. Spoolarc 29S contains moderate amounts of manganese and silicon to provide sufficient... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB
  • Tensile Strength (UTS): 73244
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Yield Strength (YS): 60915
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni2C-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 54 - 84 J (40 - 62 ft·lbf) at -51°C (-60°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. Typical... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Mining, Offshore, Bridge Fabrication, High Strength Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Mild Steel Wires -- OK Aristorod 12.50
from ESAB Welding and Cutting Products

Features. OK AristoRod 12.50 is a MIG wire featuring ESAB's proprietary ASC (Advanced Surface Characteristics) technology. The unique wire surface of AristoRod improves feedability and arc stability, provides extended corrosion resistance and arc starting properties, and reduces contact tip wear. [See More]

  • Approvals / Conformance: ABS; CWB; CSA
  • Tensile Strength (UTS): 82000
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Yield Strength (YS): 66000
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® HD-C
from Lincoln Electric Co. (The)

Top Features. High Deposition Rates - increase weld deposition up to 10 lbs/hr out-of-position. Flat Bead Appearance - fast freezing slag for a flat bead shape and increased productivity in all positions, including vertical up. Wide Operating Range - operators can set the machine on a single setting... [See More]

  • Approvals / Conformance: ABS; AWS; CWB
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Mild Steel Wires -- Spoolarc 65
from ESAB Welding and Cutting Products

Spoolarc 65 is a triple deoxidized (Aluminum, Titanium, Zirconium) welding wire designed for welding over rust and mill scale. The less fluid weld puddle of Spoolarc 65 makes it easy to control when used out of position. Spoolarc 65 is the preferred wire for all position welding of small diameter... [See More]

  • Approvals / Conformance: CWB
  • Tensile Strength (UTS): 81946
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Yield Strength (YS): 73244
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® HD-M
from Lincoln Electric Co. (The)

Top Features. High Deposition Rates - increase weld deposition up to 10 lbs/hr out-of-position. Flat Bead Appearance - fast freezing slag for a flat bead shape and increased productivity in all positions, including vertical up. Wide Operating Range - operators can set the machine on a single setting... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Sureweld Mild Steel Electrodes -- Sureweld 7024
from ESAB Welding and Cutting Products

Features. Sureweld 7024 is a high speed, heavy-coated, iron powder electrode for high deposition rates on horizontal and downhand welding. Excellent operator appeal, produces equal 45 ° fillets, thereby eliminating over welding. Excellent bead appearance and self-cleaning slag. This electrode... [See More]

  • Approvals / Conformance: ABS; ASME; CWB
  • Tensile Strength (UTS): 79770
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 71068
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -203 Nickel (1%)
from Lincoln Electric Co. (The)

Top Features. Designed to produce a nickel bearing weld deposit. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -29°C (-20°F). Color match on weathering steels. Handles poor fit-up. Root bead capability. Typical Applications. Roundabout groove welds on heavy... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; Lloyd's; DB, TUV
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Roundabout Groove Welds on Heavy Wall Tubular Construction, Bridges and Other Structural Components Made from Weathering Steels
  • Diameter / Thickness: 0.0781
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -203MP
from Lincoln Electric Co. (The)

Top Features. Designed to handle poor fit-up on heavy wall tubes and gaps up to 9.5 mm (3/8 in) with 6.4 mm (1/4 in) offset. Fast freezing slag with excellent wash-in. Root bead capability without back-up bars. Typical Applications. General plate fabrication, including bridge fabrication, hull plate... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; Lloyd's; GL
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for General Plate Fabrication, Including Bridge Fabrication, Hull Plate and Stiffener Welding on Ships and Barges, Storage Tanks
  • Diameter / Thickness: 0.0680 to 0.0781
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -211-MP
from Lincoln Electric Co. (The)

Top Features. Versatile welding capability on a variety of base materials. High operator appeal and good bead appearance. Easy slag removal. Fast freezing characteristics accommodate poor fit-up. Typical Applications. Sheet or thin gauge metal. Galvanized sheet metal. Robotic/hard automation. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DB, TUV
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Sheet or Thin Gauge Metal, Galvanized Sheet Metal, Robotic/hard Automation
  • Diameter / Thickness: 0.0300 to 0.0938
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -212
from Lincoln Electric Co. (The)

Top Features. Accommodates a wide range of mild steels. Fast freeze characteristics accommodate poor fit-up. Smooth arc performance. Ease of use. Typical Applications. Single or multiple pass welding on up to 19 mm (3/4 in) thicknesses. Truck bodies, tanks, hoppers, racks and scaffolding. General... [See More]

  • Approvals / Conformance: ASME; AWS; CWB
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Single or Multiple Pass Welding on up to 19 Mm (3/4 In) Thicknesses, Truck Bodies, Tanks, Hoppers, Racks and Scaffolding
  • Diameter / Thickness: 0.0450 to 0.0781
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -232
from Lincoln Electric Co. (The)

Top Features. High deposition rates for out-of-position welding. Penetrating arc. Fast freezing, easy to remove slag system. Meets AWS D1.8 seismic lot waiver requirements. Notes: FEMA 353 and AWS D1.8 structural steel seismic supplement test data can be found at the Lincoln Electric Certificate... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; ISO / EN; Lloyd's; GL, BV Grade, DB, TUV, FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Including Those Subject to Seismic Requirements, General Plate Fabrication
  • Diameter / Thickness: 0.0680 to 0.0781
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -311
from Lincoln Electric Co. (The)

Top Features. High deposition rates and fast travel speeds. Easy slag removal. Optimal toe wash-in. Deep penetration. High resistance to cracking. Typical Applications. Recommended for fillet, lap and butt welds on 3.2 mm (1/8 in) and thicker steel, including some low alloy steels. Horizontal butt... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel Recommended for Fillet, Lap and Butt Welds on 3.2 Mm (1/8 In) and Thicker Steel, Including Some Low Alloy Steels
  • Diameter / Thickness: 0.0781 to 0.1094
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -311 Ni
from Lincoln Electric Co. (The)

Top Features. Designed to provide a nominal 1.5% nickel weld deposit. High deposition rates and fast travel speeds. Capable of producing weld deposits with impact properties exceeding 27 J (20 ft·lbf) at -29°C (-20°F). Color match on weathering steel applications. 3/32 in (2.4 mm) diameter meets... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; GL, BV Grade, DB, FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Fillet and Lap Welds, Horizontal and Square Edge Butt Welds, Such as Column-to-column Structural Connections, Deep Groove Welds
  • Diameter / Thickness: 0.0781 to 0.1094
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NS-3M
from Lincoln Electric Co. (The)

Top Features. Very high deposition rates. Increased resistance to hydrogen cracking and porosity. Soft, low penetrating arc for minimal base material admixture. Typical Applications. Open groove welds. Machinery bases and heavy equipment repair. Installing wear plates. 6.4 - 12.7 mm (1/4 - 1/2 in)... [See More]

  • Approvals / Conformance: ASME; AWS; CWB; ISO / EN; DB
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Open Groove Welds, Machinery Bases and Heavy Equipment Repair, Installing Wear Plates
  • Diameter / Thickness: 0.0781 to 0.1200
Welding Consumable - Metal-Cored Wires - Gas-Shielded -- Metalshield® MC -110
from Lincoln Electric Co. (The)

Top Features. H4 diffusible hydrogen levels. Low spatter and excellent arc stability. Deoxidizing agents minimize pre- and post-weld clean up. Enhanced silicon island management. Low temperature impact properties - charpy V-notch test results capable of exceeding 40 J (30 ft·lbf) at -51°C (-60°F). [See More]

  • Approvals / Conformance: ASME; AWS; CWB
  • Joining Process / Product Form: MIG Spool (GMAW)
  • Applications / Materials Joined: Robotics/hard Automation, HSLA and Quenched and Tempered Steels (I.e., HY-100 and ASTM 514), Crane Fabrication, Heavy Equipment, Pressure Vessels
  • Diameter / Thickness: 0.0450 to 0.0625