Solid Wire Welding Alloys

29 Results
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze 4043 MIG
from Lincoln Electric Co. (The)

Top Features. Designed for welding heat-treatable base alloys and more specifically the 6XXX series alloys. Lower melting point and more fluidity than the 5XXX series filler alloys. Low sensitivity to weld cracking with the 6XXX series base alloys. Compatible Payoff Kits: Gem-Pak® Package (K2175-2)... [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Diameter / Thickness: 0.0300 to 0.0625
  • Applications / Materials Joined: 6XXX Alloys, Automotive Components
  • Welding Filler Types: Aluminum
Mild and Low Alloy, Copper-Coating -- S304608-033
from Hobart Brothers, an ITW Company

Brand. HOBART ®. Category. Mild and Low Alloy, Copper-Coating. Description. A mild steel, copper-coated solid wire formulated with silicon and manganese deoxidizers to provide high quality welds with virtually no porosity or slag. Applications. Single or multiple pass 75 Argon/25 CO2 or CO2. [See More]

  • Joining Process / Product Form: Solid wire or rod
  • Welding Filler Types: Steel - Low Alloy Carbon
  • Diameter / Thickness: 0.0350
Arcaloy Nickel Steel Solid Wires -- Arcaloy 625
from ESAB Welding and Cutting Products

Features. Arcaloy ER625 is a Ni-Cr-Mo alloy designed for use for cladding iron and joining similar steels or dissimilar steels such as stainless and low alloy materials. The low iron content present in this product is advantageous to control dilution. The ER625 alloy provides maximum resistance to... [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod; TIG Rod (GTAW)
  • Approvals / Conformance: ASME
  • Welding Filler Types: Nickel Alloy
Aerospace Alloy -- AMS 4180
from Universal Wire Works Inc.

Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. [See More]

  • Joining Process / Product Form: Solid wire or rod
  • Diameter / Thickness: 0.0300 to 0.1250
  • Applications / Materials Joined: 1100, 3003 Aluminum
  • Welding Filler Types: Aluminum
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 4043 TIG
from Lincoln Electric Co. (The)

Top Features. Use on many weldable cast and wrought aluminum alloys. Generally recommended for welding 5052, any 6XXX series alloys and castings. Embossed on each end for easy identification after use. Typical Applications. Bicycle frames. Pressure vessels. Welding Positions. All [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod; TIG Rod (GTAW)
  • Diameter / Thickness: 0.0625 to 0.1250
  • Applications / Materials Joined: 6XXX Alloys, Automotive Components
  • Welding Filler Types: Aluminum
Stainless Steel Solid Wires -- S510111-I12
from Hobart Brothers, an ITW Company

Brand. McKAY ®. Category. Stainless Steel Solid Wires. Description. Used to weld Types 301, 302, 305 and 308 base metals. Has a higher carbon content, giving it increased strength for applications where high mechanical properties are required. Applications. Single and multiple pass, DCEP. [See More]

  • Joining Process / Product Form: Solid wire or rod
  • Welding Filler Types: Steel - Stainless
  • Diameter / Thickness: 0.0625
Copper Coated Wire -- All-State ER70S-6
from ESAB Welding and Cutting Products

Features. Copper coated wire for all thin gauge mild steel welding. Produces a quiet, highly stable arc, even on steels having moderate rust or mill scale. Runs best DC reverse with CO2, at a gas flow rate of 20-30 cubic feet per hour. [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Weld Parameters: DC Reverse
  • Welding Filler Types: Steel - Low Alloy Carbon
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 4047
from Lincoln Electric Co. (The)

Top Features. Lower melting point and higher fluidity than 4043 wires. Can be used as a substitute for 4043 wires to increase silicon in the weld metal, minimize hot cracking and produce higher fillet weld shear strength. Compatible Payoff Kit for Gem-Pak® Bulk Wire Package (K2175-2). Additional... [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Diameter / Thickness: 0.0469 to 0.0625
  • Applications / Materials Joined: Automotive Components
  • Welding Filler Types: Aluminum
Esab Aluminum Solid Wires -- ER4043
from ESAB Welding and Cutting Products

Features. ESAB 4043 is one of the oldest and most widely used welding and brazing alloys. It can be classified as a general purpose type filler alloy. The silicon additions result in improved fluidity to make the alloy a preffered choice by welders. This alloy is less sensitive to weld cracking and... [See More]

  • Joining Process / Product Form: Solid wire or rod
  • Yield Strength (YS): 34084
  • Tensile Strength (UTS): 28282
  • Elongation: 12
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5183
from Lincoln Electric Co. (The)

Top Features. Designed for applications where higher strength is required. For 5083 and 5456 base materials. Typical Applications. Marine fabrication and repair. Cryogenic tanks. Shipbuilding and other high strength structural aluminum applications. Bicycle frames. Railing industry. Offshore... [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Diameter / Thickness: 0.0469 to 0.0625
  • Applications / Materials Joined: 5XXX Alloys
  • Welding Filler Types: Aluminum
Esab Aluminum Tig Rods -- Arcaloy ER82
from ESAB Welding and Cutting Products

Features. Arcaloy ER82 is used for TIG, MIG, and SAW welding of base materials such as ASTM 3, B166, B167, and B168 alloys which have UNS Number N0660. It is one of the most used nickel alloys whose applications range from cryogenic to high temperatures. This filler metal can also be used for... [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod; TIG Rod (GTAW)
  • Approvals / Conformance: ASME
  • Welding Filler Types: Nickel Alloy
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5356 MIG
from Lincoln Electric Co. (The)

Top Features. General purpose filler alloy for 5XXX series alloys. The most widely used welding alloy. Compatible Payoff Kits: Gem-Pak® Package (K2175-2) or Mini-Drum (K884-5). Additional Payoff Accessories: EC-4 Conduit Connector (AD1230-14) and Conduit Connector Liner (AD1329-583). Watch the... [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Diameter / Thickness: 0.0350 to 0.0625
  • Applications / Materials Joined: Automotive Components
  • Welding Filler Types: Aluminum
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- Alloy Shield 70S
from ESAB Welding and Cutting Products

Features. Alloy Shield 70S is a metal-cored wire used for submerged arc welding applications. It is designed for similar applications as solid wire classification EM12K, including structural steel, shipbuilding, tank fabrication, wheel fabrication, heavy equipment, offshore fabrication, and... [See More]

  • Joining Process / Product Form: Solid wire or rod
  • Diameter / Thickness: 0.0938 to 0.1562
  • Applications / Materials Joined: Submerged Arc Welding Applications
  • Welding Filler Types: Steel - Low Alloy Carbon
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5356 TIG
from Lincoln Electric Co. (The)

Top Features. Aluminum-magnesium alloy for use on many weldable cast and wrought aluminum alloys. Generally recommended for welding any 5XXX or 6XXX series aluminum alloys. Excellent for color matching after anodizing. Embossed on each end for easy identification after use. Typical Applications. [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod; TIG Rod (GTAW)
  • Diameter / Thickness: 0.0625 to 0.1250
  • Applications / Materials Joined: Aluminum-Magnesium Alloy, 5XXX, 6XXX
  • Welding Filler Types: Aluminum
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- OK Autrod 12.24
from ESAB Welding and Cutting Products

Features. ESAB Welding & Cutting Products introduces OK Autrod 12.24, a molybdenum- alloyed, copper-coated wire for submerged arc welding of non-alloyed and low-alloyed steels. Designed for creep resistant steels (0.5% Mo), this wire is ideal for use with structural steels, ship building steels,... [See More]

  • Joining Process / Product Form: Solid wire or rod
  • Diameter / Thickness: 0.1250 to 0.1562
  • Applications / Materials Joined: Submerged Arc Welding of Non-alloyed and Low-alloyed Steels
  • Welding Filler Types: Steel - Low Alloy Carbon
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5554
from Lincoln Electric Co. (The)

Top Features. Matching filler alloy for welding 5454 base alloys. Low magnesium content to closely match the base material chemistry. Compatible Payoff Kit for Gem-Pak® Bulk Wire Package (K2175-2). Additional Payoff Accessories: EC-4 Conduit Connector (AD1230-14) and Conduit Connector Liner... [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Diameter / Thickness: 0.0469
  • Applications / Materials Joined: 5454 Base Alloy
  • Welding Filler Types: Aluminum
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- OK Autrod 13.20SC
from ESAB Welding and Cutting Products

Features. ESAB's OK Autrod 13.20SC is a copper-coated low alloy submerged arc wire designed for the welding of creep-resistant steel of the (2.5% Cr) (1% Mo) type. When combined with OK Flux 10.63, OK Autrod 13.20SC produces a metalurgically clean weld which is capable of meeting X-factor of less... [See More]

  • Joining Process / Product Form: Solid wire or rod; Submerged Arc
  • Approvals / Conformance: ASME; AWS
  • Welding Filler Types: Steel - Low Alloy Carbon
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5556
from Lincoln Electric Co. (The)

Top Features. Provide higher tensile strengths for welding of higher strength 5XXX alloys, such as 3456. Increased amounts of magnesium and manganese. Compatible Payoff Kit for Gem-Pak® Bulk Wire Package (K2175-2). Additional Payoff Accessories: EC-4 Conduit Connector (AD1230-14) and Conduit... [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Diameter / Thickness: 0.0469 to 0.0625
  • Applications / Materials Joined: 5XXX Alloys, 5083, 5654
  • Welding Filler Types: Aluminum
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- OK Flux 10.77
from ESAB Welding and Cutting Products

Features. OK Flux 10.77 is an aglomerated, basic flux designed primarily for multi-wire procedures in the production of spiral welded line pipes. The flux alloys some Si and mn to the weld metal and it works equally well on DC and AC current. It is used in single wire, tandem and 3-wire systems and... [See More]

  • Joining Process / Product Form: Solid wire or rod
  • Yield Strength (YS): 50000 to 61000
  • Tensile Strength (UTS): 75000 to 94000
  • Elongation: 24 to 26
Welding Consumable - MIG Wires and TIG Cut Lengths -- Lincoln® ER70S-2
from Lincoln Electric Co. (The)

Top Features. Contains zirconium, titanium, and aluminum in addition to silicon and manganese. Produces x-ray quality welds over most surface conditions. Recommended for TIG welding on all grades of steel. Ink jet printing identification on entire length of electrode. Typical Applications. Repairs... [See More]

  • Joining Process / Product Form: Solid wire or rod; TIG Rod (GTAW)
  • Diameter / Thickness: 0.0625 to 0.1250
  • Applications / Materials Joined: Mild and Low Alloy Steel
  • Welding Filler Types: Carbon Steel; Steel - Low Alloy Carbon; Tool / High Alloy; All Grades Of Steel
Mild Steel Wires -- MIG-6
from ESAB Welding and Cutting Products

Features. ESAB Weld 70S-6 is a copper-coated AWS ER70S-6 solid wire, suited for general purpose, manual and semiautomatic applications in most industries. It is manufactured under ESAB's Quality Control programs and meets AWS standards. Industries. Automotive. Civil Construction. Industrial and... [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Yield Strength (YS): 70053
  • Tensile Strength (UTS): 84556
  • Elongation: 28
Welding Consumable - MIG Wires and TIG Cut Lengths -- Lincoln® ER70S-6
from Lincoln Electric Co. (The)

Top Features. High levels of silicon and manganese for use on slightly contaminated base materials. More puddle fluidity. Excellent wetting action. Ink jet printing identification on entire length of electrode. Q2 Lot - certificate showing actual deposit chemistry and mechanical properties per lot... [See More]

  • Joining Process / Product Form: Solid wire or rod; TIG Rod (GTAW)
  • Diameter / Thickness: 0.0625 to 0.1250
  • Applications / Materials Joined: Mild and Low Alloy Steel
  • Welding Filler Types: Steel - Low Alloy Carbon
Mild Steel Wires -- Spoolarc 65
from ESAB Welding and Cutting Products

Spoolarc 65 is a triple deoxidized (Aluminum, Titanium, Zirconium) welding wire designed for welding over rust and mill scale. The less fluid weld puddle of Spoolarc 65 makes it easy to control when used out of position. Spoolarc 65 is the preferred wire for all position welding of small diameter... [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Yield Strength (YS): 73244
  • Tensile Strength (UTS): 81946
  • Elongation: 31
OK Autrod Stainless Steel Solid Wires -- OK Autrod 16.95
from ESAB Welding and Cutting Products

Features. A continous solid corrosion resisting chromium-nickel-manganese wire for welding of austenitic stainless alloys of 18% Cr, 8% Ni, 7% Mn types. OK Autrod 16.95 has a general corrosion resistance similar to that of the corresponding parent metal. The higher silicon content improves the... [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Yield Strength (YS): 65267
  • Tensile Strength (UTS): 92824
  • Elongation: 41
OK Autrod Stainless Steel Submerged Arc Wires/Fluxes -- OK Autrod 308L
from ESAB Welding and Cutting Products

Features. A continuous, solid, corrosion-resistant, chromium-nickel wire. OK Autrod 308L has good general corrosion resistance. The alloy has a low carbon content which makes it particularly suitable for applications where there is a risk of intergranular corrosion. OK Autrod 308L is widely used in... [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Approvals / Conformance: ASME
  • Welding Filler Types: Steel - Stainless
Stainless Cladding Strip/Flux Products -- OK Band 308L
from ESAB Welding and Cutting Products

Features. OK Band 308L is a stainless welding strip designed for surfacing using the Submerged Arc Welding process. Together with OK Band 309L and OK Flux 10.05, produces a type 308L weld deposit. Industries. Petrochemical. Pressure Vessels. Welding Process. Welding-SAW - Submerged Arc Welding [See More]

  • Joining Process / Product Form: Solid wire or rod; Submerged Arc
  • Approvals / Conformance: AWS; SFA
  • Welding Filler Types: Steel - Stainless
Tigrod LA-GTAW Products -- Tigrod ER80S-B6
from ESAB Welding and Cutting Products

Features. TIGROD ER80S-B6 is a Chrome-Moly TIG rod for joining 5% Cr - 0.5% Mo steels such as ASTM A200-T5, A335-P5 and A387-Gr5. These non-copper-coated rods are primarily used to fabricate and repair power piping, pressure vessels, heat exchangers, and boilers used in the power generation... [See More]

  • Joining Process / Product Form: Solid wire or rod; TIG Rod (GTAW)
  • Yield Strength (YS): 68892
  • Tensile Strength (UTS): 81946
  • Elongation: 19
Tigrod LA-GTAW Products -- Tigrod ER90S-B3
from ESAB Welding and Cutting Products

Features. TIGROD ER90S-B3 is a Chrome-Moly TIG rod used for joining 2.5% Cr - 1% Mo creep resistant steels. These non-copper-coated rods are primarily used to fabricate and repair power piping, pressure vessels, heat exchangers and boilers in the power generation industry. Industries. Petrochemical. [See More]

  • Joining Process / Product Form: Solid wire or rod; TIG Rod (GTAW)
  • Yield Strength (YS): 80495
  • Tensile Strength (UTS): 90648
  • Elongation: 19
Welding Filler Metal/Electrodes -- OK Autrod 309LSi
from ESAB Welding and Cutting Products

Features. OK Tigrod 308L has a good general corrosion resistance. It also has a low carbon content which makes this alloy particularly recommended where there is a risk of intergranular corrosion. The alloy is widely used in the chemical and food processing industries as well as for pipes, tubes and... [See More]

  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Yield Strength (YS): 63816
  • Tensile Strength (UTS): 87022
  • Elongation: 41