MIL-SPEC Welding Alloys

27 Results
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 70
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. Designed for welding with 100% CO2 shielding gas. Excellent bead wetting and low spatter. Tolerates mild levels of surface contaminants. Stiff wire for easy breaking. Note: This product contains micro-alloying elements. Additional... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; TUV, MIL-E 24403/1
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Barge Fabrication, Heavy Fabrication, and Construction Equipment
  • Diameter / Thickness: 0.0625 to 0.0938
Arcaloy Stainless Electrodes -- E308
from ESAB Welding and Cutting Products

Arcaloy 308L-15 electrodes were developed for the welding of Type 304L stainless steels but can be used for many other stainless steels including Types 301, 302 & 304. Features. Arcaloy 308L-15 electrodes were developed for the welding of Type 304L stainless steels but can be used for many other... [See More]

  • Approvals / Conformance: ASME; AWS; MILSPEC
  • Tensile Strength (UTS): 75419
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 62366
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 71M
from Lincoln Electric Co. (The)

Top Features. Dual classified for both 100% CO2 and 75% Argon / 25% CO2 mixed gas. Charpy V-Notch impact toughness tested to -40°C (-40°F). High travel speeds. Spray like transfer with minimal spatter. Rod based manufacturing for industry leading wire stiffness and feedability. Increased rigidity... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; ISO / EN; Lloyd's; BV, MIL E-24403/1
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Bridge, Ship, Barge or Offshore Drilling Rig Construction, General Fabrication, Machinery Fabrication, Structural Fabrication
  • Diameter / Thickness: 0.0350 to 0.0625
Atom Arc Low Hydrogen Electrodes -- Atom Arc 7018
from ESAB Welding and Cutting Products

Features. Atom Arc 7018 is an all-position low hydrogen moisture resistant electrode. The wider operating ranges and smooth weld metal transfer minimizes post weld clean up. This premium quality electrode meets a multitude of codes and welding specifications. Atom Arc 7018 was developed to weld... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; MILSPEC
  • Tensile Strength (UTS): 78320
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 68167
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -232
from Lincoln Electric Co. (The)

Top Features. High deposition rates for out-of-position welding. Penetrating arc. Fast freezing, easy to remove slag system. Meets AWS D1.8 seismic lot waiver requirements. Notes: FEMA 353 and AWS D1.8 structural steel seismic supplement test data can be found at the Lincoln Electric Certificate... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; ISO / EN; Lloyd's; GL, BV Grade, DB, TUV, FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Including Those Subject to Seismic Requirements, General Plate Fabrication
  • Diameter / Thickness: 0.0680 to 0.0781
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield 8000-Ni2
from ESAB Welding and Cutting Products

Features. Dual Shield 8000-Ni2 is an all-position flux cored electrode that deposits 2.5% Ni deposit with an 82 ksi (565 MPa) minimum tensile strength. Dual Shield 8000-Ni2 may be used with CO2 or argon mixtures. The argon-CO2 mixtures reduce spatter and further improve weldability especially for... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; MILSPEC
  • Tensile Strength (UTS): 89923
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 81946
Welding Consumable - MIG Wires and TIG Cut Lengths -- SuperArc® L-50
from Lincoln Electric Co. (The)

Top Features. Moderate levels of manganese and silicon for deoxidization of clean to light mill scale surfaces. Superior feeding and arc stability. Copper coated for long contact tip life. Supports short-circuiting, globular, axial spray and pulsed spray transfer. Typical Applications. Clean to... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; ISO / EN; Lloyd's
  • Joining Process / Product Form: MIG Spool (GMAW)
  • Applications / Materials Joined: Clean to Light Mill Scale Base Material, Sheet Metal to 380-485 MPa (55-70 Ksi) Yield Strength Material, Pipeline, Pressure Vessels
  • Diameter / Thickness: 0.0300 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield II 101-TC
from ESAB Welding and Cutting Products

Features. Dual Shield II 101-TC is an all-position flux cored electrode developed to meet the U.S. Navy qualification tests for hydrogen levels of less than 0.05 ml/g of deposited weld metal. This unique formulation designed for CO2 shielding optimizes performance and reduces post-weld cleanup cost. [See More]

  • Approvals / Conformance: ASME; AWS; DNV; MILSPEC
  • Tensile Strength (UTS): 102976
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 92824
Welding Consumable - MIG Wires and TIG Cut Lengths -- SuperArc® L-56
from Lincoln Electric Co. (The)

Top Features. High levels of manganese and silicon deoxidizers tolerate medium to heavy mill scale surfaces. Excellent toe-wetting provides optimal bead appearance. Copper coated for long contact tip life. Supports short-circuiting, globular, axial spray and pulsed spray transfer. Available to meet... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; ISO / EN; Lloyd's; DB, TUV
  • Joining Process / Product Form: MIG Spool (GMAW)
  • Applications / Materials Joined: Medium to Heavy Mill Scale Base Material, Sheet Metal to 380-485 MPa (55-70 Ksi) Yield Strength Material, Auto Repair, Robotic or Hard Automation
  • Diameter / Thickness: 0.0250 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield II 80-Ni1H4
from ESAB Welding and Cutting Products

Features. Dual Shield II 80-Ni1H4 produces diffusible Hydrogen levels of <4mL/100g over a wide range of welding parameters. Applications include petrochemical equipment, bridge fabrication, offshore oil construction, ship fabrication railcar, and heavy machinery. Industries. Bridge Construction. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC
  • Tensile Strength (UTS): 89198
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 79045
Welding Consumable - MIG Wires and TIG Cut Lengths -- SuperArc® LA-90
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with 550 - 620 MPa (80 - 90 ksi) tensile strength. Contains 0.50% molybdenum for strength after stress-relief. Microguard® Ultra provides superior feeding and arc stability. Supports short-circuiting, globular, axial spray and pulsed spray transfer. [See More]

  • Approvals / Conformance: ABS; ASME; ASTM / UNS; AWS; CWB; MILSPEC; ISO / EN
  • Joining Process / Product Form: MIG Spool (GMAW)
  • Applications / Materials Joined: Requirements for Strength After Stress Relieving, ASTM A182, A217, A234 and A335 High Temperature Service Pipe, Fittings, Flanges and Valves
  • Diameter / Thickness: 0.0350 to 0.0520
Dual Shield Mild Steel Flux Cored Wires -- Dual Shield 710X-M
from ESAB Welding and Cutting Products

Features. Dual Shield 710X-M provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield 710X-M is designed to be used with 75/25 Argon CO2 gas mix, however pure CO2 may also be... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; Seismic Certified “D”
  • Tensile Strength (UTS): 77000 to 83000
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 68000 to 74000
Welding Consumable - MIG Wires and TIG Cut Lengths -- SuperGlide® S6
from Lincoln Electric Co. (The)

Top Features. Deoxidizers tolerate light mill scale. Microguard® Ultra provides superior feeding and arc stability. Bare wire reduces copper fumes. Supports short-circuiting, globular, axial spray and pulsed spray transfer. Typical Applications. Medium to heavy mill scale base material. Sheet metal... [See More]

  • Approvals / Conformance: ASME; AWS; CWB; MILSPEC; ISO / EN
  • Joining Process / Product Form: MIG Spool (GMAW)
  • Applications / Materials Joined: Medium to Heavy Mill Scale Base Material, Sheet Metal to 380-485 MPa (55-70 Ksi) Yield Strength Material, Automotive Repair
  • Diameter / Thickness: 0.0450 to 0.3500
Shield-Bright & Shield-Bright X-tra Flux Cored Wires -- Shield-Bright 308L
from ESAB Welding and Cutting Products

Features. Shield-Bright 308L was developed for welding type 304L stainless steel and can also be used for welding types 301, 302, and 304 steels. It may also be used for welding types 321 and 347 if the service conditions do not exceed an approximate of 750 °F (399 °C). Industries. [See More]

  • Approvals / Conformance: ABS; ASME; CWB; MILSPEC
  • Tensile Strength (UTS): 84121
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 59465
Welding Consumable - Stainless Alloys -- Excalibur® 308/308H-16
from Lincoln Electric Co. (The)

Top Features. Q2 Lot® - certificate showing actual deposit chemistry and calculated ferrite number (FN) available online. Designed with low carbon levels to help eliminate carbide precipitation in high temperature service. Flux coating provides smooth arc transfer and slag is self-peeling for easy... [See More]

  • Approvals / Conformance: ABS; ASME; ASTM / UNS; AWS; CWB; MILSPEC
  • Joining Process / Product Form: MIG Spool (GMAW)
  • Applications / Materials Joined: A743 and A744 Type CF-8 Cast Material, Type 304 Stainless Steels
  • Diameter / Thickness: 0.0938 to 0.1875
Spoolarc & ESAB TIG Rods -- Spoolarc 95
from ESAB Welding and Cutting Products

Spoolarc 95 is Military grade high strength wire used to weld HY-80 steels. Applications for Spoolarc 95 include military tanks, ships and submarines. Industries. Heavy Fabrication. Military Applications. Mining. Ship/Barge Building [See More]

  • Approvals / Conformance: ASME; AWS; CWB; MILSPEC
  • Joining Process / Product Form: TIG Rod (GTAW)
  • Applications / Materials Joined: Military Tanks, Ships and Submarines
  • Tensile Strength (UTS): 1.05E8
Welding Consumable - Stainless Alloys -- Excalibur® 308L-16
from Lincoln Electric Co. (The)

Top Features. Q2 Lot® - certificate showing actual deposit chemistry and calculated ferrite number (FN) available online. Designed with low carbon levels to help eliminate carbide precipitation in high temperature service. Flux coating provides smooth arc transfer and slag is self-peeling for easy... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; MILSPEC
  • Joining Process / Product Form: Stick (SMAW) Electrode
  • Applications / Materials Joined: A743 and A744 Type CF-8 Cast Material, Type 304 Stainless Steels
  • Diameter / Thickness: 0.0938 to 0.5000
Welding Consumable - Stainless Alloys -- Excalibur® 309/309L-16
from Lincoln Electric Co. (The)

Top Features. Q2 Lot® - certificate showing actual deposit chemistry and calculated ferrite number (FN) available online. Designed with low carbon levels to help eliminate carbide precipitation in high temperature service. Designed for joining stainless steel to mild or low alloy steel. Flux coating... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; MILSPEC
  • Joining Process / Product Form: Stainless Stick (SMAW) Electrode
  • Applications / Materials Joined: Joining Stainless Steel to Mild or Low Alloy Steel
  • Diameter / Thickness: 0.0938 to 0.1875
Welding Consumable - Stainless Alloys -- Excalibur® 316/316L-16
from Lincoln Electric Co. (The)

Top Features. Q2 Lot® - certificate showing actual deposit chemistry and calculated ferrite number (FN) available online. Designed with low carbon levels to help eliminate carbide precipitation in high temperature service. Molybdenum grade for increased corrosion resistance. Flux coating provides... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; MILSPEC
  • Joining Process / Product Form: Stainless Stick (SMAW) Electrode
  • Applications / Materials Joined: Molybdenum Bearing Austenitic Stainless Steels, Type 316 and 316L
  • Diameter / Thickness: 0.0938 to 0.1875
Welding Consumable - Stick Electrodes -- Jetweld® LH-70
from Lincoln Electric Co. (The)

Top Features. Low hydrogen. Smooth arc performance. Typical Applications. General fabrication. Military low hydrogen applications. Welding Positions. All, except vertical down [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; Lloyd's; GL, BV Grade
  • Joining Process / Product Form: Stick (SMAW) Electrode
  • Applications / Materials Joined: General Fabrication, Military Low Hydrogen Applications
  • Diameter / Thickness: 0.0938 to 0.2500
Welding Consumable - Stick Electrodes -- Shield-Arc® 85
from Lincoln Electric Co. (The)

Top Features. For welding 0.50% molybdenum steel. Light slag with minimal arc interference. Deep penetration and superior puddle control. Clean, visible weld puddle. Capable of 480 MPa (70 ksi) tensile strength weld deposits. Typical Applications. API 5L X42 through X56 grade pipe. Cross country and... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; MILSPEC; TUV
  • Joining Process / Product Form: Stick (SMAW) Electrode
  • Applications / Materials Joined: API 5L X42 Through X56 Grade Pipe, Cross Country and In-plant Pipe
  • Diameter / Thickness: 0.0938 to 0.1875
Welding Consumable - Submerged Arc -- Lincolnweld® L-50®
from Lincoln Electric Co. (The)

Top Features. A low carbon, medium manganese, medium silicon wire. Pair it with Lincolnweld® 980 ™ flux for the best flux/wire combination when semiautomatic submerged arc welding. Welding Positions. Not applicable [See More]

  • Approvals / Conformance: AWS; MILSPEC; ISO / EN
  • Diameter / Thickness: 0.0625 to 0.1562
  • Joining Process / Product Form: Submerged Arc (SAW) Electrode
  • Welding Filler Types: Steel - Low Alloy Carbon
Welding Consumable - Submerged Arc -- Lincolnweld® L-56®
from Lincoln Electric Co. (The)

Top Features. A low carbon, high manganese, very high silicon wire. Can be used with Lincolnweld® 800 series fluxes for welds requiring 480 MPa (70 ksi) tensile strength in stress relieved conditions. Welding Positions. Not applicable [See More]

  • Approvals / Conformance: AWS; MILSPEC; ISO / EN
  • Diameter / Thickness: 0.0625 to 0.1562
  • Joining Process / Product Form: Submerged Arc (SAW) Electrode
  • Welding Filler Types: Steel - Low Alloy Carbon
Welding Consumable - Submerged Arc -- Lincolnweld® L-60
from Lincoln Electric Co. (The)

Top Features. A low carbon, low manganese, low silicon general purpose electrode. Provides the lowest hardness and is best suited for use with the Lincolnweld® 700 series of active fluxes. Welding Positions. Not applicable [See More]

  • Approvals / Conformance: AWS; MILSPEC; ISO / EN
  • Diameter / Thickness: 0.0781 to 0.1875
  • Joining Process / Product Form: Submerged Arc (SAW) Electrode
  • Welding Filler Types: Steel - Low Alloy Carbon
Welding Consumable - Submerged Arc -- Lincolnweld® L-61®
from Lincoln Electric Co. (The)

Top Features. Industry standard for submerged arc welding applications. A low carbon, medium manganese, low silicon general purpose submerged arc electrode. A good choice for a wide range of applications with single or multiple pass subarc welding. Available to meet Buy America. Choose a Buy America... [See More]

  • Approvals / Conformance: AWS; MILSPEC; ISO / EN
  • Diameter / Thickness: 0.0625 to 0.1875
  • Joining Process / Product Form: Submerged Arc (SAW) Electrode
  • Welding Filler Types: Steel - Low Alloy Carbon
Welding Consumable - Submerged Arc -- Lincolnweld® L-70
from Lincoln Electric Co. (The)

Top Features. A low carbon, medium manganese, low silicon, 1/2% molybdenum wire used for single or multiple pass welds. A standard choice for pipe fabrication and other limited pass applications. Welding Positions. Not applicable [See More]

  • Approvals / Conformance: AWS; MILSPEC; ISO / EN
  • Diameter / Thickness: 0.0781 to 0.1875
  • Joining Process / Product Form: Submerged Arc (SAW) Electrode
  • Welding Filler Types: Steel - Low Alloy Carbon
Welding Consumable - Submerged Arc -- Lincolnweld® LA-100
from Lincoln Electric Co. (The)

Top Features. A low carbon, high manganese wire with nickel and molybdenum designed to weld high strength steels such as HY-80 and HSLA-80. Delivers yield strength greater than 690 MPa (100 ksi). Low H2 hydrogen levels can be achieved when used with MIL800-H flux. Welding Positions. Not applicable [See More]

  • Approvals / Conformance: AWS; MILSPEC; ISO / EN
  • Diameter / Thickness: 0.0625 to 0.1562
  • Joining Process / Product Form: Submerged Arc (SAW) Electrode
  • Welding Filler Types: Steel - Low Alloy Carbon