AWS Welding Alloys

49 Results
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze 4043 MIG
from Lincoln Electric Co. (The)

Top Features. Designed for welding heat-treatable base alloys and more specifically the 6XXX series alloys. Lower melting point and more fluidity than the 5XXX series filler alloys. Low sensitivity to weld cracking with the 6XXX series base alloys. Compatible Payoff Kits: Gem-Pak® Package (K2175-2)... [See More]

  • Approvals / Conformance: AWS
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Applications / Materials Joined: 6XXX Alloys, Automotive Components
  • Diameter / Thickness: 0.0300 to 0.0625
Bare Wire -- Alloy 60
from Universal Wire Works Inc.

Alloy 60 is used for Gas Metal Arc Welding (GMAW), Gas Tungsten Arc Welding (GTAW), and Submerged Arc Welding (SMA) of Monel type alloys 400 and 404, as well as overlaying on steel. When GMAW or MIG welding overlays on steel a first pass of Alloy 61 is not necessary. Alloy 60 dissimilar metal... [See More]

  • Approvals / Conformance: ASME; AWS
  • Joining Process / Product Form: MIG Spool (GMAW); TIG Rod (GTAW); Submerged Arc welding
  • Applications / Materials Joined: Alloy 400, 404, Steel
  • Diameter / Thickness: 0.0200 to 0.1560
Arcaloy Stainless Electrodes -- E308
from ESAB Welding and Cutting Products

Arcaloy 308L-15 electrodes were developed for the welding of Type 304L stainless steels but can be used for many other stainless steels including Types 301, 302 & 304. Features. Arcaloy 308L-15 electrodes were developed for the welding of Type 304L stainless steels but can be used for many other... [See More]

  • Approvals / Conformance: ASME; AWS; MILSPEC
  • Tensile Strength (UTS): 75419
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 62366
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 4043 TIG
from Lincoln Electric Co. (The)

Top Features. Use on many weldable cast and wrought aluminum alloys. Generally recommended for welding 5052, any 6XXX series alloys and castings. Embossed on each end for easy identification after use. Typical Applications. Bicycle frames. Pressure vessels. Welding Positions. All [See More]

  • Approvals / Conformance: AWS
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod; TIG Rod (GTAW)
  • Applications / Materials Joined: 6XXX Alloys, Automotive Components
  • Diameter / Thickness: 0.0625 to 0.1250
Arcaloy Stainless Steel Metal Cored Wires -- Arcaloy MC308L
from ESAB Welding and Cutting Products

Features. Arcaloy MC308L is a composite metal cored stainless steel wire which has a stainless steel sheath. Arcaloy MC308L is used for welding types 301, 302, 304, and 304L. This may be used for welding types 321 and 347 if service temperatures do not exceed 500 °F(260 °C). Its higher... [See More]

  • Approvals / Conformance: ASME; AWS; CWB
  • Welding Filler Types: Steel - Stainless
  • Joining Process / Product Form: Flux Cored Wire
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 4047
from Lincoln Electric Co. (The)

Top Features. Lower melting point and higher fluidity than 4043 wires. Can be used as a substitute for 4043 wires to increase silicon in the weld metal, minimize hot cracking and produce higher fillet weld shear strength. Compatible Payoff Kit for Gem-Pak® Bulk Wire Package (K2175-2). Additional... [See More]

  • Approvals / Conformance: AWS
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Applications / Materials Joined: Automotive Components
  • Diameter / Thickness: 0.0469 to 0.0625
Atom Arc Low Hydrogen Electrodes -- Atom Arc 7018
from ESAB Welding and Cutting Products

Features. Atom Arc 7018 is an all-position low hydrogen moisture resistant electrode. The wider operating ranges and smooth weld metal transfer minimizes post weld clean up. This premium quality electrode meets a multitude of codes and welding specifications. Atom Arc 7018 was developed to weld... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; MILSPEC
  • Tensile Strength (UTS): 78320
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 68167
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5183
from Lincoln Electric Co. (The)

Top Features. Designed for applications where higher strength is required. For 5083 and 5456 base materials. Typical Applications. Marine fabrication and repair. Cryogenic tanks. Shipbuilding and other high strength structural aluminum applications. Bicycle frames. Railing industry. Offshore... [See More]

  • Approvals / Conformance: AWS
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Applications / Materials Joined: 5XXX Alloys
  • Diameter / Thickness: 0.0469 to 0.0625
Core-bright Self Shielded Flux Cored Wires -- Core-Bright 309L
from ESAB Welding and Cutting Products

Features. Designed primarily for overlay applications on carbon steel. May also be used for welding 309 stainless and joining dissimilar metals. Industries. Industrial and General Fabrication. Mobile Equipment. Power Generation. Process. Railcars. Welding Process. Welding-FCAW - Flux Core Arc... [See More]

  • Approvals / Conformance: ASME; AWS; CWB
  • Tensile Strength (UTS): 90938
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 63961
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5356 MIG
from Lincoln Electric Co. (The)

Top Features. General purpose filler alloy for 5XXX series alloys. The most widely used welding alloy. Compatible Payoff Kits: Gem-Pak® Package (K2175-2) or Mini-Drum (K884-5). Additional Payoff Accessories: EC-4 Conduit Connector (AD1230-14) and Conduit Connector Liner (AD1329-583). Watch the... [See More]

  • Approvals / Conformance: AWS
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Applications / Materials Joined: Automotive Components
  • Diameter / Thickness: 0.0350 to 0.0625
Coreshield Self Shielded Flux Cored Wires -- Coreshield 11
from ESAB Welding and Cutting Products

Features. Coreshield 11 is an all-position self-shielded flux cored welding wire meeting all requirements for the E71T-11 classification.Coreshield 11 is excellent for use on single or multiple pass lap, fillet and butt welds on mild steels in all welding positions. Limitations do exist for... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB
  • Tensile Strength (UTS): 89923
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 63091
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5356 TIG
from Lincoln Electric Co. (The)

Top Features. Aluminum-magnesium alloy for use on many weldable cast and wrought aluminum alloys. Generally recommended for welding any 5XXX or 6XXX series aluminum alloys. Excellent for color matching after anodizing. Embossed on each end for easy identification after use. Typical Applications. [See More]

  • Approvals / Conformance: AWS
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod; TIG Rod (GTAW)
  • Applications / Materials Joined: Aluminum-Magnesium Alloy, 5XXX, 6XXX
  • Diameter / Thickness: 0.0625 to 0.1250
Coreshield Self Shielded Flux Cored Wires -- Coreshield 15
from ESAB Welding and Cutting Products

Features. Coreshield 15 is an all-position self-shielded flux cored welding wire for single pass applications. Coreshield 15 produces smooth arc action, full slag coverage, easy slag removal, and low spatter. The use of DCEN (electrode negative) current minimizes the risk of burn-through. Coreshield... [See More]

  • Approvals / Conformance: AWS
  • Tensile Strength (UTS): 89198
  • Joining Process / Product Form: Flux Cored Wire
  • Welding Filler Types: Carbon Steel
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5554
from Lincoln Electric Co. (The)

Top Features. Matching filler alloy for welding 5454 base alloys. Low magnesium content to closely match the base material chemistry. Compatible Payoff Kit for Gem-Pak® Bulk Wire Package (K2175-2). Additional Payoff Accessories: EC-4 Conduit Connector (AD1230-14) and Conduit Connector Liner... [See More]

  • Approvals / Conformance: AWS
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Applications / Materials Joined: 5454 Base Alloy
  • Diameter / Thickness: 0.0469
Coreweld Mild & Low Alloy Metal Cored Wires -- Coreweld 88HS-Ni1
from ESAB Welding and Cutting Products

Coreweld mild & low alloy metal cored wires. [See More]

  • Approvals / Conformance: AWS
  • Joining Process / Product Form: MCAW (Metal-cored Wire)
  • Applications / Materials Joined: Applications Where Post Weld Coating or Painting is Specifi Ed
  • Diameter / Thickness: 0.0450 to 0.0625
Welding Consumable - Aluminum MIG Wires and TIG Cut Lengths -- SuperGlaze® 5556
from Lincoln Electric Co. (The)

Top Features. Provide higher tensile strengths for welding of higher strength 5XXX alloys, such as 3456. Increased amounts of magnesium and manganese. Compatible Payoff Kit for Gem-Pak® Bulk Wire Package (K2175-2). Additional Payoff Accessories: EC-4 Conduit Connector (AD1230-14) and Conduit... [See More]

  • Approvals / Conformance: AWS
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Applications / Materials Joined: 5XXX Alloys, 5083, 5654
  • Diameter / Thickness: 0.0469 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield 8000-B2
from ESAB Welding and Cutting Products

Features. Dual Shield 8000-B2 is an all-position flux cored electrode which contains 1.25% Cr - 0.5% Mo. The analysis is very similar to Dual Shield 88 CM, except 8000-B2 is for out-of-position welding. The weld metal analysis is similar to an E8018-B2 low Hydrogen electrode. Dual Shield 8000-B2... [See More]

  • Approvals / Conformance: ASME; AWS
  • Tensile Strength (UTS): 94274
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 83396
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 70
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. Designed for welding with 100% CO2 shielding gas. Excellent bead wetting and low spatter. Tolerates mild levels of surface contaminants. Stiff wire for easy breaking. Note: This product contains micro-alloying elements. Additional... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; TUV, MIL-E 24403/1
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Barge Fabrication, Heavy Fabrication, and Construction Equipment
  • Diameter / Thickness: 0.0625 to 0.0938
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield 810X-Ni
from ESAB Welding and Cutting Products

Features. Dual Shield 810X-Ni1 provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield 810X-Ni1 is designed for use with 100% CO2. It is an excellent choice for welding on... [See More]

  • Approvals / Conformance: AWS; CWB; Seismic Certified “D”, LR-3Y40S (H10), GL
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: COR-TEN® Steel in Applications Where Weathering Grade Wires are Not Desirable
  • Tensile Strength (UTS): 92000
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 71 Elite
from Lincoln Electric Co. (The)

Top Features. Smooth arc transfer and low spatter. Designed for welding with either 100% CO2 or 75-82% Argon/balance CO2 shielding gases. Good bead appearance. Fast freezing slag for out-of-position welding. Meets AWS D1.8 seismic lot waiver requirements. Notes: FEMA 353 and AWS D1.8 structural... [See More]

  • Approvals / Conformance: ASME; AWS; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, Barges and Offshore Platforms, Heavy Equipment, Structural Fabrication, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield 9000-B3
from ESAB Welding and Cutting Products

Features. Dual Shield 9000-B3 is an all-position flux cored electrode which deposits a 2.25% Cr - 1% Mo weld metal. The analysis is very similar to Dual Shield 98 CM, except 9000-B3 is for out-of-position welding. The weld metal analysis is similar to an E9018-B3 low hydrogen electrode. Dual Shield... [See More]

  • Approvals / Conformance: ASME; AWS
  • Tensile Strength (UTS): 100075
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 86297
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 71M
from Lincoln Electric Co. (The)

Top Features. Dual classified for both 100% CO2 and 75% Argon / 25% CO2 mixed gas. Charpy V-Notch impact toughness tested to -40°C (-40°F). High travel speeds. Spray like transfer with minimal spatter. Rod based manufacturing for industry leading wire stiffness and feedability. Increased rigidity... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; MILSPEC; ISO / EN; Lloyd's; BV, MIL E-24403/1
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Bridge, Ship, Barge or Offshore Drilling Rig Construction, General Fabrication, Machinery Fabrication, Structural Fabrication
  • Diameter / Thickness: 0.0350 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield II 100
from ESAB Welding and Cutting Products

Features. Dual Shield II 100 is an all-position flux cored electrode that combines a high strength deposit with excellent impact toughness and low diffusible hydrogen levels. The rutile basic slag system produces a smooth spray-like transfer with reduced spatter and low post weld cleanup. Dual... [See More]

  • Approvals / Conformance: ASME; AWS
  • Tensile Strength (UTS): 110228
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 101526
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 91K2-H
from Lincoln Electric Co. (The)

Top Features. Designed for welding with 75-95% Argon/Balance CO2 shielding gas. Capable of producing weld deposits with tensile strength exceeding 620 MPa (90 ksi). Use on high strength, low alloy steel applications. H8 diffusible hydrogen levels. Typical Applications. For applications requiring... [See More]

  • Approvals / Conformance: ABS; ASME; AWS
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: For Applications Requiring High Strength Weld Metal, Such as HY-80, HSLA 80 and ASTM A710 Steels
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield II 81-K2
from ESAB Welding and Cutting Products

Features. The wire produces a smooth stable arc and low spatter levels using a 100% CO2 shielding gas. Dual Shield II 81-K2 was developed for higher tensile steels such as ASTM A302, A533 Class I and A537. Applications include ship fabrication, offshore oil rigs, and heavy equipment construction. [See More]

  • Approvals / Conformance: ASME; AWS
  • Tensile Strength (UTS): 82671
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 74694
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® XLH-70
from Lincoln Electric Co. (The)

Top Features. Meets AWS D1.8 seismic lot waiver requirements for critical welds. H8 diffusible hydrogen levels - controlled for high resistance to hydrogen induced cracking. High deposition rates and excellent fast follow characteristics. Stiff wire enables feeding over long distances. Tolerates... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Seismic Applications, Heavy Equipment, Machinery Fabrication, General Fabrication
  • Diameter / Thickness: 0.0938
Dual Shield Mild Steel Flux Cored Wires -- Dual Shield 700X
from ESAB Welding and Cutting Products

Features. Dual Shield 700X is a high deposition, deep penetration wire for joining of heavy structural steel components. Designed for flat and horizontal position welding using CO2 shielding gas, this X Series wire provides high deposition rates, high efficiency and excellent performance. The bead... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; DNV
  • Tensile Strength (UTS): 81946
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 71068
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 70C
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. Low fume generation rates. Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Structural fabrication. Heavy equipment. Shipbuilding. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; ISO / EN
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Heavy Equipment, Shipbuilding
  • Diameter / Thickness: 0.0625 to 0.0938
Esab Aluminum Solid Wires -- ER4043
from ESAB Welding and Cutting Products

Features. ESAB 4043 is one of the oldest and most widely used welding and brazing alloys. It can be classified as a general purpose type filler alloy. The silicon additions result in improved fluidity to make the alloy a preffered choice by welders. This alloy is less sensitive to weld cracking and... [See More]

  • Approvals / Conformance: AWS
  • Tensile Strength (UTS): 28282
  • Joining Process / Product Form: Solid wire or rod
  • Yield Strength (YS): 34084
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712A80
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 75-80% Argon/balance CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Offshore. Pressure... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Offshore, Pressure Vessels, Shipbuilding, Heavy Equipment, ASME Related Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- Alloy Shield 70S
from ESAB Welding and Cutting Products

Features. Alloy Shield 70S is a metal-cored wire used for submerged arc welding applications. It is designed for similar applications as solid wire classification EM12K, including structural steel, shipbuilding, tank fabrication, wheel fabrication, heavy equipment, offshore fabrication, and... [See More]

  • Approvals / Conformance: ASME; AWS; With OK FLUX 10.71: F7P5-EC1-H8, With OK FLUX 10.71: F7A5-EC1-H8
  • Joining Process / Product Form: Solid wire or rod
  • Applications / Materials Joined: Submerged Arc Welding Applications
  • Diameter / Thickness: 0.0938 to 0.1562
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712A80-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing low hydrogen weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 75-80% Argon/balance CO2 gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Offshore. Heavy... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Offshore, Heavy Equipment, Shipbuilding, Pressure Vessels
  • Diameter / Thickness: 0.0450 to 0.0625
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- OK Autrod 12.24
from ESAB Welding and Cutting Products

Features. ESAB Welding & Cutting Products introduces OK Autrod 12.24, a molybdenum- alloyed, copper-coated wire for submerged arc welding of non-alloyed and low-alloyed steels. Designed for creep resistant steels (0.5% Mo), this wire is ideal for use with structural steels, ship building steels,... [See More]

  • Approvals / Conformance: AWS
  • Joining Process / Product Form: Solid wire or rod
  • Applications / Materials Joined: Submerged Arc Welding of Non-alloyed and Low-alloyed Steels
  • Diameter / Thickness: 0.1250 to 0.1562
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712C
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Bridge fabrication. Pressure vessels. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Bridge Fabrication, Pressure Vessels, Shipbuilding, Offshore, ASME Related Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- OK Autrod 13.20SC
from ESAB Welding and Cutting Products

Features. ESAB's OK Autrod 13.20SC is a copper-coated low alloy submerged arc wire designed for the welding of creep-resistant steel of the (2.5% Cr) (1% Mo) type. When combined with OK Flux 10.63, OK Autrod 13.20SC produces a metalurgically clean weld which is capable of meeting X-factor of less... [See More]

  • Approvals / Conformance: ASME; AWS
  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Solid wire or rod; Submerged Arc
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 71A75 Dual
from Lincoln Electric Co. (The)

Top Features. Fast freezing slag for out-of-position welding. Designed for welding with either 100% CO2 or 75% Argon/25% CO2 shielding gases. Premium arc performance and bead appearance. ProTech® foil bag packaging. Available to meet Buy America. Choose a Buy America MTS product from the list of... [See More]

  • Approvals / Conformance: ASME; AWS; CWB; ISO / EN
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for General Fabrication
  • Diameter / Thickness: 0.0460 to 0.0625
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- OK Flux 10.77
from ESAB Welding and Cutting Products

Features. OK Flux 10.77 is an aglomerated, basic flux designed primarily for multi-wire procedures in the production of spiral welded line pipes. The flux alloys some Si and mn to the weld metal and it works equally well on DC and AC current. It is used in single wire, tandem and 3-wire systems and... [See More]

  • Approvals / Conformance: AWS
  • Tensile Strength (UTS): 75000 to 94000
  • Joining Process / Product Form: Solid wire or rod
  • Yield Strength (YS): 50000 to 61000
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 71A85
from Lincoln Electric Co. (The)

Top Features. Fast freezing slag for out-of-position welding. Designed for welding with 75 - 85% Argon/balance CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Meets AWS D1.8 seismic lot waiver requirements. Available to meet Buy America. Choose a Buy... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, Seismic Structural Fabrication, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Mild Steel Wires -- Spoolarc 82
from ESAB Welding and Cutting Products

Spoolarc 82 is a premium quality, general purpose MIG wire subjected to stringent quality control procedures required for certification to Military, Lloyds, and ABS specifications. Spoolarc 82 is recommended for pressure vessel and pipe fabrication, HVAC duct work, and general carbon steel... [See More]

  • Approvals / Conformance: ASME; AWS
  • Tensile Strength (UTS): 76144
  • Joining Process / Product Form: MIG Spool (GMAW); Solid wire or rod
  • Yield Strength (YS): 61641
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 71C
from Lincoln Electric Co. (The)

Top Features. Fast freezing slag for out-of-position welding. Designed for welding with 100% CO2. Premium arc performance and bead appearance shielding gas. ProTech® foil bag packaging. Meets AWS D1.8 seismic lot waiver requirements. Available to meet Buy America. Choose a Buy America MTS product... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel Shipbuilding, Seismic Structural Fabrication, General Fabrication, Barge and Railcar Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Shield-Bright & Shield-Bright X-tra Flux Cored Wires -- Shield-Bright 410NiMo
from ESAB Welding and Cutting Products

Features. Shield-Bright 410NiMo is an all-positional gas shielded flux cored wire for fabrication and repair of hydroelectric turbine "runners" and other similar applications. Its spray-like transfer enhances the arc characteristics while minimizing post-weld clean up and rework. The ease of use and... [See More]

  • Approvals / Conformance: ASME; AWS
  • Tensile Strength (UTS): 134000
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 111000
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 75C
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. H4 diffusible hydrogen levels. Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Highly restrained joints. Hard to weld base materials. [See More]

  • Approvals / Conformance: ASME; AWS; CWB; ISO / EN
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Highly Restrained Joints, Hard to Weld Base Materials, Thick Steel Sections in Structural Fabrication, Heavy Equipment, Mining
  • Diameter / Thickness: 0.0625 to 0.0938
Stainless Cladding Strip/Flux Products -- OK Band 308L
from ESAB Welding and Cutting Products

Features. OK Band 308L is a stainless welding strip designed for surfacing using the Submerged Arc Welding process. Together with OK Band 309L and OK Flux 10.05, produces a type 308L weld deposit. Industries. Petrochemical. Pressure Vessels. Welding Process. Welding-SAW - Submerged Arc Welding [See More]

  • Approvals / Conformance: AWS; SFA
  • Welding Filler Types: Steel - Stainless
  • Joining Process / Product Form: Solid wire or rod; Submerged Arc
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81K2A75-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 89 - 127 J (66 - 94 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for High Strength Steels with 550 MPa (80 Ksi) Tensile Strength, Offshore, Shipbuilding
  • Diameter / Thickness: 0.0450 to 0.0625
Welding Filler Metal/Electrodes -- All-State ALL-SHILD 308L
from ESAB Welding and Cutting Products

Features. All-position, DC reverse, flux cored stainless steel wire with self-peeling slag. Excellent for welding stainless types 301, 302, 304, 304L, 308 and 308L. Also for use on types 321 and 347, provided the service temperature does not exceed 500 °F (260 °C) For best results, use with... [See More]

  • Approvals / Conformance: AWS
  • Tensile Strength (UTS): 86000
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 58000
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81K2C-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 111 - 141 J (82 - 104 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. Typical... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; DNV; ISO / EN; Lloyd's
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for High Strength Steels with 550 MPa (80 Ksi) Tensile Strength, Offshore, Shipbuilding
  • Diameter / Thickness: 0.0450 to 0.0625
Welding Filler Metal/Electrodes -- OK Tigrod 308L
from ESAB Welding and Cutting Products

Features. A continuous solid corrosion resisting chromium-nickel wire for welding of austenitic chromium nickel alloys of 18% Cr - 8% Ni-type. OK Autrod 308LSi has a good general corrosion resistance. The alloy has a low carbon content making it particularly recommended where there is a risk of... [See More]

  • Approvals / Conformance: ASME; AWS
  • Tensile Strength (UTS): 93549
  • Joining Process / Product Form: Solid wire or rod; TIG Rod (GTAW)
  • Yield Strength (YS): 65267
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni1A75-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil... [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Bridge Fabrication, Weathering Steels, Offshore, Structural Fabrication, NACE Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni1C-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil bag packaging. [See More]

  • Approvals / Conformance: ABS; ASME; AWS; CWB; DNV; ISO / EN; Lloyd's; FEMA 353
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Bridge Fabrication, Weathering Steels, Offshore, Structural Fabrication, NACE Applications
  • Diameter / Thickness: 0.0450 to 0.0625