Ester / Diester Rust and Corrosion Inhibiting Fluids
3 Results
O-Ring Grease -- Molykote® 55
from Dupont Molykote
from Dupont Molykote
Silicone based grease for O-rings. Molykote ® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is heat stable and oxidation resistant and is serviceable from approximately -65 to 175... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Ester / Diester; Lithium Complex or Soap Thickener
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel
- Specific Gravity: 0.9800
Bio High Temperature Oven Lubricant -- SAE 30
from United Bio Lube
from United Bio Lube
Ashless fluid, provides excellent ROI [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester; Specialty, Proprietary or Other; Soy or High Oleic Base Stocks
- Flash Point: 948
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Industry Applications: Food Contact Approved; Process Equipment, Tanks, Reactor or Lines
Low Temperature, Extremely High Speed Bearing Grease -- LGLT 2
from SKF/Global
from SKF/Global
SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures. –50 °C ( –60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester; Lithium Complex or Soap Thickener
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel
- Use Temperature: -65 to 230